- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20181AV02 Siemens | 2863 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2018 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | - | 400 - 400 | 400 - 400 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT10756LA06 Siemens | 978 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS Classic | 0 - 0 | 0 - 0 | 0 - 0 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | 3RT1 | S12 | 200 kW | 225mm | Screw Terminal | - | 1000 0000 | 3 | 400 A | 3PST-NO (3 Form A) | Screw | 100 ms | - | 1000VAC - Max | 100 ms | - | 400 A | - | - | Auxiliary Contacts | 214mm | 160mm | 160mm | ||
![]() 3RH24221AF00 Siemens | 2737 |
| - | Chassis Mount, DIN Rail | - | 2 makers,2 breakers | 3RH24221 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | No | 5000000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 33 ms | 110VAC | 690VAC - Max | 15 ms | 93.5 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | - | 90mm | ||
![]() 3RT23361AH20 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 1 maker,1 breaker | 3RT2336 | - | - | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | - | Siemens | -40°C | - | - | 4-pin | - | 1 | 1 | - | 4 | Box | Active | - | - | - | - | 60A | 38A | - | - | - | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 4PST-NO (4 Form A) | - | 80 ms | 48VAC | 690VAC - Max | 18 ms | 40.8 VAC | 60 A | 188VA | - | Auxiliary Contacts | 114mm | - | 75mm | ||
![]() 3RT20182AP61 Siemens | 2720 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 240VAC | 690VAC - Max | 13 ms | 192 VAC | 16 A | 36VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20381NF30 Siemens | 2996 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 83 - 155 | 83 - 155 | 83 - 155 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RH21402LF40 Siemens | 2667 |
| - | Chassis Mount, DIN Rail | Box | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 4 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 2.8W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20373NF30 Siemens | 2413 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 83 - 155 | 83 - 155 | 83 - 155 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20164AN62 Siemens | 19 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2016 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 200 - 200 | 220 - 220 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 220VAC | 690VAC - Max | 13 ms | 187 VAC | 9 A | 31.7VA | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20351NP34 Siemens | 2385 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 175 - 280 | 175 - 280 | 175 - 280 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 175 ~ 280VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20361AK600UA0 Siemens | 2001 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 70A | 45A | 41A | 22kW | 22 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 50 A | 188VA | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20272NF30 Siemens | 2389 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 95 - 130 | 95 - 130 | 95 - 130 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 32 A | 10.2W | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT20172AH01 Siemens | 2460 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 48 - 48 | 48 - 48 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 12 A | 33VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RH21311KF40 Siemens | 2409 |
| - | Chassis Mount, DIN Rail | Box | 1 breaker,3 makers | 3RH21311 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 1 | 3 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 2.8W | - | Auxiliary Contacts | 57.5mm | - | 45mm | ||
![]() 3RT20383AB00 Siemens | 2811 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 80 A | 190VA | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20171BE42 Siemens | 2182 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2017 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | - | - | 3 | - | Active | - | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 12 A | 4W | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20171BG42 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | Box | - | 3RT2017 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 12 A | 4W | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20151CK643MA0 Siemens | 2445 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 117 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | - | 117mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 7 A | 26.4VA | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20261AG60 Siemens | 2655 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 100 - 100 | 110 - 110 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 25 A | 79VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20383NB343MA0 Siemens | 2145 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 178 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 20 - 33 | 20 - 33 | 20 - 33 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 178mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm |