- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Auxiliary contact type | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Systems | Power Dissipation (Max) | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Technology | Depth | Function | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Durability | Number of Poles | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Power | FET Feature | Module/Board Type | Thermal Resistance @ Natural | Media Delivery Type | Power Dissipation @ Temperature Rise | License - User Details | License Length | Edition | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20271XF400LA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | 110 - 110 | 50 | 32 | 22 | 15 | 11 | 14.71 | - | - | - | Screw connection | DC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - PLCC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20162BA42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | 12 - 12 | 22 | 9 | 8.5 | 4 | - | 3.677 | - | - | - | Spring clamp connection | DC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - TSOP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20171BB42-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | 24 - 24 | 22 | 12 | 8.5 | 5.5 | - | 5.516 | - | - | - | Screw connection | DC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20251BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Yes | - | - | 1 | 1 | - | 3 | -- | - | - | - | - | - | 40 | 17 | 15.5 | 7.5 | - | 7.355 | - | - | - | Screw connection | DC | - | - | -- | Active | License | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | -- | - | - | - | - | - | ||
![]() 3RT23441AP00 Siemens | 2526 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | Yes | - | - | 1 | 1 | - | 4 | - | - | SIRIUS | 230 - 230 | - | - | 110 | 38 | - | - | - | - | - | - | - | Screw connection | AC | - | - | -- | Active | - | - | - | - | - | Reversing | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20161AK61-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | 110 - 110 | 120 - 120 | - | 22 | 9 | 8.5 | 4 | - | 3.677 | - | - | - | Screw connection | AC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23481AF00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40 | - | - | - | Yes | - | - | 1 | 1 | - | 4 | - | - | - | 110 - 110 | - | - | 160 | - | - | - | - | - | - | - | - | Screw connection | AC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - BGA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20242BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg+ | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | 40 | 12 | 12.5 | 5.5 | - | 5.516 | - | - | - | Spring clamp connection | DC | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - SOIC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA23178XB111BB4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | - | 12 | - | 5.5 | - | 5.516 | - | - | - | Screw connection | DC | - | - | -- | Active | - | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT14866AP36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg+ | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | - | - | 100 - 240 | 100 - 240 | 100 - 220 | 2100 | - | - | - | - | - | - | - | - | Rail connection | AC/DC | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - TSOP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT10543AR36 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Clamp | 1pc(s) | - | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | - | - | - | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | 440 - 480 | 440 - 480 | 440 - 480 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | - | Frame clamp | AC/DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | 170mm | - | Push Pin | 0.394 (10.00mm) | 18.29°C/W @ 100 LFM | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | 172mm | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 3RT20162EP011AA0 Siemens | In Stock | - | - | Through Hole | TO-220-3 Full Pack | TO-220-3F | - | - | - | - | - | - | - | - | - | - | 11A (Tc) | - | - | - | 10V | - | - | - | - | - | Yes | - | - | 0 | 1 | 0 | 3 | - | 38W (Tc) | - | 230 - 230 | 230 - 230 | 0 - 0 | 22 | 9 | 8.5 | 4 | 4 | 3.677 | - | - | - | Spring clamp connection | AC | -55°C ~ 150°C (TJ) | Tube | aMOS™ | Active | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | N-Channel | 399 mOhm @ 3.8A, 10V | 4.1V @ 250µA | 545pF @ 100V | 11nC @ 10V | 600V | ±30V | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20182BB42-ZX95 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | 24 - 24 | 22 | 16 | 11.5 | 7.5 | - | 7.355 | - | - | - | Spring clamp connection | DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 28.78°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 3RT10646XJ460LA2 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | 0 | 3 | - | - | - | - | - | 72 - 72 | 275 | 225 | 195 | 110 | 110 | 110.325 | - | - | - | Screw connection | DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 10.88°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3RT10656XB460LA2 Siemens | In Stock | - | - | Through Hole | TO-262-3 Full Pack, I²Pak | - | - | - | - | - | 2 makers,2 breakers | - | Screws | 1pc(s) | - | - | 11A (Tc) | - | - | (W x H) 145 mm x 210 mm | 10V | - | - | - | - | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | 28W (Tc) | - | - | - | 24 - 24 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | - | Yes | - | Screw connection | DC | -55°C ~ 150°C (TJ) | Tube | -- | Active | S10 | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | 1000 0000 | - | N-Channel | 870 mOhm @ 5.5A, 10V | 4.5V @ 250µA | 2150pF @ 25V | 45nC @ 10V | 700V | ±30V | - | - | -- | - | - | - | - | - | - | - | - | - | 210mm | - | 145mm | ||
![]() 3RT20272NB30-ZX95 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | 21 - 28 | 21 - 28 | 21 - 28 | 50 | 32 | 22 | 15 | - | 14.71 | - | - | - | Spring clamp connection | AC/DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 28.78°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 3RA24378XE321NB3 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Screws | 1pc(s) | - | - | - | IP20 | Other | (W x H x D) 177.5 x 142 x 223 mm | - | - | - | - | +60°C | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | - | - | 20 - 33 | 20 - 33 | 20 - 33 | - | 115A | - | 55kW | - | - | - | Yes | - | Screw connection | AC/DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | 223mm | Star-delta contactor | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | 142mm | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() SH2ROAC224 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | - | 1 | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | SH2R | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | - | ||
![]() 276600 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1 breaker | - | Screw terminals | 1pc(s) | 24V DC | 24V DC | - | - | - | - | - | - | - | - | +60°C | -25°C | No | 3-pin | 24V DC | 1 | 0 | 0 | 3 | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | Non-Compliant | - | 400V AC | Screw connection | DC | - | - | - | - | DILM7-01(24VDC) | - | - | - | - | - | - | - | - | 10 x 10<sup> 6 </sup> | - | - | - | - | - | - | - | - | - | 3kW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277576 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | - | - | 0 - 0 | 115 - 115 | 0 - 0 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |