- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Part # Aliases | Product Status | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Part Status | Subcategory | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23720A0101B001 TE Connectivity | In Stock | - | - | Chassis Mount | V23720 | - | 3.9 Ohms | Silver Alloy | - | Bussmann | REN-2 | TE Connectivity Potter & Brumfield Relays | Bulk | - | Active | 2 VDC | 5.3 VDC | -40°C ~ 85°C | Bulk | EVC 250-800 | Active | - | Screw Terminal | - | SPST-NO (DM) (1 Form X) | - | 25ms | 12VDC | - | 800VDC - Nom | 25ms | 5.3 VDC | 250A | -- | 2 VDC | - | -- | - | ||
![]() LCE04C207480A Siemens | 832 |
| - | - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40HP32WL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 41 ms | 277VAC | - | 600VAC - Max | 19 ms | 235.5 VAC | 90 A | 310VA | - | - | Auxiliary Contacts | - | ||
![]() LCE02C206600A Siemens | 831 |
| - | Chassis Mount | - | - | - | Silver Alloy | - | - | - | Siemens | Bulk | - | Active | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | ||
![]() B329Y TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | 2-1616969-6 | - | - | - | - | - | - | - | Contactors | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | Contactors | - | Contactors - Electromechanical | ||
![]() PBC-012A2M7 TE Connectivity | In Stock | - | - | Chassis Mount, DIN Rail | PBC-012 | - | -- | Silver Copper Nickel (AgCuNi) | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | - | Obsolete | 44 VAC | 187 VAC | -5°C ~ 40°C | Bulk | PBC | Obsolete | - | Screw Terminal | - | 3PST-NO (DM) (3 Form X) | - | - | 220VAC | - | 380VAC - Max | - | 187 VAC | 12A | 9.4 VA | 44 VAC | - | Finger-Safe (IP20) Terminals | - | ||
![]() PBC-080A3Q TE Connectivity | In Stock | - | - | Chassis Mount, DIN Rail | PBC-080 | - | -- | Silver Cadmium Oxide (AgCdO) | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | - | Obsolete | 76 VAC | 323 VAC | -5°C ~ 40°C | Bulk | PBC | Obsolete | - | Screw Terminal | - | 3PST-NO (DM) (3 Form X) | - | - | 380VAC | - | 380VAC - Max | - | 323 VAC | 80A | 32 VA | 76 VAC | - | Finger-Safe (IP20) Terminals | - | ||
![]() PBC-012A2E7 TE Connectivity | In Stock | - | - | Chassis Mount, DIN Rail | PBC-012 | - | - | Silver Copper Nickel (AgCuNi) | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | - | Obsolete | - | - | -5°C ~ 40°C | - | PBC | - | - | Screw Terminal | - | 3PST-NO (DM) (3 Form X) | - | - | 48VAC | - | 380VAC - Max | - | 40.8 VAC | 12 A | 9.4VA | 9.6 VAC | - | Finger-Safe (IP20) Terminals | - | ||
![]() PBC-032A2E7 TE Connectivity | In Stock | - | - | Chassis Mount, DIN Rail | PBC-032 | - | -- | Silver Cadmium Oxide (AgCdO) | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | - | Obsolete | 9.6 VAC | 40.8 VAC | -5°C ~ 40°C | Bulk | PBC | Obsolete | - | Screw Terminal | - | 3PST-NO (DM) (3 Form X) | - | - | 48VAC | - | 380VAC - Max | - | 40.8 VAC | 32A | 11 VA | 9.6 VAC | - | Finger-Safe (IP20) Terminals | - | ||
![]() PBC-065A3M TE Connectivity | In Stock | - | - | Chassis Mount, DIN Rail | PBC-065 | - | -- | Silver Cadmium Oxide (AgCdO) | - | Cutler Hammer, Div of Eaton Co | C25DNF350C-GL | TE Connectivity Potter & Brumfield Relays | Bulk | - | Obsolete | 44 VAC | 187 VAC | -5°C ~ 40°C | Bulk | PBC | Obsolete | - | Screw Terminal | - | 3PST-NO (DM) (3 Form X) | - | - | 220VAC | - | 380VAC - Max | - | 187 VAC | 65A | 32 VA | 44 VAC | - | Finger-Safe (IP20) Terminals | - | ||
![]() XMC0-403A.FC ZETTLER | 41 |
| - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CP32WF Siemens | 832 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 29 ms | 120VAC | - | 600VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | - | Auxiliary Contacts | - | ||
![]() 43BP32BA Siemens | 768 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 29 ms | 110 ~ 240VAC | - | 600VAC - Max | 24 ms | - | 9 A | 218VA | - | - | Auxiliary Contacts | - | ||
![]() LCE02C009277A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | -25°C ~ 40°C | - | Class LC | - | - | Screw Terminal | - | 9PST-NO (9 Form A) | - | - | 277VAC | - | 600VAC - Max | - | 235.45 VAC | 30 A | 248VA | - | - | Auxiliary Contacts | - | ||
![]() LCE04C802120A Siemens | 991 |
| - | Chassis Mount | - | - | - | Silver Alloy | - | - | - | Siemens | Bulk | - | Active | - | - | -25°C ~ 40°C | - | Class LC | - | - | Screw Terminal | - | 10PST-2NO/8NC (2 Form A, 8 Form B) | - | - | 115 ~ 120VAC | - | 600VAC - Max | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | ||
![]() GXL14B2AC Sensata Technologies | 2432 |
| - | Chassis Mount | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | - | -55°C ~ 85°C | - | GXL14 | - | - | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | DC Type | 800VDC - Max | 12 ms | 7.5 VDC | 350 A | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() PBC-050A3E7 TE Connectivity | In Stock | - | - | Chassis Mount, DIN Rail | PBC-050 | - | -- | Silver Cadmium Oxide (AgCdO) | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | - | Obsolete | 9.6 VAC | 40.8 VAC | -5°C ~ 40°C | Bulk | PBC | Obsolete | - | Screw Terminal | - | 3PST-NO (DM) (3 Form X) | - | - | 48VAC | - | 380VAC - Max | - | 40.8 VAC | 50A | 32 VA | 9.6 VAC | - | Finger-Safe (IP20) Terminals | - | ||
![]() DH7ZP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C503208A Siemens | 799 |
| - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:43JG32WJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | -20°C ~ 40°C | - | * | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 34 ms | 24VAC | - | 600VAC - Max | 12 ms | 20.4 VAC | 135 A | 510VA | - | - | Auxiliary Contacts | - |