- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temp Range | Package | Part # Aliases | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Relay Construction | RoHS | Seal | Shipping Restrictions | Turn Off Voltage (Min) | Turn On Voltage (Max) | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Termination Style | Function | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Contact Current Rating | Family | Contact Termination | Contact Form | Terminal Type | Product Type | Number of Phases | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Contact Arrangement | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Compliance | Coil Suppression Diode | Product Category | Coil Termination | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3100-20Q6999 TE Connectivity | 18 |
| - | Base Mount | - | - | - | - | 3100-20 | TE Connectivity | 24 | 11(ohm) | Silver Cadmium Oxide | - | - | 6VAC | 1 | No | ABB | - | TE Connectivity Potter & Brumfield Relays | - | Panel | - | - | - | - | -40C to 65C | Bulk | 1611004-6 | 18VAC | 53.3(mm) | Active | No | - | - | - | - | - | - | - | Non-Latching | Details | Sealed | - | 6 VAC | 18 VAC | - | 250 lbs | - | -40°C ~ 65°C | Bulk | 3100, Products Unlimited | Active | Contactor Relay | Contactors | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | 115 VAC/VDC | - | - | - | 2 Pole | 30(A) | - | Screw | 2 Form X | - | Electromechanical Contactors | 1 Phase | - | 24VAC | - | 600VAC - Max | - | - | 18 VAC | 30A | 7 VA | 6 VAC | - | DPST-NO-DM | - | - | Contactors | Insulation - Class B | - | No | Contactors - Electromechanical | Quick Connect | 600(V) | IP54 | 83.8(mm) | - | - | - | - | 66.3(mm) | ||
![]() P40P48D12P1-12 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | P40P48 | TE Connectivity / P&B | - | 20.8 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 9 | No | Cutler Hammer, Div of Eaton Co | DR1-40D7-13 | TE Connectivity Potter & Brumfield Relays | - | Flange | - | - | - | - | -55C to 65C | Bulk | 8-1393132-7 | 9VDC | 91.44(mm) | Active | No | - | - | - | - | - | - | - | Contactor | Details | Sealed | - | -- | 9 VDC | - | - | - | -55°C ~ 65°C | Bulk | P40 | Active | Contactor Relay | Contactors | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | 40(A) | - | Screw | 4PST-2NO/2NC (DB/DM) (2 Form X, 2 Form Y) | - | Electromechanical Contactors | - | - | 12VDC | - | 600VAC - Max | 577mA | - | 9 VDC | 40A | 7.5 W | - | 12 | - | - | - | Contactors | -- | - | No | Contactors - Electromechanical | Quick Connect | 600(V) | - | 96.52(mm) | - | - | - | - | 100.97(mm) | ||
![]() MAP200ARANB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 1 | - | Turck | U-90094 | - | - | - | - | - | - | - | - | - | 9-1618384-4 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | - | - | - | - | - | - | ||
![]() 3100Y20Q6999 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | 3100Y20Q | TE Connectivity | - | 11 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 1 | - | Murrelektronik | MUR-4MR-1-18-G-N | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | 5-1611006-1 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 6 VAC | 18 VAC | - | - | - | -40°C ~ 65°C | Bulk | 3100, Products Unlimited | Active | - | Contactors | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | DPST-NO (DM) (2 Form X) | - | Electromechanical Contactors | - | - | 24VAC | - | 600VAC - Max | - | - | 18 VAC | 30A | 7 VA | 6 VAC | - | - | - | - | - | Insulation - Class B | - | - | Contactors - Electromechanical | - | - | - | - | - | - | - | - | - | ||
![]() P25P42A22P1-240 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | P25P42 | TE Connectivity / P&B | 240 | -- | Silver Cadmium Oxide (AgCdO) | - | - | - | 9 | No | TE Connectivity | - | TE Connectivity Potter & Brumfield Relays | - | Flange | - | - | - | - | -55C to 65C | Bulk | 2-1393132-2 | 177VAC | 85.1(mm) | Active | No | - | - | - | - | - | - | - | Contactor | Details | Sealed | - | -- | 177 VAC | - | 1 lb | - | -55°C ~ 65°C | Bulk | P25 | Active | Contactor Relay | Contactors | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | 30(A) | - | Screw | 3PST-NO (DM) (3 Form X) | - | Electromechanical Contactors | - | - | 240VAC | Non-Latching | 600VAC - Max | - | - | 177 VAC | 25A | 10 VA | - | - | 3PST-NO-DM | - | - | Contactors | -- | - | No | Contactors - Electromechanical | Quick Connect | 600(V) | - | 102.87(mm) | - | - | 102.87 mm | 85.1 mm | 82.6(mm) | ||
![]() 8-1616982-7 TE Connectivity | 701 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX11CC Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 85.71Ohms | Silver (Ag) | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | MX11 | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | 150 A | - | - | SPST-NO (1 Form A) | - | - | - | 20 ms | 24VDC | DC Type | - | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C604347A Siemens | 978 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 10PST-4NO/6NC (4 Form A, 6 Form B) | - | - | - | - | 347VAC | - | 600VAC - Max | - | - | 294.95 VAC | 30 A | 248VA | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C504208A Siemens | 608 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM1C08480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 8PST-NO (8 Form A) | - | - | - | - | 480VAC | - | 600VAC - Max | - | - | 408 VAC | 30 A | 820VA | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-323A.LC ZETTLER | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV244PPX Sensata Technologies | 30 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | GV24 | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | - | - | 20 ms | 12 ~ 24VDC | - | 800VDC - Nom | - | 12 ms | - | 400 A | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3100-20U6999 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | 3100 | TE Connectivity | 208/240 | 1000(ohm) | Silver Cadmium Oxide | - | - | 40VAC | 1 | No | TE Connectivity | - | TE Connectivity Potter & Brumfield Relays | - | Panel | - | - | - | - | -40C to 65C | Bulk | 3-1611005-0 | 177VAC | 53.3(mm) | Active | No | - | - | - | - | - | - | - | Non-Latching | Details | Sealed | - | 40 VAC | 177 VAC | - | - | - | -40°C ~ 65°C | Bulk | 3100, Products Unlimited | Active | Contactor Relay | Contactors | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | 2 | 40(A) | - | Screw | 2 Form X | Quick Connect | Electromechanical Contactors | 1 Phase | - | 240VAC | Non-Latching | 600VAC - Max | - | - | 177 VAC | 30A | 7 VA | 40 VAC | - | DPST-NO-DM | - | - | Contactors | Insulation - Class B | C-UR-US, CE, Semko | No | Contactors - Electromechanical | Quick Connect | 600(V) | - | 83.8(mm) | - | 66.3 mm | 57.75 mm | 50.8 mm | 66.3(mm) | ||
![]() J7KN9755F Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | - | 3 | - | - | - | - | - | - | - | - | - | - | 22 | - | 11 | - | - | - | - | - | - | - | - | - | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() J7KN9792M Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 0 | 1 | 0 | 3 | - | - | - | - | - | - | - | 110 - 115 | 120 - 125 | 12 | 5 | 3.5 | 2.2 | 1.5 | - | - | - | - | - | - | Screw connection | - | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() J7KA9135E Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() J7KC5201D Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 - 27 | 21 - 29 | - | 12 | - | 5.5 | - | - | - | - | - | - | - | Spring clamp connection | - | AC | - | - | pushPIN™ | Active | Top Mount | - | - | Reversing contactor | - | Push Pin | 0.590 (15.00mm) | 8.73°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() J7KN9501D Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | 3 | - | - | - | - | - | - | - | - | - | - | 450 | - | 250 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() J7KN9786F Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1 | 0 | 0 | 3 | - | - | - | - | - | - | - | 110 - 115 | 120 - 125 | 12 | 5 | 3.5 | 2.2 | 1.5 | - | - | - | - | - | - | Screw connection | - | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() J7KN9119A Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | - | - | - | - | - | - | - | 100 - 110 | 110 - 122 | 45 | 32 | 32 | 15 | 15 | - | - | - | - | - | - | Screw connection | - | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 22.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - |