- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Auxiliary contact type | Base Product Number | Brand | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part # Aliases | Power Dissipation (Max) | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Standard Number | Turn Off Voltage (Min) | Turn On Voltage (Max) | Type of electrical connection of main circuit | Voltage type for actuating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Subcategory | Technology | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Control Features | Voltage - Output 2 | Contact Current Rating | Contact Form | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Voltage - Output 3 | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Voltage - Output 4 | Coil Power | Must Release Voltage | Power | FET Feature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 239685 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | - | - | - | - | 230 - 230 | 240 - 240 | 0 - 0 | 130 | 95 | 50 | 45 | 26 | 55 | - | - | - | - | Spring clamp connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 106360 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | - | - | - | - | 230 - 230 | 240 - 240 | 0 - 0 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | - | - | - | - | Screw connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 277029 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | - | - | - | - | 0 - 0 | 115 - 115 | 0 - 0 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | - | - | - | Screw connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 239416 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Screws | - | 1pc(s) | 27V DC | 24V DC | - | - | - | - | - | No | 3-pin | 0 | 0 | 0 | 3 | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 27 | 110 | 80 | 40 | 37 | 20 | 44.7 | Yes | - | - | - | Screw connection | DC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37kW | - | -- | -- | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 277754 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | - | - | - | - | 48 - 48 | 0 - 0 | 0 - 0 | 60 | 40 | 18 | 18.5 | 9 | 22 | - | - | - | - | Screw connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 021455 Eaton | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A (Ta) | 4.5V, 10V | - | - | - | No | - | 0 | 1 | 0 | 3 | - | - | 3.1W (Ta) | - | 110 - 110 | 110 - 110 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | - | - | Screw connection | AC | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 7.7 mOhm @ 15A, 10V | 2.5V @ 250µA | 1380pF @ 15V | 24nC @ 10V | 30V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() 104459 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | - | - | - | - | 42 - 48 | 42 - 48 | 0 - 0 | 60 | 40 | 18 | 18.5 | 9 | 22 | - | - | - | - | Screw connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 104475 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | - | - | - | - | 42 - 48 | 42 - 48 | 0 - 0 | 110 | 95 | 50 | 95 | 26 | 55 | - | - | - | - | Screw connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 277397 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | - | - | - | - | 230 - 230 | 230 - 230 | 0 - 0 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | - | - | - | - | Spring clamp connection | AC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 272442 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | - | - | - | - | 230 - 250 | 230 - 250 | 230 - 250 | 2450 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | Rail connection | AC/DC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 208202 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | - | - | - | - | 480 - 500 | 480 - 500 | 250 - 700 | 429 | 250 | 200 | 132 | 110 | 149 | - | - | - | - | Rail connection | DC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 277655 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 1 maker | - | - | - | Screws | - | 1pc(s) | 27V DC | 24V DC | - | - | - | - | - | No | 3-pin | 0 | 1 | 0 | 3 | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 27 | 45 | 25 | 13 | 11 | 6 | 11 | Yes | - | - | - | Spring clamp connection | DC | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11kW | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() ACC343U20 TE Connectivity | In Stock | - | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | ACC343 | - | - | - | - | - | - | - | - | - | - | - | Mornsun America, LLC | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | 60601-1 | - | - | - | - | 5V | -40°C ~ 85°C | - | G_S-2WR2 (2W) | 0.77 L x 0.39 W x 0.94 H (19.5mm x 9.8mm x 24.0mm) | Active | Isolated Module | Medical | 2 W | - | - | - | 2 | CE, cURus, UL | 78% | 6 kV | 5.5V | 4.5V | 200mA, 200mA | - | - | - | - | -5V | - | 4PDT (4 Form C) | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3100-20V6999 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 3100 | TE Connectivity | 1.6 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | TE Connectivity | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | 4-1611005-0 | - | Active | - | - | - | - | - | - | - | - | - | - | - | 50 VAC | 221 VAC | - | - | - | -40°C ~ 65°C | Bulk | 3100, Products Unlimited | - | Active | - | - | - | Contactors | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (DM) (2 Form X) | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | 277VAC | - | 600VAC - Max | - | - | 221 VAC | 30A | - | 7 VA | 50 VAC | - | - | - | - | - | Insulation - Class B | Contactors - Electromechanical | - | - | - | ||
![]() P40C42A12D1-120 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | P40C42 | - | -- | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -- | 102 VAC | - | - | - | -55°C ~ 65°C | Bulk | P40 | - | Obsolete | - | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (DM) (3 Form X) | - | - | - | - | - | - | - | - | - | - | 120VAC | - | 600VAC - Max | - | - | 102 VAC | 40A | - | 12 VA | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() CGMU-9D-24-11 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | 40 | Carlo Gavazzi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CGMU | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | Contactors - Electromechanical | - | - | - | ||
![]() LCE02C603600A Siemens | 829 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 9PST-3NO/6NC (3 Form A, 6 Form B) | - | - | - | - | - | - | - | - | - | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | - | 248VA | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LCE02C102024A Siemens | 675 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | - | - | - | - | - | - | - | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 30 A | - | 248VA | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LCE04C105347A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | - | - | - | - | - | - | - | - | - | - | 347VAC | - | 600VAC - Max | - | - | 294.95 VAC | 30 A | - | 248VA | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() HX21BB Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | HX21 | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | 350 A | SPST-NO (DM) (1 Form X) | - | - | - | - | - | - | - | - | - | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | - | 2.9W | 0.5 VDC | - | - | - | - | - | Sealed - Hermetically | - | - | - | - |