- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material Type | Angle | Approvals | Coil Voltage AC | Degree of protection (IP) | Degree of protection (NEMA) | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package Type | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Timing Range | Type of electrical connection of main circuit | Voltage type for actuating | Watertight | Series | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power Rating | Depth | Current Rating | Function | Lead Length | Lead Diameter | Voltage | Current | Number of Poles | Throw Configuration | Input Type | Protections | Contact Current Rating | Terminal Type | Coil Voltage | Legend | Background Color | Control Voltage | Mode of Operation | Text Color | Disconnect Type | Language | Connection Type | Wattage | Nominal Input Voltage (AC) | Contacts | Phase | IP Rating | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1D09Q7 Schneider | 2573 |
| - | - | - | - | - | - | 380 V | - | - | - | PILZ | 400143 | +60°C | -5°C | No | - | - | 1 | 1 | 0 | 3 | - | - | TeSys D | 380 - 380 | 380 - 380 | - | 25 | 9 | 6 | 4 | 2.2 | - | Compliant | - | Screw connection | AC | - | LC1D | Screw | - | 60 °C | -5 °C | - | - | - | 4 kW | 84mm | - | - | - | - | - | - | 3 | 3P | - | - | 9 A | Screw | 400 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | 45mm | No SVHC | ||
![]() LC1D188E7 Schneider | 2028 |
| - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +60°C | -5°C | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | - | - | - | - | - | 97mm | - | - | - | - | - | - | 4 | - | - | - | 32 A | Screw | 48 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mm | 45mm | - | ||
![]() LC1D95M7 Schneider | 747 |
| - | - | Nylon | - | 90 ° | - | - | - | - | - | Dwyer Instruments | A-2004-2 | +70°C | -40°C | No | - | - | 1 | 1 | 0 | 3 | - | - | TeSys D | 220 - 220 | 220 - 220 | - | 125 | 95 | 32 | 45 | 15 | - | - | - | Screw connection | AC | - | LC1D | - | - | - | - | Non-Metallic | - | - | - | 125mm | - | - | - | - | - | - | 3 | - | - | - | 95 A | Screw | 220 V ac | - | - | - | - | - | - | - | Barb to Female Thread | - | - | - | - | - | 85mm | 127mm | - | ||
![]() LC1D32FE7 Schneider | 2048 |
| - | - | - | - | - | - | - | - | - | - | PILZ | 8165834 | +60°C | -5°C | No | - | - | 1 | 1 | 0 | 3 | - | - | TeSys D | 115 - 115 | 115 - 115 | - | 50 | 32 | 18 | 15 | 7.5 | - | - | - | Screw connection | AC | - | LC1D | - | - | - | - | - | - | - | 15 kW | 90mm | - | - | - | - | - | - | 3 | - | - | - | 32 A | Screw | 115 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 45mm | - | ||
![]() LC1DT32G7 Schneider | 51 |
| - | - | - | - | - | CSA, UL | - | - | - | No | Hubbell | HBL14W33A | +70°C | -40°C | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | LC1D | - | - | - | - | - | Yellow | - | - | 98mm | 20 A | - | - | - | 125 VAC | - | 2 | - | - | - | 32 A | Screw | 110 V ac | - | - | - | - | - | - | - | Plug | - | - | - | 1 | - | 45mm | 91mm | - | ||
![]() LC1D18Q7 Schneider | 2070 |
| - | - | - | - | - | - | - | - | - | - | ABB | ACH550-VDR-06A6-2+F267 | - | - | - | Panel, Wall | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | - | - | - | - | - | 86mm | - | - | - | - | - | - | 3 | - | - | - | 18 A | Screw | 400 V ac | - | - | - | - | - | Disconnect Switch | - | - | - | 240 VAC | - | - | IP21 | 77mm | 45mm | - | ||
Tiny WHSL | 58 |
| - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +40°C | -25°C | - | - | DIN Rail Mount | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | 4 kW | 83mm | - | - | - | - | - | - | 4 | - | - | - | 9 A | Screw | 24 V dc | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | 58mm | 45mm | - | ||
![]() LP1K12103BD Schneider | 23 |
| - | - | Plastic | - | - | - | - | - | - | - | Brady | 47657 | +50°C | -25°C | No | - | - | 0 | 1 | 0 | 3 | - | - | TeSys K | - | - | 24 - 24 | 20 | 12 | 6 | 5.5 | 2.2 | - | - | - | Spring clamp connection | DC | - | LP1K | - | - | - | - | - | - | - | 5.5 kW | 57mm | - | - | - | - | - | - | 3 | - | - | - | 12 A | - | 24 V dc | Wash Your Hands Before Leaving This Room | Blue | - | - | - | - | English;Spanish | - | - | - | - | - | - | 58mm | 45mm | - | ||
Tiny WHSL | 2543 |
| - | - | - | - | - | - | - | - | - | - | NTE Electronics | 5WR227 | +45°C | -25°C | - | - | - | - | - | - | - | Axial Lead | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | - | 2.7K Ohms | - | - | Wirewound | - | - | 3.5 kW | 147mm | - | Reversing | 1.5 | 0.04 | - | - | 3 | - | - | - | 50 A | Axial Leads | 220 V ac, 230 V ac | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 115mm | 77mm | - | ||
![]() 277908 DILM65(RDC24) Eaton | 518 |
| - | - | - | - | - | IEC | - | - | - | - | ABB | ZACNEEBE000A000000XX | +40°C | -25°C | - | FIXED | - | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | 30 kW | 147mm | - | - | - | - | - | - | 3 | - | - | - | 65 A | Screw | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 115mm | 77mm | - | ||
![]() LC1F265E7 Schneider | 719 |
| - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +55°C | -5°C | - | - | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | LC1F | - | - | 55 °C | -5 °C | - | - | - | - | 213mm | - | - | - | - | - | - | 3 | - | - | - | - | - | 48 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 203mm | 201.5mm | - | ||
![]() LC1F400N7 Schneider | 933 |
| - | - | - | - | - | - | - | - | - | - | Master Appliance | VT-752D-02 | +55°C | -5°C | - | - | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 219mm | - | - | - | - | 220 Volts AC | 9 | 3 | - | - | - | 400 A | - | 415 V ac | - | - | - | - | - | - | - | - | 1980 | - | - | - | - | 206mm | 213mm | - | ||
![]() LC1D80008E7 Schneider | 684 |
| - | - | Steel | - | - | CSA, UL | - | - | - | - | Cooper | 78205175070 | +60°C | -5°C | No | - | - | 0 | 0 | 2 | 2 | - | - | TeSys D | 48 - 48 | 48 - 48 | - | 125 | - | - | - | - | - | - | - | Screw connection | AC | - | LC1D | - | - | - | - | Metallic | - | - | - | 140mm | - | - | - | - | - | - | 4 | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127mm | 96mm | - | ||
![]() LC1F400V7 Schneider | 579 |
| - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -5°C | No | - | - | 0 | 0 | 0 | 3 | - | - | TeSys F | 400 - 400 | 400 - 400 | - | 500 | 400 | 150 | 200 | 75 | - | - | - | Bolt connection | AC | - | LC1F | - | - | - | - | - | - | - | - | 219mm | - | - | - | - | - | - | 3 | - | - | - | - | - | 400 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | 206mm | 213mm | - | ||
![]() LC1F400MD Schneider | 806 |
| - | - | - | - | - | - | - | - | - | - | Sky Electronics International | - | +55°C | -5°C | - | - | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1F | - | - | - | - | - | - | - | - | 219mm | - | - | - | - | - | - | 3 | - | - | - | 400 A | - | 220 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 206mm | 213mm | - | ||
![]() LC1DT20FD Schneider | 3357277 |
| - | - | - | - | - | CCC, CSA, UL, VDE | - | - | - | - | Cutler Hammer, Div of Eaton Co | FAZ-B4/3-RT | +60°C | -5°C | - | DIN Rail | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LC1D | - | - | - | - | - | - | - | - | 99mm | 4 A | - | - | - | - | - | 4 | - | - | Branch Circuit | 20 A | Ring Tongue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 45mm | - | ||
![]() LC1DT326BL Schneider | 2132 |
| - | Surface | - | - | - | CE, CSA, UL | - | - | - | - | SSAC | KSDR40A2-SSAC | +60°C | -5°C | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | LC1D | 0.250 in Flat Blade | - | - | - | - | - | - | - | 107mm | - | - | - | - | - | - | 4 | - | - | - | 32 A | - | 120 VAC | - | - | - | Repeat Cycle | - | - | - | - | - | - | Solid State | - | - | 91mm | 45mm | - | ||
![]() LC1K0901F72 Schneider | 65 |
| - | - | - | - | - | - | - | - | - | - | - | - | +50°C | -25°C | No | - | - | 1 | 0 | 0 | 3 | - | - | TeSys K | 110 - 110 | 110 - 110 | - | 20 | 9 | 6 | 4 | 2.2 | - | - | - | Screw connection | AC | - | LC1K | - | - | - | - | - | - | - | 4 kW | 57mm | - | - | - | - | - | - | 3 | - | - | - | 20 A | Cable | 110 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2D18BD Schneider | 2797 |
| - | - | Cast Iron | - | - | - | - | - | - | - | Grove Gear | GR-B870-5-D | +50°C | -25°C | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | LC2D | Screw | - | 50 °C | -25 °C | - | - | - | 7.5 kW | 95mm | - | Reversing | - | - | - | - | 3 | 3P | Solid Shaft | - | 18 A | Screw | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | 90mm | - | ||
![]() LP5K0901BW3 Schneider | 2509 |
| - | - | - | Fabric | - | ASTM | - | IP20 | Other | - | Brady | 112356 | +50°C | -25°C | - | - | Plate, Rail | - | - | 0 | 3 | - | No | TeSys K | - | - | 24 - 24 | - | 9 | - | 4 | - | 3.73 | - | - | Screw connection | DC | - | LP5K | - | - | - | - | - | - | Cable & Wire Marking | 4 kW | 57mm | - | Reversing contactor | - | - | - | - | 3 | - | - | - | 9 A | Screw | 24 V dc | C2 | White | - | - | Black | - | - | - | - | - | - | - | - | 58mm | 90mm | - |