- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Shield Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | CoilResistance | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Composition | Color | Applications | Number of Rows | Gender | Power Rating | Orientation | Shielding | Depth | Current Rating | Pitch - Mating | Contact Finish | Termination Style | Function | Contact Finish - Post | Contact Resistance | Number of Ports | Number of Poles | Protections | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | LED Color | Contact Rating (Current) | Tab Direction | Max Frequency | Coil Power | Must Release Voltage | Termination Post Length | Pitch - Post | Number of Cores per Jack | Number of Gangs | Control Voltage | Connection Type | Features | Nominal Input Voltage (AC) | IP Rating | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:40CP220H Siemens | In Stock | - | - | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | Vertisockets™ 800 | Active | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | Screw Terminal | - | Tin | -- | - | - | - | - | 4PST-NO (4 Form A) | - | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | - | 18 A | - | - | 218VA | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | Closed Frame | - | - | - | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | UL94 V-0 | ||
![]() US2:43JG32WG Siemens | In Stock | - | - | Through Hole | - | - | Polyethylene Terephthalate (PET), Polyester | Brass | - | - | - | - | - | - | Phosphor Bronze | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | Mag45 | Obsolete | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | Screw Terminal | - | - | - | 1 | - | - | - | 3PST-NO (3 Form A) | - | 34 ms | 220 ~ 240VAC | 600VAC - Max | 12 ms | - | Green - Green | 135 A | Up | - | 510VA | - | - | - | 5 | - | - | - | Board Guide | - | - | - | - | 50.0µin (1.27µm) | - | - | 0.545 (13.84mm) | - | ||
Tiny WHSL | 20833625 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | No | - | 1 | 0 | 0 | 3 | - | - | - | 220 - 230 | 230 - 240 | - | 16 | 8 | - | 4 | - | 1.491 | - | Flat plug-in connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | - | - | - | - | Control Unit | - | - | - | 3 | - | 20 A | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP1D80008MD Schneider | 522 |
| - | - | - | Thermoplastic | - | - | - | - | - | cULus | - | - | - | Hubbell | PJ26LA | +60°C | - | -5°C | No | - | 0 | 0 | 2 | 2 | - | - | TeSys D | - | - | 220 - 220 | 125 | - | - | - | - | - | - | Screw connection | DC | - | - | - | LP1D | - | - | - | - | Non-Metallic | Light Almond | - | - | - | - | - | - | 125mm | - | - | - | - | - | - | - | - | 4 | - | - | - | Cable | - | 230 V dc | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 127mm | 96mm | - | - | - | - | - | ||
![]() LC1K0986BLS207 Schneider | 2069 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reversing | - | - | - | 4 | - | 20 A | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1K09105E7 Schneider | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | -25°C | No | - | 0 | 1 | 0 | 3 | - | - | TeSys K | 48 - 48 | 48 - 48 | - | 20 | 9 | 6 | 4 | 2.2 | - | - | PCB connection | AC | - | - | - | LC1K | - | - | - | - | - | - | - | - | - | 4 kW | - | - | 57mm | - | - | - | - | - | - | - | - | 3 | - | 9 A | - | Screw | - | 48 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | 45mm | - | - | - | - | - | ||
![]() GC4011B5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34NH400P3DL | - | - | - | - | Panel | - | - | - | - | - | - | TeSys GC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GC40 | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | 400 A | - | - | - | - | - | - | - | 2 | - | 40 A | - | Cable | - | 24 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | 35mm | - | - | - | - | - | ||
![]() LC1D150E7 Schneider | 507 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS040533C-B0000 | +60°C | - | -5°C | No | Panel | 1 | 1 | 0 | 3 | JHSN_DRIV_VSD-T3R | - | TeSys D | 48 - 48 | 48 - 48 | - | 200 | 150 | 50 | 75 | 22 | - | - | Screw connection | AC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | 80 kW | - | - | 17.75 | - | - | - | - | - | - | - | - | 3 | - | 150 A | - | Screw | - | 48 V ac | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | - | - | - | 575 VAC | - | 158mm | 26.3125 | - | - | - | - | - | ||
![]() LC1D09JL Schneider | 2670 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | - | TeSys D | - | - | 12 - 12 | 25 | 9 | 6 | 4 | 2.2 | - | - | Screw connection | DC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | - | - | - | - | - | - | 3 | - | 9 A | - | Screw | - | 12 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | 45mm | - | - | - | - | - | ||
![]() LC1DT40E7 Schneider | 2088 |
| - | - | - | Iron | - | - | - | - | - | CSA, UL | - | - | - | Ocal, a T & B Brand | EYD16-G | +60°C | - | -5°C | No | - | 1 | 1 | 0 | 4 | - | - | TeSys D | 48 - 48 | 48 - 48 | - | 40 | - | - | - | - | - | - | Screw connection | AC | - | - | - | LC1D | - | - | - | - | Metallic | - | - | - | - | - | - | - | 97mm | - | - | - | - | - | - | - | - | 4 | - | 40 A | - | Screw | - | 48 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female Hub | - | - | - | 91mm | 45mm | - | - | - | - | - | ||
![]() LC1D32JD Schneider | 2609 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | BEI Sensors | GHT514-0500S009-BEI | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | 101mm | - | - | - | - | - | - | - | - | 3 | - | 32 A | - | Screw | - | 12 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 45mm | - | - | - | - | - | ||
![]() LC1D258MD Schneider | 2231 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-059A-2+F267+L501 | - | - | - | No | - | 1 | 1 | 2 | 2 | - | - | TeSys D | - | - | 220 - 220 | 40 | - | - | - | - | - | - | Screw connection | DC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | 107mm | - | - | - | - | - | - | - | - | 4 | - | 40 A | - | Screw | - | 230 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 45mm | - | - | - | - | - | ||
![]() LC1D188MD Schneider | 2723 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 007-74004-01 | - | - | - | No | - | 1 | 1 | 2 | 2 | - | - | TeSys D | - | - | 220 - 220 | 32 | - | - | - | - | - | - | Screw connection | DC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | 107mm | - | - | - | - | - | - | - | - | 4 | - | 32 A | - | Screw | - | 230 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 45mm | - | - | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-059A-2-ABBI | +60°C | - | -25°C | - | - | - | - | - | - | - | - | DILA Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | 125.2mm | - | - | - | - | - | - | - | - | 4 | - | 4 A | - | Screw | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | 45mm | 68mm | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | VDC25 | +60°C | - | -25°C | - | - | - | - | - | - | - | - | DILA Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | 125.2mm | - | - | - | - | - | - | - | - | 4 | - | 4 A | - | Screw | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | 45mm | 68mm | - | - | - | - | - | ||
![]() LC1K09105F7 Schneider | 17 |
| - | - | 4 | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7005-41133-0000000 | - | - | - | - | - | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 60 V | - | - | LC1K | - | - | Y-Splitter | - | - | - | - | - | Male to (2) Female | 4 kW | - | - | - | 4 A | - | - | - | - | - | - | - | 5 | - | 20 A | - | - | - | 110 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() LC1DT406BL Schneider | 2168 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Brad Harrison | 70216-18 | +60°C | - | -5°C | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | 107mm | - | - | - | - | - | - | - | - | 4 | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 45mm | - | - | - | - | - | ||
![]() LC1DT40FD Schneider | 2457 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | +60°C | - | -5°C | No | - | 1 | 1 | 0 | 4 | - | - | TeSys D | - | - | 110 - 110 | 40 | - | - | - | - | - | - | Screw connection | DC | - | - | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | 107mm | - | - | - | - | - | - | - | - | 4 | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 45mm | - | - | - | - | - | ||
![]() LC1K0910L7 Schneider | 14 |
| - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | ABB | XT2SE4100BFF000XXX | - | - | - | - | Panel | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | LC1K | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | 100 A | - | - | - | - | - | - | - | 3 | Branch Circuit | 20 A | - | Bolt-On | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |