- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Content | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Type | Power Rating | Depth | Function | Interface | Durability | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1G500EHEA Schneider | 687 |
| - | - | - | - | - | - | No | - | - | 1 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 700 | 500 | 500 | 250 | 250 | 400 | Bolt connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42710AB0 Siemens | In Stock | - | - | 1 breaker,7 makers | 1pc(s) | (W x H x D) 45 x 78 x 102 mm | +55°C | -25°C | - | - | - | 1 | 7 | - | - | - | 24 - 24 | 29 - 29 | 0 - 0 | - | - | - | - | - | - | - | AC | - | 3TH4271-0AB0 | - | 102mm | - | No | - | - | - | - | - | 78mm | 45mm | ||
![]() 3RT20373EL20 Siemens | In Stock | - | - | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | 230 - 230 | 230 - 230 | 0 - 0 | 80A | 65A | 55A | 30.0kW | 30.0kW | 36.775 | Screw connection | AC | - | S2 | - | 130mm | - | - | 1000 0000 | - | - | - | - | 114mm | 55mm | ||
![]() 3TH42440BE4 Siemens | 718 |
| - | 4 breakers,4 makers | 1pc(s) | (W x H x D) 45 x 78 x 135 mm | +55°C | -25°C | - | - | - | 4 | 4 | - | - | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | - | DC | - | 3TH4244-0BE4 | - | 135mm | - | No | - | - | - | - | - | 78mm | 45mm | ||
![]() 3RT20461NF30 Siemens | 867 |
| - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | 83 - 155 | 83 - 155 | 83 - 155 | 130 | 95 | 80 | 45 | - | 55.162 | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20281BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | 24 - 24 | 50 | 38 | 22 | 18.5 | - | 18.387 | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20461SB30 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | 1 | 0 | - | 3 | - | 21 - 33 | 21 - 33 | 21 - 33 | 130 | 95 | 80 | 45 | - | 55.162 | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20251BB44-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | - | 3 | - | - | - | 24 - 24 | 40 | 17 | 15.5 | 7.5 | - | 7.355 | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | BC7-30-10-F | - | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | - | Control Unit | - | - | 3 | 20 A | 24 V | - | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | Reversing | - | - | 3 | 20 A | 24 V | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | BC7-30-01 | - | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | - | Control Unit | - | - | 3 | 20 A | 240 V | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | B6-30-01 | - | - | - | - | - | - | - | - | - | - | - | B | - | 4 kW | - | Control Unit | - | - | 3 | 20 A | 415 V | - | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | Reversing | - | - | 4 | 20 A | 240 V | - | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | Reversing | - | - | 4 | 20 A | 24 V | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | B6-30-10 | - | - | - | - | - | - | - | - | - | - | - | B | - | 4 kW | - | Control Unit | - | - | 3 | 20 A | 42 V | - | - | - | ||
Tiny WHSL | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | VB7-30 | - | - | - | - | - | - | - | - | - | - | - | VB | - | 5.5 kW | - | Reversing | - | - | 3 | 20 A | 42 V | - | - | - | ||
Tiny WHSL | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | B6-30-10-F | - | - | - | - | - | - | - | - | - | - | - | B | - | 4 kW | - | Control Unit | - | - | 3 | 20 A | 240 V | - | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 32 V dc | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | Control Unit | - | - | 3 | 20 A | 415 V | - | - | - | ||
Tiny WHSL | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 240 V dc | - | - |