- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP) | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Function | Number of Poles | Throw Configuration | Contact Current Rating | Terminal Type | Coil Voltage | Coil Voltage (DC) | Control Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | B6-40-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | 4 kW | - | Control Unit | 4 | - | 20 A | - | 415 V | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | 127 V dc | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | B6-30-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | 4 kW | - | Control Unit | 3 | - | 20 A | - | 42 V | - | - | - | - | ||
![]() LC1D806FWS207 Schneider | 831 |
| - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 kW | 127mm | Reversing | 3 | - | 80 A | - | 110 V dc | - | - | 85mm | 186mm | ||
![]() LC1D400086SWS207 Schneider | 829 |
| - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reversing | 4 | - | 60 A | - | 72 V dc | - | - | - | - | ||
![]() LC1D256FLS207 Schneider | 2868 |
| - | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | TeSys D | - | - | 110 - 110 | - | 40 | 25 | 12 | 11 | 5.5 | - | - | Other | DC | - | - | - | - | 11 kW | - | Reversing | 3 | - | 25 A | - | 110 V dc | - | - | - | - | ||
![]() 100-C85KF00 Allen Bradley | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | 100C | - | - | - | 45 kW | 132mm | - | 3 | - | 85 A | Screw | 230 V ac | - | - | 175mm | 90mm | ||
Tiny WHSL | 37 |
| - | 43.5 | IP20 | - | - | - | - | - | 0 | 2 | - | - | EN20-20N-01 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | - | EN20 | - | - | - | 4.6 kW | - | Safety | 2 | - | 20 A | - | 24 V | - | - | - | - | ||
Tiny WHSL | 2630 |
| - | 43.5 | IP20 | - | - | - | - | - | 0 | 4 | - | - | ESB63-40N-02 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | - | ESB | - | - | - | 14.5 kW | - | Safety | 4 | - | 63 A | - | 42 V | - | - | - | - | ||
![]() A9C22615 Schneider | 41 |
| - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | Acti 9 ICT | - | - | - | - | - | - | - | - | - | - | - | - | - | iCT | - | - | - | - | 68mm | - | 2 | - | 16 A | Screw | 230 V ac | - | - | 18mm | 81mm | ||
![]() A9C22115 Schneider | 42 |
| - | - | - | +60°C | -5°C | - | - | - | - | - | - | - | Acti9 iCT | - | - | - | - | - | - | - | - | - | - | - | - | - | iCT | - | - | - | - | 68mm | - | 2 | - | 16 A | Screw | 24 V ac | - | - | 18mm | 81mm | ||
![]() 100-E580EY11 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen-Bradley | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 580 A | - | 48 to 130 V ac/dc | - | - | - | - | ||
![]() LC1K090083P7 Schneider | 108378264 |
| - | - | - | - | - | - | - | - | - | - | - | - | TeSys K | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1K | - | - | - | - | - | Changeover Contactor | 2 | - | 9 A | - | - | - | - | - | - | ||
![]() LC1G2654BEEA Schneider | 585 |
| - | - | - | - | - | No | 1 | 1 | - | - | 0 | 4 | TeSys F | 24 - 48 | 24 - 48 | 24 - 48 | - | 385 | - | 265 | 132 | 132 | 200 | - | Bolt connection | AC/DC | LC1G | - | - | - | 380 W | - | Changeover Contactor | 4 | - | 385 A | - | V | - | - | - | - | ||
![]() LC2D80004M7 Schneider | 569 |
| - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | LC2D | - | - | - | - | - | Reversing | 4 | - | 25 A | - | - | - | - | - | - | ||
![]() LC1D80E7 Schneider | 2411 |
| - | - | - | +60°C | -5°C | No | 1 | 1 | - | - | 0 | 3 | TeSys D | 48 - 48 | 48 - 48 | - | - | 125 | 80 | 32 | 37 | 15 | - | - | Screw connection | AC | LC1D | - | - | - | 45 kW | 125mm | - | 3 | - | 80 A | Screw | 48 V ac | - | - | 127mm | 85mm | ||
![]() LC1D09EL Schneider | 15 |
| - | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | TeSys D | - | - | 48 - 48 | - | 25 | 9 | 6 | 4 | 2.2 | - | Compliant | Screw connection | DC | LC1D | Screw | 60 °C | -5 °C | - | 95mm | - | 3 | 3P | 9 A | Screw | 48 V dc | 48 V | - | 77mm | 45mm | ||
![]() LP1K09015BD Schneider | 2405 |
| - | - | - | - | - | No | 1 | 0 | - | - | 0 | 3 | TeSys K | - | - | 24 - 24 | - | 20 | 9 | 6 | 4 | 2.2 | - | - | PCB connection | DC | LP1K | - | - | - | - | 57mm | - | 3 | - | 9 A | Screw | 24 V dc | - | - | 58mm | 45mm | ||
![]() LC1DT32E7 Schneider | 16 |
| - | - | - | - | - | No | 1 | 1 | - | - | 0 | 4 | TeSys D | 48 - 48 | 48 - 48 | - | - | 32 | - | - | - | - | - | - | Screw connection | AC | LC1D | - | - | - | - | 99mm | - | 4 | - | 32 A | Screw | 48 V ac | - | - | 91mm | 45mm | ||
![]() LC1F265R7 Schneider | In Stock | - | - | - | - | +55°C | -5°C | No | 0 | 0 | - | - | 0 | 3 | TeSys F | 440 - 440 | 440 - 440 | - | - | 350 | 265 | 105 | 132 | 51 | - | - | Bolt connection | AC | LC1F | - | - | - | - | 213mm | - | 3 | - | 265 A | - | 440 V ac | - | - | 203mm | 201.5mm |