- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Surface Mount Land Size | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Number of Circuits | Polarization | Ripple Current @ Low Frequency | Shell Size, MIL | Number of Poles | Ripple Current @ High Frequency | Contact Current Rating | Contact Termination | Contact Form | Input | Number of Phases | Ratio - Input:Output | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Differential - Input:Output | Coil Power | Must Release Voltage | Product | Features | Coil Termination | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40BP82BL Siemens | 865 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | KJB6T | - | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | - | KJB | - | - | - | - | Crimp | Plug, Female Sockets | - | 22 | Olive Drab | - | - | Threaded | - | - | B | Shielded | Environment Resistant | - | Olive Drab Cadmium | 13-35 | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 29 ms | 277VAC | - | 600VAC - Max | - | 24 ms | 235.45 VAC | 9 A | - | 218VA | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() LCE02C801208A Siemens | 736 |
| - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (11.43x13.97) | - | CY7B991 | - | - | Silver Alloy | - | 80 MHz | - | - | - | Infineon Technologies | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | RoboClock™ | - | - | - | - | - | - | Buffer/Driver | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | TTL | - | - | Screw Terminal | - | - | 1 | - | - | - | - | - | - | - | 9PST-1NO/8NC (1 Form A, 8 Form B) | 3-State, TTL | - | 8:8 | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | Yes/Yes | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE04C604600A Siemens | 945 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CP12BG Siemens | 2544 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | - | - | - | -- | 3000 Hrs @ 105°C | - | Siemens | - | - | Bulk | - | - | Active | - | - | - | 63V | - | -40°C ~ 105°C | Bulk | LMB | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | 5600µF | - | - | - | - | - | - | - | - | - | Screw Terminal | 88.8141 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | 3.3A @ 120Hz | - | - | 4.125A @ 10kHz | - | - | DPST-NO (2 Form A) | - | - | - | 29 ms | 220 ~ 240VAC | - | 240VAC - Max | - | 24 ms | - | 18 A | - | 218VA | - | - | Auxiliary Contacts | - | - | - | 1.457 (37.00mm) | - | - | - | -- | ||
![]() ECK150HAAPA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.77 Ohms to 5.83 Ohms | - | - | 12 | - | - | - | + 85 C | - | - 40 C | Screw | - | 2071567-1 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage Contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 A | - | 1 Form X (SPST - NO) | - | - | - | - | 9 VDC to 36 VDC | - | 1 kVDC | - | - | - | - | - | - | - | Contactors | - | Wire | - | 55.8 mm | - | 80.4 mm | - | - | - | ||
![]() DCNLM50NB12 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | + 70 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | - | - | - | - | Bulk | DCNLM | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | SPST-NO | - | - | - | - | 12 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP40 | - | - | - | - | - | - | ||
![]() CON-3/480/40 Littelfuse | 2617 |
| - | Chassis Mount | - | - | - | - | - | - | 1.96 kOhms | - | Silver Cadmium Oxide (AgCdO) | 25 | - | - | - | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY3XH04CG999 | - | Discontinued at Digi-Key | Details | Hartland Controls | 12 oz | - | - | -40°C ~ 65°C | Bulk | HCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | 3 Pole | - | 40 A | Quick Connect | 3PST-NO (3 Form A) | - | 3 Phase | - | - | 480 V | - | 600VAC - Max | - | - | 384 VAC | 40 A | - | - | 150 VAC | Contactors | - | Quick Connect | - | 83.7 mm | - | 99.2 mm | 70 mm | - | - | ||
![]() GV200CAB-1 Sensata Technologies | 2936 |
| - | Chassis Mount | - | - | - | - | - | - | 247.42Ohms | - | - | 1 | - | - | - | + 85 C | Sensata-Gigavac Clean Energy | - 55 C | Upright Flange Mount | Bulk | - | - | Active | Details | - | - | - | - | -55°C ~ 85°C | - | GV20 | - | - | - | - | - | - | Hermetic Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | 2 Pole | - | 500 A | - | 1 Form X (SPST-NO) | - | 1 Phase | - | 20 ms | 24 VDC | Dual DC | 800 VDC | 0.097 A | 12 ms | 16 VDC | 500 A | - | 2.3W | 2 VDC | Contactors | Auxiliary Contacts, Sealed - Hermetically | Flying Leads | IP67 | 72.6 mm | - | 80.5 mm | 56 mm | - | - | ||
![]() DCNLR100NB48 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | - | - | - | - | Bulk | DCNLR | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | SPST-NO | - | - | - | - | 48 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP67 | - | - | - | - | - | - | ||
![]() DCNLR200NB48 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | - | - | - | - | Bulk | DCNLR | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | SPST-NO | - | - | - | - | 48 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP67 | - | - | - | - | - | - | ||
![]() 1-2071567-1 TE Connectivity | 2544 | - | - | - | - | - | - | - | - | - | 4.77 Ohms to 5.83 Ohms | - | - | 12 | - | - | - | + 85 C | - | - 40 C | Screw | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage Contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 200 A | - | 1 Form X (SPST - NO) | - | - | - | - | 9 VDC to 36 VDC | - | 1 kVDC | - | - | - | - | - | - | - | Contactors | - | Wire | - | 55.8 mm | - | 80.4 mm | - | - | - | ||
![]() ECK150AAAPA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.77 Ohms to 5.83 Ohms | - | - | 12 | - | - | - | + 85 C | - | - 40 C | Screw | - | 2071567-2 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage Contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 A | - | 1 Form X (SPST - NO) | - | - | - | - | 9 VDC to 36 VDC | - | 1 kVDC | - | - | - | - | - | - | - | Contactors | - | Wire | - | 55.8 mm | - | 80.4 mm | - | - | - | ||
![]() ECK250AAAPA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.77 Ohms to 5.83 Ohms | - | - | 12 | - | - | - | + 85 C | - | - 40 C | Screw | - | 2-2071567-2 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage Contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 250 A | - | 1 Form X (SPST - NO) | - | - | - | - | 9 VDC to 36 VDC | - | 1 kVDC | - | - | - | - | - | - | - | Contactors | - | Wire | - | 55.8 mm | - | 80.4 mm | - | - | - | ||
![]() DCNLM200NB48 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 70 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | - | - | - | - | Bulk | DCNLM | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | SPST-NO | - | - | - | - | 48 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP40 | - | - | - | - | - | - | ||
![]() DCNLB200NB60 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | - | - | - | - | Bulk | DCNLB | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | SPST-NC | - | - | - | - | 60 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP40 | - | - | - | - | - | - | ||
![]() DCNLM400NB24 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | + 70 C | - | - 40 C | Panel Mount | - | - | - | - | In Transition | - | - | - | - | - | Bulk | DCNLM | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | SPST-NO | - | - | - | - | 24 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP40 | - | - | - | - | - | - | ||
![]() DCNLR100NB12 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | In Transition | - | - | - | - | - | Bulk | DCNLR | - | - | - | - | - | - | Contactor Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | SPST-NO | - | - | - | - | 12 V | Single | - | - | - | - | - | - | - | - | Relays | - | Screw | IP67 | - | - | - | - | - | - | ||
![]() US2:42GE35AL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 277VAC | - | 600VAC - Max | - | - | - | 90 A | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LEN04E003277C Siemens | 510 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 50 ms | 277VAC | - | 600VAC - Max | - | 21 ms | 235.5 VAC | 100 A | - | 326VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LEN04E003600C Siemens | 979 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 50 ms | 600VAC | - | 600VAC - Max | - | 21 ms | 510 VAC | 100 A | - | 326VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - |