- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Number of Phases | Coil Voltage | Coil Type | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Product | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC130SA500 Carlo Gavazzi | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CC130 | - | - | 3 Pole | - | - | - | 3 Phase | - | - | - | - | - | - | Contactors | - | - | - | - | - | ||
![]() CON-2/240/30 Littelfuse | 54 |
| - | Chassis Mount | 1 kOhms | Silver Cadmium Oxide (AgCdO) | 50 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY2XU02AA999CS | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | 1 Phase | 240 V | - | 600VAC - Max | 177 VAC | 30 A | 40 VAC | Contactors | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-1/120/40 Littelfuse | 87 |
| - | Chassis Mount | 420 Ohms | Silver Cadmium Oxide (AgCdO) | 50 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY1XT04GG999S | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 1 Pole | 40 A | Quick Connect | SPST-NO (1 Form A) | 1 Phase | 120 V | - | 600VAC - Max | 88 VAC | 40 A | 20 VAC | Contactors | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-3/240/120 Littelfuse | 2549 |
| - | Chassis Mount | 470 Ohms | Silver Cadmium Oxide (AgCdO) | 8 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XU12JS999 | Discontinued at Digi-Key | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 120 A | Quick Connect | 3PST-NO (3 Form A) | 3 Phase | 240 V | - | 600VAC - Max | 177 VAC | 120 A | 40 VAC | Contactors | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-2/24/30L Littelfuse | 30 |
| - | Chassis Mount | 11 Ohms | Silver Cadmium Oxide (AgCdO) | 50 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY2XQ02GG999CS | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | 1 Phase | 24 V | - | 600VAC - Max | 18 VAC | 30 A | 6 VAC | Contactors | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-3/120/30 Littelfuse | 2849 |
| - | Chassis Mount | 126 Ohms | Silver Cadmium Oxide (AgCdO) | 25 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY3XT02CY999 | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 30 A | Quick Connect | 3PST-NO (3 Form A) | 3 Phase | 120 V | - | 600VAC - Max | 88 VAC | 30 A | 20 VAC | Contactors | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-3/480/90 Littelfuse | 2071 |
| - | Chassis Mount | 1.96 kOhms | Silver Cadmium Oxide (AgCdO) | 8 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XH09JS999 | Discontinued at Digi-Key | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 90 A | Quick Connect | 3PST-NO (3 Form A) | 3 Phase | 480 V | - | 600VAC - Max | 384 VAC | 90 A | 150 VAC | Contactors | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-2/120/30 Littelfuse | 79 |
| - | Chassis Mount | 237 Ohms | Silver Cadmium Oxide (AgCdO) | 50 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY2XT02AA999CS | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 2 Pole | 30 A | Quick Connect | DPST-NO (2 Form A) | 1 Phase | 120 V | - | 600VAC - Max | 88 VAC | 30 A | 20 VAC | Contactors | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-1/120/30L Littelfuse | 89 |
| - | Chassis Mount | 420 Ohms | Silver Cadmium Oxide (AgCdO) | 50 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCCY1XT02GG999CS | Discontinued at Digi-Key | Details | Hartland Controls | 8 oz | -40°C ~ 65°C | Bulk | HCC | - | Box Lug, Quick Connect - 0.250 (6.3mm) | 1 Pole | 30 A | Quick Connect | SPST-NO (1 Form A) | 1 Phase | 120 V | - | 600VAC - Max | 88 VAC | 30 A | 20 VAC | Contactors | Quick Connect | - | 81.7 mm | 82.9 mm | 52.7 mm | ||
![]() CON-3/120/120 Littelfuse | 2344 |
| - | Chassis Mount | 126 Ohms | Silver Cadmium Oxide (AgCdO) | 8 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XT12JS999 | Discontinued at Digi-Key | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 120 A | Quick Connect | 3PST-NO (3 Form A) | 3 Phase | 120 V | - | 600VAC - Max | 88 VAC | 120 A | 20 VAC | Contactors | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() CON-3/120/50 Littelfuse | 2919 |
| - | Chassis Mount | 126 Ohms | Silver Cadmium Oxide (AgCdO) | 8 | - | Hartland Controls/Littelfuse | - | Panel Mount | Box | HCDY3XT05CJ999 | Discontinued at Digi-Key | Details | Hartland Controls | 12 oz | -40°C ~ 65°C | Bulk | HCD | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 3 Pole | 50 A | Quick Connect | 3PST-NO (3 Form A) | 3 Phase | 120 V | - | 600VAC - Max | 93 VAC | 50 A | 20 VAC | Contactors | Quick Connect | - | 83.7 mm | 99.2 mm | 70 mm | ||
![]() DCNLM200NB12-01 IXYS / Littelfuse | In Stock | - | - | - | - | - | 20 | + 70 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNLM | Contactor Relays | - | - | 200 A | - | SPST-NO | - | 12 V | Dual | - | - | - | - | Relays | Screw | IP40 | - | - | - | ||
![]() DCNLM100NB12-01 IXYS / Littelfuse | In Stock | - | - | - | - | - | 24 | + 70 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNLM | Contactor Relays | - | - | 100 A | - | SPST-NO | - | 12 V | Dual | - | - | - | - | Relays | Screw | IP40 | - | - | - | ||
![]() DCNHR100PF12 IXYS / Littelfuse | In Stock | - | - | - | - | - | 30 | + 85 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNHR | Contactor Relays | - | - | - | - | SPST-NO | - | - | Single | - | - | - | - | Relays | Screw | IP67 | - | - | - | ||
![]() DCNLM50NB24 IXYS / Littelfuse | In Stock | - | - | - | - | - | 45 | + 70 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNLM | Contactor Relays | - | - | 50 A | - | SPST-NO | - | 24 V | Single | - | - | - | - | Relays | Screw | IP40 | - | - | - | ||
![]() DCNLB200NB24 IXYS / Littelfuse | In Stock | - | - | - | - | - | 20 | + 85 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNLB | Contactor Relays | - | - | 200 A | - | SPST-NC | - | 24 V | Single | - | - | - | - | Relays | Screw | IP40 | - | - | - | ||
![]() DCNHR300PFA IXYS / Littelfuse | In Stock | - | - | - | - | - | 16 | + 85 C | - | - 40 C | Panel Mount | - | - | - | In Transition | - | - | - | Bulk | DCNHR | Contactor Relays | - | - | - | - | SPST-NO | - | - | PWM | - | - | - | - | Relays | Screw | IP67 | - | - | - | ||
![]() DCNLM200NB48-01 IXYS / Littelfuse | In Stock | - | - | - | - | - | 20 | + 70 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNLM | Contactor Relays | - | - | 200 A | - | SPST-NO | - | 48 V | Dual | - | - | - | - | Relays | Screw | IP40 | - | - | - | ||
![]() DCNHR100QF48 IXYS / Littelfuse | In Stock | - | - | - | - | - | 30 | + 85 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNHR | Contactor Relays | - | - | - | - | SPST-NO | - | - | Single | - | - | - | - | Relays | Screw | IP67 | - | - | - | ||
![]() DCNHR100QF24 IXYS / Littelfuse | In Stock | - | - | - | - | - | 30 | + 85 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | Bulk | DCNHR | Contactor Relays | - | - | - | - | SPST-NO | - | - | Single | - | - | - | - | Relays | Screw | IP67 | - | - | - |