- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCNEVT350-B Littelfuse Inc. | 2746 |
| - | Chassis Mount | - | Littelfuse | - | - | 1.8 kV | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | - | - | -40°C ~ 85°C | Bulk | DCNEVT350 | - | Relays | Stud, Wire Leads | 350 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 18 ms | 12VDC | 1800VDC - Nom | 2.8 A | 15 ms | 10 VDC | 350 A | - | - | - | - | Automotive Relays | IP67 | 55.6 mm | 89.1 mm | 57 mm | ||
![]() DCNLEV100-C Littelfuse Inc. | 31 |
| - | Chassis Mount | - | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | -40°C ~ 85°C | Bulk | DCNLEV100 | - | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-CAS Littelfuse Inc. | 11 |
| - | Chassis Mount | - | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | - | Active | Details | - | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() J7KC-12-10 AC100 Omron Automation and Safety | 2819 |
| - | Chassis Mount, DIN Rail | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KC1210AC100 | Active | - | - | -10°C ~ 55°C | - | J7KC | Magnetic | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 100VAC | - | - | 16 ms | 85 VAC | 15 A | - | 20 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 45 mm | 62 mm | ||
![]() J7KC-12-10 AC220 Omron Automation and Safety | 23 |
| - | Chassis Mount, DIN Rail | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KC1210AC220 | Active | - | - | -10°C ~ 55°C | - | J7KC | Magnetic | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 220VAC | - | - | 16 ms | 187 VAC | 15 A | - | 44 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 45 mm | 62 mm | ||
![]() J7KC-12-10 DC24 Omron Automation and Safety | 48 |
| - | Chassis Mount, DIN Rail | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KC1210DC24 | Active | - | 14.109585 oz | -10°C ~ 55°C | - | J7KC | Magnetic | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 60 ms | 24VDC | - | - | 10 ms | 20.4 VDC | 15 A | - | 2.4 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 45 mm | 62 mm | ||
![]() J7KCR-12-01 DC120 Omron Automation and Safety | 2636 |
| - | Chassis Mount, DIN Rail | J7KCR | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KCR1201DC120 | Active | - | - | -10°C ~ 55°C | - | J7KC | Reversing Magnetic Contactor | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 60 ms | 120VDC | - | - | 10 ms | 102 VDC | 15 A | - | 12 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 90.5 mm | 88 mm | ||
![]() J7KCA-31 DC110 Omron Automation and Safety | 2489 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KCA31DC110 | Active | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | 60 ms | 110VDC | - | - | 10 ms | 93.5 VDC | - | - | 11 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KCA-31 DC220 Omron Automation and Safety | 2143 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KCA31DC220 | Active | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | 60 ms | 220VDC | - | - | 10 ms | 187 VDC | - | - | 22 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 62 mm | 45 mm | ||
![]() J7KCR-12-01 DC48 Omron Automation and Safety | 2061 |
| - | Chassis Mount, DIN Rail | J7KCR | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KCR1201DC48 | Active | - | - | -10°C ~ 55°C | - | J7KC | Reversing Magnetic Contactor | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 60 ms | 48VDC | - | - | 10 ms | 40.8 VDC | 15 A | - | 4.8 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 90.5 mm | 88 mm | ||
![]() J7KCA-31 AC500 Omron Automation and Safety | 2947 |
| - | Chassis Mount, DIN Rail | J7KCA | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KCA31AC500 | Active | - | - | -10°C ~ 55°C | - | J7KCA | Auxiliary Contact | Contactors | Spring Terminal | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | 26 ms | 500VAC | - | - | 16 ms | 425 VAC | - | - | 100 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 62 mm | 45 mm | ||
![]() DCNEVT500-BA Littelfuse Inc. | 798 |
| - | Chassis Mount | - | Littelfuse | - | - | - | 4 | Littelfuse | Littelfuse Inc. | - | Bulk | - | Active | - | - | -40°C ~ 85°C | Bulk | DCNEVT500 | - | Relays | Stud | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | 40 ms | 12VDC | 1.8kVDC - Nom | - | 20 ms | 9.9 VDC | 500 A | - | 2 VDC | - | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() J7KCR-12-01 DC24 Omron Automation and Safety | 2032 |
| - | Chassis Mount, DIN Rail | J7KCR | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KCR1201DC24 | Active | - | - | -10°C ~ 55°C | - | J7KC | Reversing Magnetic Contactor | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 60 ms | 24VDC | - | - | 10 ms | 20.4 VDC | 15 A | - | 2.4 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 90.5 mm | 88 mm | ||
![]() J7KC-12-01 AC24 Omron Automation and Safety | 46 |
| - | Chassis Mount, DIN Rail | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | - | 1 | Omron | Omron Automation and Safety | Chassis Mount, DIN Rail | Box | J7KC1201AC24 | Active | - | 6.702053 oz | -10°C ~ 55°C | - | J7KC | Magnetic | Contactors | Spring Terminal | 15 A | - | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 24VAC | - | - | 16 ms | 20.4 VAC | 15 A | - | 4.8 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | - | 67.5 mm | 45 mm | 62 mm | ||
![]() XMC0-503ID American Zettler | 41 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Box | - | Active | - | - | -25°C ~ 70°C | - | XMC0 | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | 3PST-NO (3 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-252EBBC American Zettler | 33 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | - | XMC0 | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 25 A | - | 4.8 VAC | - | - | - | - | - | - | - | ||
![]() XMC0-402ID American Zettler | 187 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | - | XMC0 | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | DPST-NO (2 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-403EC American Zettler | 61 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | - | XMC0 | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | - | - | 19.2 VAC | 40 A | - | 4.8 VAC | - | - | - | - | - | - | - | ||
![]() XMC0-403FC American Zettler | 41 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | - | XMC0 | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-251IBBC American Zettler | 67 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | - | XMC0 | - | - | Screw Terminal | - | - | SPST-NO (1 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | - | - | 25 A | - | - | - | - | - | - | - | - | - |