- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLMSB04120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | - | 110 ~ 120VAC | - | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() DCNEV250-GAN Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEV250 | - | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48 ~ 72VDC | - | 900VDC - Nom | 3.8 A | 12 ms | 32 VDC | 250 A | - | 18 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNLEV50-BN Littelfuse Inc. | 13 |
| - | Chassis Mount | - | Littelfuse | 26Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12VDC | - | 900VDC - Nom | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV50-CA Littelfuse Inc. | 17 |
| - | Chassis Mount | - | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | - | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV50-EA Littelfuse Inc. | 24 |
| - | Chassis Mount | - | Littelfuse | 392Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48VDC | - | 900VDC - Nom | 122 mA | 10 ms | 33 VDC | 50 A | 6W | 4.8 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV50-BA Littelfuse Inc. | 42 |
| - | Chassis Mount | - | Littelfuse | 26Ohms | - | - | 30 | Littelfuse | Littelfuse Inc. | - | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | 25 ms | 12VDC | - | 900VDC - Nom | 461 mA | 10 ms | 8 VDC | 50 A | 5.5W | 1.2 VDC | - | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() DCNEVT400-CA Littelfuse Inc. | 2882 |
| - | Chassis Mount | - | - | - | - | - | - | - | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | - | DCNEVT400 | Contactor Relay | - | Stud, Wire Leads | 400 A | Wire Leads | SPST-NO (DM) (1 Form X) | - | 18 ms | 24VDC | Non-Latching | 1.8kVDC - Nom | - | 15 ms | 19 VDC | 400 A | - | 9 VDC | Industrial Relays | Auxiliary Contacts | - | Wire Leads | IP54 | - | - | - | ||
![]() DCNEVT350-CA Littelfuse Inc. | 2408 |
| - | Chassis Mount | - | Littelfuse | - | - | - | 20 | Littelfuse | Littelfuse Inc. | - | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEVT350 | - | Relays | Stud, Wire Leads | - | - | SPST-NO (DM) (1 Form X) | SSR - Solid State Relays | 18 ms | 24VDC | - | 1.8kVDC - Nom | - | 15 ms | 19 VDC | 350 A | - | 9 VDC | - | Auxiliary Contacts | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() XMC0-402ED American Zettler | 39 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | DPST-NO (2 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | 19.2 VAC | 40 A | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-322IBBC American Zettler | 34 |
| - | Chassis Mount | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | Tray | Active | - | -25°C ~ 70°C | - | XMC0 | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | - | 208 ~ 240VAC | - | 600VAC - Max | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | ||
![]() LEN04E003208C Siemens | 944 |
| - | Chassis Mount | - | - | - | Copper | - | - | - | Siemens | - | Box | Active | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 50 ms | 208VAC | - | 600VAC - Max | - | 21 ms | 176.8 VAC | 100 A | 326VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() 42BF35AJ Siemens | 35 |
| - | Chassis Mount | 42BF | - | - | - | - | - | - | Siemens | - | Box | Active | - | 70°C | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | - | 30 A | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() DCNEVT500-CA Littelfuse Inc. | 2093 |
| - | Chassis Mount | - | Littelfuse | - | - | 1.8 kV | 4 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEVT500 | - | Relays | Stud | 500 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 40 ms | 24VDC | - | 1.8kVDC - Nom | 1.7 A | 20 ms | 19.7 VDC | 500 A | - | 4 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP54 | 66.7 mm | 123.2 mm | 86.4 mm | ||
![]() DCNEV150-MN Littelfuse Inc. | 30 |
| - | Chassis Mount | - | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNEV150 | - | Relays | Stud, Wire Leads | 150 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 9 ~ 36VDC | - | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 150 A | - | 6 VDC | - | - | Automotive Relays | - | IP67 | 71.8 mm | 80.3 mm | 65.7 mm | ||
![]() DCNEVT500-C Littelfuse Inc. | 961 |
| - | Chassis Mount | - | Littelfuse | - | - | 1.8 kV | 4 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEVT500 | - | Relays | Stud | 500 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 40 ms | 24VDC | - | 1.8kVDC - Nom | 1.7 A | 20 ms | 19.7 VDC | 500 A | - | 4 VDC | - | - | Automotive Relays | - | IP54 | 66.7 mm | 123.2 mm | 86.4 mm | ||
![]() DCNLEV100-ES Littelfuse Inc. | 30 |
| - | Chassis Mount | - | Littelfuse | 392Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | - | -40°C ~ 85°C | Bulk | DCNLEV100 | - | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 48VDC | - | 750VDC - Nom | 122 mA | 10 ms | 33 VDC | 100 A | 6W | 4.8 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNLEV50-CASN Littelfuse Inc. | 30 |
| - | Chassis Mount | - | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | - | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm | ||
![]() DCNLEV100-CN Littelfuse Inc. | 145 |
| - | Chassis Mount | - | Littelfuse | 96Ohms | - | 750 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV100 | - | Relays | Stud, Wire Leads | 100 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | - | 750VDC - Nom | 250 mA | 10 ms | 16 VDC | 100 A | 6W | 2.4 VDC | - | - | Automotive Relays | - | - | 52.5 mm | 53.9 mm | 41 mm | ||
![]() DCNEV250-MAN Littelfuse Inc. | 30 | - | - | Chassis Mount | - | Littelfuse | - | - | 900 V | 20 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNEV250 | - | Relays | Stud, Wire Leads | 250 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 12 ~ 24VDC | - | 900VDC - Nom | 3.8 A | 12 ms | 9 VDC | 250 A | - | 6 VDC | - | Auxiliary Contacts | Automotive Relays | - | IP67 | 72.6 mm | 80.7 mm | 68.5 mm | ||
![]() DCNLEV50-CAN Littelfuse Inc. | 14 |
| - | Chassis Mount | - | Littelfuse | 96Ohms | - | 900 V | 30 | Littelfuse | Littelfuse Inc. | Chassis Mount | Bulk | Active | Details | -40°C ~ 85°C | Bulk | DCNLEV50 | - | Relays | Stud, Wire Leads | 50 A | Screw | SPST-NO (DM) (1 Form X) | Automotive Relays | 25 ms | 24VDC | - | 900VDC - Nom | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | Automotive Relays | - | - | 52.5 mm | 54 mm | 53.9 mm |