- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT25162AB00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2516 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | 0 - 0 | 0 - 0 | 0 - 0 | 18A | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 19.2 VAC | 9 A | 27VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20151AV61 Siemens | 33 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 480 - 480 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 480VAC | 690VAC - Max | 13 ms | 408 VAC | 7 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20252AG24 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | Box | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 144mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 17 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT10562NP36 Siemens | 509 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 215A | 185A | 160A | 90kW | 90kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21221BE80 Siemens | 2122 |
| - | Chassis Mount, DIN Rail | Box | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 80VDC | 690VAC - Max | 13 ms | 64 VDC | 10 A | 4W | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT20351AV60 Siemens | 2206 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 480 - 480 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 480VAC | 690VAC - Max | 18 ms | 408 VAC | 40 A | 212VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23161BG40 Siemens | 2852 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2316 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | 18A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-NO (4 Form A) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 18 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162BE41 Siemens | 2317 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT1064-2AF36 Siemens | 752 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20371NB300CC0 Siemens | 2367 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT10562AP36 Siemens | 773 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 215A | 185A | 160A | 90kW | 90kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | 90 kW | 170mm | Screw Terminal | - | 1000 0000 | 3 | 185 A | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 60 ms | - | 185 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21222AP60 Siemens | 104336223 |
| - | Chassis Mount, DIN Rail | - | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20181AQ01 Siemens | 2948 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2018 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 380 - 380 | 380 - 380 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 380VAC | 690VAC - Max | 13 ms | 323 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RH21222LF400LA0 Siemens | 2829 |
| - | Chassis Mount, DIN Rail | Box | 1 breaker,2 makers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 116 mm | +70°C | Siemens | -40°C | - | - | - | 1 | 2 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -40°C ~ 70°C | - | S00 | - | 116mm | Spring Terminal | No | 3000 0000 | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 13W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20381NB300CC0 Siemens | 2166 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 20 - 33 | 20 - 33 | 20 - 33 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361AN24 Siemens | 2680 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 174mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 220VAC | 690VAC - Max | 18 ms | 187 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RH21402BA40 Siemens | 2700 |
| - | Chassis Mount, DIN Rail | - | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 10 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20182AK61 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | Box | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 16 A | 36VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH21222AT60 Siemens | 45 |
| - | Chassis Mount, DIN Rail | Box | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | - | - | 600 - 600 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | No | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 600VAC | 690VAC - Max | 15 ms | 510 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20262AB001AA0 Siemens | 2836 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 25 A | 77VA | - | Auxiliary Contacts | 102mm | 45mm |