- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Function | Number of Poles | Contact Current Rating | Coil Voltage | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1017-1BE42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-1AP00-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA9G3714 Schneider | 2835 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G1154EHEA Schneider | 899 |
| - | - | - | - | - | No | 1 | 1 | 0 | 4 | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 250 | - | 115 | - | 55 | 55 | 75 | - | - | Non-Compliant | - | - | Bolt connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA9G3752 Schneider | 837 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G3304LSEA Schneider | 576 |
| - | - | - | - | - | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1G330 | - | - | - | - | - | Load Control | 4 | 440 A | 200 → 500 V ac/dc | - | - | - | - | ||
![]() 3RT1916-1DG00-0FU0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AB00-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G410EHEC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G300LSEC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AH01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G205KUES410C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-2BB44-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-2AP01-ZX95 Siemens | In Stock | - | - | Surface Mount | - | - | - | Yes | - | 1 | - | 3 | - | - | - | 230 - 230 | 230 - 230 | - | - | 22 | 9 | 8.5 | - | 4 | - | 3.677 | - | - | Compliant | - | - | Spring clamp connection | AC | 200 V | - | - | - | - | 20 % | 125 °C | -55 °C | 15 pF | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | ||
![]() 3RT1017-1AS01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-2AK60-ZW96 Siemens | In Stock | - | - | - | - | - | - | Yes | 1 | 1 | - | 3 | - | - | - | 110 - 110 | 120 - 120 | - | - | 40 | 25 | 15.5 | - | 11 | - | 11.032 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0CA20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1031-4FA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-0GA15-ZX95 Siemens | In Stock | - | - | - | 8.2 - 8.2 | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0.45 - 0.63 | Yes | - | - | - | - | 690 - 690 | - | - | - | 0.1 | 0.18 | - | - | 0.63 | 100 | - | Magnetic | Turn button | Screw connection | - | - | Yes | No | Yes | - | - | - | - | - | 97 | - | - | - | - | 97 | - | 45 | - | ||
![]() 3RV2311-4AC20-0BA0 Siemens | In Stock | - | - | - | 208 - 208 | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 - 0 | No | - | - | - | - | 690 - 690 | - | - | - | 4 | 7.5 | - | - | 16 | 55 | - | Magnetic | Turn button | Spring clamp connection | - | - | No | No | No | - | - | - | - | - | 97 | - | - | - | - | 106 | - | 45 | - |