- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package Quantity | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Enclosure | Manufacturer | Manufacturer Part Number | Max. temperature | Mfr | Min. temperature | Modular version | Mounting | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination | Type | Power Rating | Depth | Termination Style | Function | Voltage | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Contacts | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20161BB410CC0 Siemens | 2232 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | S00 | 4 kW | 73mm | Screw Terminal | Reversing | - | - | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | - | 13 ms | 19.2 VDC | 9 A | 4W | - | Auxiliary Contacts | - | 58mm | - | 45mm | |||
![]() RLY7425 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | 1 | - | - | - | - | - | Silver Cadmium Oxide | - | - | Open Frame | NTE Electronics | RLY7425 | - | NTE Electronics, Inc | - | - | Surface | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | RLY74 | .250 in. Flat Blade | - | - | - | - | - | 120 VAC | - | - | - | - | SPDT (1 Form C) | - | 120VAC | - | - | - | - | 20 A | 4VA | - | - | SPDT | 0 m | 0 m | 0 m | ||
![]() 3RH22444AW20 Siemens | 2280 |
| - | Chassis Mount, DIN Rail | - | - | 3RH22444 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 480VAC | 690VAC - Max | - | 15 ms | 408 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | - | |||
![]() 3RH22441AP60 Siemens | 2074 |
| - | Chassis Mount, DIN Rail | - | - | 3RH22441 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 4 | 4 | - | - | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | - | - | No | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 240VAC | 690VAC - Max | - | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | - | |||
![]() 3RT14662AP36 Siemens | 950 |
| - | Chassis Mount, DIN Rail | - | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | - | 220 - 240 | 220 - 240 | 220 - 240 | 400A | 138A | 0 | 75.0kW | 0 | 91.937 | - | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S10 | - | 202mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | - | 80 ms | - | 10 A | 650W | - | Auxiliary Contacts | - | 210mm | - | 145mm | |||
![]() 3RT1075-6AT36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S12 | - | 225mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 575 ~ 600VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | - | 214mm | - | 160mm | |||
![]() 3RT20251FB40 Siemens | 2412 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2025 | 97.6Ohms | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | - | - | - | +60°C | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 40A | 17A | 15.5A | 7.5kW | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | - | S0 | 7.5 kW | 107mm | Screw Terminal | Reversing | - | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 16 A | 5.9W | - | Auxiliary Contacts | - | 85mm | - | 45mm | |||
![]() 3RT10543NF36 Siemens | 781 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1054 | - | Clamp | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | - | S6 | - | 170mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | - | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | - | 172mm | - | 120mm | |||
![]() 3RH21221BJ80 Siemens | 2742 |
| - | Chassis Mount, DIN Rail | - | - | 3RH21221 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | - | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | - | - | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 72VDC | 690VAC - Max | - | 13 ms | 57.6 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | - | - | |||
![]() 3RT1064-6AR36 Siemens | 652 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | - | - | - | +60°C | Siemens | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 275A | 225A | 195A | 110kW | 110kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | - | S10 | - | 202mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | - | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | - | 210mm | - | 145mm | |||
![]() 3RH21222BN40 Siemens | 2996 |
| - | Chassis Mount, DIN Rail | - | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | Siemens | -25°C | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 250 - 250 | - | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | S00 | - | 73mm | Spring Terminal | - | - | No | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 250VDC | 690VAC - Max | - | 13 ms | 200 VDC | 10 A | 4W | - | Auxiliary Contacts | - | 70mm | - | 45mm | |||
![]() 3RT14566AP380PA5 Siemens | 502 |
| - | Chassis Mount, DIN Rail | - | Box | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | - | 2 | 2 | 0 | 3 | - | Active | - | 220 - 240 | 220 - 240 | 220 - 240 | 275A | 97A | 0 | 55.0kW | 0 | 55.162 | - | - | Rail connection | AC/DC | -25°C ~ 60°C | - | - | S6 | - | 170mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | - | 60 ms | - | 10 A | 360W | - | Auxiliary Contacts | - | 172mm | - | 120mm | ||
![]() 3RT1064-6AV36 Siemens | 510 |
| - | Chassis Mount, DIN Rail | - | Box | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 380 - 420 | 380 - 420 | 380 - 420 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | - | S10 | - | 202mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 380 ~ 420VAC/DC | 1000VAC - Max | - | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | - | 210mm | - | 145mm | ||
![]() 3RT23161BA40 Siemens | 2957 |
| - | Chassis Mount, DIN Rail | - | Box | - | 3RT2316 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | 18A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | Screw connection | DC | -25°C ~ 60°C | - | - | S00 | - | 73mm | Screw Terminal | - | - | - | 3000 0000 | - | - | 4PST-NO (4 Form A) | 100 ms | 12VDC | 690VAC - Max | - | 13 ms | 9.6 VDC | 18 A | 4W | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 3RH22624BB40 Siemens | 2659 |
| - | Chassis Mount, DIN Rail | - | - | 3RH22624 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 2 | 6 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | - | - | No | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 24VDC | 690VAC - Max | - | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | - | - | |||
![]() 3RH21402BP40 Siemens | 2797 |
| - | Chassis Mount, DIN Rail | - | - | 3RH21402 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 230 - 230 | - | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | - | Spring Terminal | - | - | No | - | - | - | 4PST-NO (4 Form A) | 100 ms | 230VDC | 690VAC - Max | - | 13 ms | 184 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | - | - | |||
![]() 3RT1054-6AU36 Siemens | 881 |
| - | Chassis Mount, DIN Rail | - | Box | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | - | - | - | +60°C | Siemens | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | - | Yes | - | - | -25°C ~ 60°C | - | - | S6 | - | 170mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 240 ~ 277VAC/DC | 1000VAC - Max | - | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | - | 172mm | - | 120mm | ||
![]() 3RH21404BG40 Siemens | 2074 |
| - | Chassis Mount, DIN Rail | - | Box | - | 3RH21404 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 0 | 4 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | - | - | Screw Terminal | - | - | No | - | - | - | 4PST-NO (4 Form A) | 100 ms | 125VDC | 690VAC - Max | - | 13 ms | 100 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT1054-6NB36 Siemens | 883 |
| - | Chassis Mount, DIN Rail | - | Box | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | - | S6 | - | 170mm | Screw Terminal | - | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | - | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | - | 172mm | - | 120mm | ||
![]() 3RH22444AP60 Siemens | 2782 |
| - | Chassis Mount, DIN Rail | - | Box | - | 3RH22444 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 4 | 4 | - | - | - | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | - | Screw Terminal | - | - | No | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 240VAC | 690VAC - Max | - | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | - |