- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of I/Os | Number of Macrocells | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Reverse Stand-off Voltage | Risk Rank | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Subcategory | Reach Compliance Code | Military Standard | Termination Style | Function | Lead Length | Max Supply Voltage | Min Supply Voltage | Voltage - Forward (Vf) (Typ) | Number of Poles | Power Line Protection | Current - Test | Contact Current Rating | Clamping Voltage | Peak Pulse Current | Contact Form | Peak Pulse Power | Product Type | Millicandela Rating | Operate Time | Wavelength - Peak | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Number of Gates | Display Type | Max Frequency | Coil Power | Must Release Voltage | Number of Programmable I/O | Number of Unidirectional Channels | Number of Characters | Digit/Alpha Size | Common Pin | Min Breakdown Voltage | Features | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:43JG320D Siemens | In Stock | - | - | - | - | Chassis Mount | 18-DIP (0.600, 15.24mm) | - | LTD-5621 | - | - | - | - | - | - | - | - | Lite-On Inc. | - | - | - | - | - | - | - | Tube | - | - | 70mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | 0.673 H x 0.984 W x 0.315 D (17.10mm x 25.00mm x 8.00mm) | - | - | - | - | - | - | Green | - | - | - | - | Screw Terminal | - | - | - | - | 2.05V | - | - | 20mA | - | - | - | 3PST-NO (3 Form A) | - | - | 0.9mcd | 34 ms | 571nm | 208VAC | - | 600VAC - Max | - | 12 ms | 176.8 VAC | 135 A | - | 7-Segment | - | 510VA | - | - | - | 2 | 0.56 (14.22mm) | Common Anode | - | Auxiliary Contacts | - | - | - | - | ||
![]() LCE02C107347A Siemens | 739 |
| - | - | - | - | - | - | R5F10 | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C503277A Siemens | 822 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | Siemens | - | - | - | 96 | 192 | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | * | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500 | - | 182 MHz | - | - | 96 | - | - | - | - | - | - | - | - | - | - | ||
![]() MX12FBB Sensata Technologies | In Stock | - | - | - | - | Chassis Mount | - | 25 | - | - | 300Ohms | Silver (Ag) | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | -55°C ~ 100°C | - | MX12 | - | - | - | - | - | - | - | - | 2 | - | - | - | Stud, Wire Leads | - | 7.8486 mm | - | - | - | - | - | - | 200 A | - | - | SPST-NO (1 Form A) | - | - | - | 30 ms | - | 48VDC | DC Type | - | 160 mA | 12 ms | 28 VDC | 200 A | - | - | - | 7.6W | 1.8 VDC | - | - | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | - | ||
![]() LCE04C601024A Siemens | 766 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KD400B2C2 TE Connectivity | 746 |
| - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 1-1616989-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KD400 | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | ||
![]() LRD313L Schneider | 2247 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G115LSEA Schneider | 930 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | - | - | - | - | TeSys F | 200 - 500 | 200 - 500 | 200 - 500 | 250 | 115 | 115 | 55 | 55 | 75 | - | - | - | Bolt connection | AC/DC | - | - | LC1G115 | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Control | - | - | - | - | 3 | - | - | 250 A | - | - | - | - | - | - | - | - | 200 → 500 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAG8N20 Schneider | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | Zener | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 46 V | 9 A | - | 410 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 28.6 V | - | - | - | - | - | ||
![]() LAG8N20P Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G265EHEA Schneider | 708 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G410KUES410C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G500BEEA Schneider | 529 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | - | - | - | - | - | 24 - 48 | 24 - 48 | 24 - 48 | 700 | 500 | 500 | 250 | 250 | 400 | - | - | - | Bolt connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G245EHES207C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX1G3TEHEC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR9F5557 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | LR9F5557 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEN04C004024B Siemens | 561 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV242BAB Sensata Technologies | 2540 |
| - | - | - | Chassis Mount | - | - | - | - | 52.17Ohms | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -55°C ~ 85°C | - | GV24 | - | - | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | 400 A | - | - | SPST-NO (DM) (1 Form X) | - | - | - | 20 ms | - | 12VDC | Dual DC | 800VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | - | - | - | 2.8W | 0.5 VDC | - | - | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | - | ||
![]() LCE02C107480A Siemens | 628 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX66BDC Sensata Technologies | 2941 |
| - | Lead, Tin | Through Hole | Chassis Mount | - | - | - | - | 18.75Ohms | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -55°C ~ 85°C | Tape & Reel | GX66 | - | 1 % | 50 ppm/°C | 294 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | Screw Terminal | - | - | - | - | - | - | - | - | 600 A | - | - | SPST-NO (DM) (1 Form X) | - | - | - | 20 ms | - | 12VDC | DC Type | 800VDC - Max | 640 mA | 7 ms | 8 VDC | 600 A | - | - | - | 7.8W | 0.5 VDC | - | - | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | 1.78 mm | 4.75 mm | No |