- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40BP82BA Siemens | 729 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() 3RT23161AK600LE0 Siemens | 36 |
| - | Chassis Mount, DIN Rail | - | - | Siemens | Bulk | Active | -25°C ~ 60°C | SIRIUS | Screw Terminal | - | 4PST-NO (4 Form A) | 35 ms | 120VAC | - | 690VAC - Max | - | 13 ms | 96 VAC | 20 A | 26.4VA | - | Auxiliary Contacts | ||
![]() LCE02C012208A Siemens | In Stock | - | - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | - | Screw Terminal | - | 12PST-NO (12 Form A) | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() GX11TB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Sealed - Hermetically | ||
![]() LCE04C606240A Siemens | 590 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40BP32BD Siemens | 2832 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 208VAC | - | 600VAC - Max | - | 24 ms | 176.8 VAC | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() XMC0-322.QBBD ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX12KAC Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 120VAC | AC Type | 800VDC - Max | 60 mA | 50 ms | 80 VAC | 225 A | 7.2W | 4.5 VAC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LEFA1B003240B Siemens | 697 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEBV2C003600B Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | 0°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 600VAC | - | 600VAC - Max | - | - | 510 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE02C104024A Siemens | 824 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C701480A Siemens | In Stock | - | - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C303024A Siemens | 726 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-3AD20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1516-1BM40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-2AR60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2AV60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-3AV60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AB00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1AN04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |