- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HX21CCB Sensata Technologies | 2829 |
| - | Chassis Mount | 266.67Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | HX21 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 1500VDC - Nom | 90 mA | 12 ms | 16 VDC | 350 A | 2.1W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GX46CDC Sensata Technologies | 2254 |
| - | Chassis Mount | 75Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX46 | Screw Terminal | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 320 mA | 7 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() US2:CLMSF04208 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 208VAC | - | 600VAC - Max | - | - | 176.8 VAC | 200 A | 1300VA | - | Auxiliary Contacts | ||
![]() 3RT25171AD00 Siemens | 44 |
| - | Chassis Mount, DIN Rail | - | - | Siemens | Bulk | Active | -25°C ~ 60°C | SIRIUS | Screw Terminal | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 42VAC | - | 690VAC - Max | - | 15 ms | 35.7 VAC | 12 A | 37VA | - | Auxiliary Contacts | ||
![]() XMC0-401.QBBD ZETTLER | 37 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C803024A Siemens | 507 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:CLMSD04480 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 480VAC | - | 600VAC - Max | - | - | 408 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() LCE04C106120A Siemens | 742 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 115 ~ 120VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE04C307600A Siemens | 986 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | - | Screw Terminal | - | 10PST-7NO/3NC (7 Form A, 3 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40CP82BG Siemens | 526 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:43JG32BG Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 34 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 12 ms | - | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() US2:40CP120D Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 208VAC | - | 240VAC - Max | - | 24 ms | 176.8 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:40FP320J Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 24VAC | - | 600VAC - Max | - | 24 ms | 20.4 VAC | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() GXL14C2CB Sensata Technologies | 2677 |
| - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXL14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | - | 12 ms | 15 VDC | 350 A | - | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LCE02C208120A Siemens | 894 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C306347A Siemens | In Stock | - | - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 9PST-6NO/3NC (6 Form A, 3 Form B) | - | 347VAC | - | 600VAC - Max | - | - | 294.95 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() GX14FBB Sensata Technologies | 2983 |
| - | Chassis Mount | 1.14kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LCE04C108600A Siemens | 505 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 9PST-8NO/1NC (8 Form A, 1 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEFB1C003480B Siemens | 866 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM1D08277 Siemens | 802 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | - | Class CLM | Screw Terminal | - | 8PST-NO (8 Form A) | - | 277VAC | - | 600VAC - Max | - | - | 235.45 VAC | 60 A | 1200VA | - | Auxiliary Contacts |