- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH24401AK60 Siemens | 2366 |
| - | Chassis Mount, DIN Rail | Box | - | 3RH24401 | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 4 | - | - | - | Active | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | No | - | 4PST-NO (4 Form A) | 33 ms | 120VAC | 690VAC - Max | 15 ms | 102 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1075-6AB36 Siemens | 587 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 430A | 400A | 350A | 200kW | 200kW | - | Yes | - | - | -25°C ~ 60°C | - | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20164AP61 Siemens | 38 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2016 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 0 | 1 | 0 | 3 | - | Active | 220 - 220 | 240 - 240 | 0 - 0 | 22 | 9 | 8.5 | 4 | 4 | 3.677 | - | Other | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 35 ms | 240VAC | 690VAC - Max | 13 ms | 192 VAC | 9 A | 26.4VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21314BB40 Siemens | 2754 |
| - | Chassis Mount, DIN Rail | Box | - | 3RH21314 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | No | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1075-6AV36 Siemens | 953 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | 380 - 420 | 380 - 420 | 380 - 420 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 380 ~ 420VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RH21312LB40 Siemens | 2935 |
| - | Chassis Mount, DIN Rail | Box | - | 3RH21312 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | Spring Terminal | No | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1064-6NP36 Siemens | 768 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 275A | 225A | 195A | 110kW | 110kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RH24311LW800LA0 Siemens | 2182 |
| - | Chassis Mount, DIN Rail | Box | - | 3RH24311 | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 3 | - | - | - | Active | 0 - 0 | 0 - 0 | 32 - 32 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | - | - | - | Screw Terminal | No | - | 3PST-NO (3 Form A) | 130 ms | 32VDC | 690VAC - Max | 20 ms | 22.4 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RH22624BW40 Siemens | 2492 |
| - | Chassis Mount, DIN Rail | - | - | 3RH22624 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 6 | - | - | Box | Active | 0 - 0 | 0 - 0 | 48 - 48 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1054-6AS36 Siemens | 992 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | 500 - 550 | 500 - 550 | 500 - 550 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 500 ~ 550VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH22444BN40 Siemens | 2275 |
| - | Chassis Mount, DIN Rail | - | - | 3RH22444 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 100 ms | 250VDC | 690VAC - Max | 13 ms | 200 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1456-6NB36 Siemens | 859 |
| - | Chassis Mount, DIN Rail | - | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +55°C | Siemens | -25°C | - | 3-pin | - | 2 | 2 | - | 3 | Box | Active | - | - | - | 275A | 97A | - | - | - | - | Yes | - | - | -25°C ~ 55°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 275 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21314AG60 Siemens | 19 |
| - | Chassis Mount, DIN Rail | - | - | 3RH21314 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | Box | Active | 100 - 100 | 100 - 110 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 100 ~ 110VAC | 690VAC - Max | 15 ms | - | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21222KG400LA4 Siemens | 2184 |
| - | Chassis Mount, DIN Rail | - | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | SIRIUS | - | - | Spring Terminal | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 125VDC | 690VAC - Max | 20 ms | 87.5 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21222UB40 Siemens | 2429 |
| - | Chassis Mount, DIN Rail | - | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Spring Terminal | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21222LJ80 Siemens | 2995 |
| - | Chassis Mount, DIN Rail | Box | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | Spring Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 130 ms | 72VDC | 690VAC - Max | 20 ms | 50.4 VDC | 10 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21224AB00 Siemens | 8 |
| - | Chassis Mount, DIN Rail | - | - | 3RH21224 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | No | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 24VAC | 690VAC - Max | 15 ms | 20.4 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH24221AP60 Siemens | 2150 |
| - | Chassis Mount, DIN Rail | - | - | 3RH24221 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH22622AP60 Siemens | 2690 |
| - | Chassis Mount, DIN Rail | - | - | 3RH22622 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 6 | - | - | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | Spring Terminal | No | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10542NF36 Siemens | 836 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm |