- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Base Product Number | For Use With/Related Products | Memory Types | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Resistance - 25°C (Typ) | RoHS | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Max Power Dissipation | Voltage - Supply | Shielding | Ingress Protection | Depth | Shell Size - Insert | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Failure Rate | Lead Spacing | Configuration | Interface | ELV | Number of Circuits | Plating | Lead Style | Cable Opening | Thread Size | Current - Max | Includes | Taper | Coating, Housing Type | Cable Exit | Current - Hold (Ih) (Max) | Number of Taps | Voltage - Max | Temperature Coefficient (Typ) | Resistance (Ohms) | Current - Trip (It) | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Diameter - Outside | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT2016-1AP02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1 | - | - | 3 | - | - | - | - | - | 22 | 9 | 8.5 | 4 | - | 3.677 | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2BP40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 4.02 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0BA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA1315-8XB30-1AH0 Siemens | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | - | 150 V | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | Flat | 25 ppm/°C | - | 232 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | 250 mW | - | - | - | 1.25 mm | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 2 mm | 1.2446 mm | - | - | - | No SVHC | - | ||
![]() 3RA1316-8XB30-1AP0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1041-4HA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-1AD20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AR10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1DA20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2BG40 Siemens | In Stock | - | - | - | - | - | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | - | Sure-Seal | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sure-Seal® | - | - | - | - | - | Backshell, Banding | - | - | - | - | Silver | - | - | - | - | Unshielded | - | - | 40 | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | 1.625 (41.28mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-3AB00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-3AH00 Siemens | In Stock | - | - | - | - | - | - | - | - | MS27656T21F | - | - | Corsair | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA9G4103 Schneider | In Stock | - | - | - | - | Axial | - | Axial | - | RLR07 | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 2 | - | ±100ppm/°C | - | 511 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | ||
![]() LC1G630EHEA Schneider | 811 |
| - | - | - | - | - | - | - | - | - | - | EPCOS - TDK Electronics | No | 1 | 1 | 0 | 3 | Bulk | Obsolete | 48 - 130 | 48 - 130 | 48 - 130 | 1050 | 630 | 540 | 335 | 315 | 500 | - | - | Bolt connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G475KUES411C Schneider | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | PTCCL | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | 1.7 Ohms | - | - | - | - | - | 0°C ~ 70°C | - | PTCCL - 145V | 0.807 Dia x 0.197 T (20.50mm x 5.00mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | 11 A | - | - | - | - | 880 mA | - | 145V | - | - | 1.32 A | - | - | 1.004 (25.50mm) | - | - | - | - | - | - | - | ||
![]() 3RT1036-1AN60-1AA0 Siemens | In Stock | - | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | - | Military, MIL-PRF-39009, RER55 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | - | - | ±50ppm/°C | - | 9.53 Ohms | - | - | Wirewound | - | 30W | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | 0.625 (15.87mm) | - | - | - | - | - | - | - | ||
![]() 3RT2015-2AP61-ZX95 Siemens | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | DS1868 | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.3V, 5V | - | - | - | - | - | - | - | - | - | Potentiometer | Serial | - | 2 | - | - | - | - | - | - | Linear | - | - | - | 256 | - | 750ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-2VB42 Siemens | In Stock | - | - | - | - | Wide 1206 (3216 Metric), 0612 | - | 0612 | - | WK73S2B | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | WK73S | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | 3.83 Ohms | - | - | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() 3RT1016-2AP01-ZX95 Siemens | In Stock | - | - | - | - | Axial | - | Axial | - | RNC50 | - | - | Vishay Dale | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 1.15 kOhms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AL20-ZW97 Siemens | In Stock | - | - | - | - | Radial | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 225°C | - | CPR | 1.060 L x 0.375 W (26.92mm x 9.53mm) | ±10% | 2 | - | ±400ppm/°C | - | 330 Ohms | - | - | Metal Oxide Film | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 0.360 (9.14mm) | - | - | - | - | - | - | - |