- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Auxiliary contact type | Connections | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Type | Depth | Function | Durability | Number of Poles | Contact Current Rating | Coil Voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1026-1AL24-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AC00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1045-1CP06-0KV0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0GA10-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1AD04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1045-1BP44 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1066-2AS36 Siemens | In Stock | - | - | - | - | Terminal strip | 1pc(s) | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | 500 - 550 | 500 - 550 | 500 - 550 | - | 330A | 300A | 280A | - | 160kW | 160kW | 183.875 | - | - | - | Yes | - | - | Rail connection | AC/DC | - | - | - | - | S10 | 202mm | - | 1000 0000 | - | - | - | 210mm | 145mm | ||
![]() 3RT2017-2AP01-1AA0 Siemens | In Stock | - | - | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 22A | 12A | 8.5A | - | 5.5kW | 4.0kW | 5.516 | - | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | S00 | 73mm | - | 3000 0000 | - | - | - | 70mm | 45mm | ||
![]() 3RT1016-1AR62 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2035-3XJ44-0LA2 Siemens | In Stock | - | - | - | 2 makers,2 breakers | Screws | 1pc(s) | - | - | (W x H) 55 mm x 114 mm | - | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | - | - | 0 - 0 | 0 - 0 | 72 - 72 | - | 60A | 40A | 35A | - | 18.5kW | 18.5kW | 22.065 | - | - | - | - | - | - | Screw connection | DC | - | - | - | - | S2 | - | - | 1000 0000 | - | - | - | 114mm | 55mm | ||
![]() 3RV1011-1GA10-ZX95 Siemens | In Stock | - | - | 82 - 82 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 4.5 - 6.3 | Yes | - | - | - | - | 690 - 690 | - | - | - | 1.5 | 2.2 | - | - | 6.3 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | No | No | Yes | - | - | 75 | - | - | - | - | - | 90 | 45 | ||
![]() 3RH1122-2AP00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AP04-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1BM42-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G1154LSEA Schneider | 911 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1G115 | - | - | Load Control | - | 4 | 250 A | 200 → 500 V ac/dc | - | - | ||
![]() LC1G185EHEA Schneider | 801 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 1 | 0 | 3 | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 305 | 185 | 185 | - | 90 | 90 | 125 | - | - | - | - | - | - | Bolt connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1G225KUEN Schneider | 856 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 1 | 0 | 3 | - | - | TeSys F | 100 - 250 | 100 - 250 | 100 - 250 | - | 330 | 225 | 225 | - | 110 | 110 | 150 | - | - | - | - | - | - | Bolt connection | AC/DC | - | - | - | LC1G225 | - | - | Motor Control | - | 3 | 330 A | 100 → 250 V ac/dc | - | - | ||
![]() LC1G4004KUEN Schneider | 643 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 1 | 0 | 4 | - | - | TeSys F | 100 - 250 | 100 - 250 | 100 - 250 | - | 550 | - | 400 | - | 200 | 200 | 300 | - | - | - | - | - | - | Bolt connection | AC/DC | - | - | - | LC1G400 | - | - | Load Control | - | 4 | 550 A | 100 → 250 V ac/dc | - | - | ||
![]() LC1G265LSEA Schneider | 594 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 1 | 0 | 3 | - | - | TeSys F | 200 - 500 | 200 - 500 | 200 - 500 | - | 385 | 265 | 265 | - | 132 | 132 | 200 | - | - | - | - | - | - | Bolt connection | AC/DC | - | - | - | LC1G265 | - | - | Motor Control | - | 3 | 385 A | 200 → 500 V ac/dc | - | - |