- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | Adjustment range undelayed short-circuit release | Brand | CoilResistance | Colour outer sheath | Connections | Construction type | Contact Materials | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Imprint | Locking mechanism | Manufacturer | Manufacturer Part Number | Material of contact surface | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | MSL | Nominal cross section conductor | Nominal diameter | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Output effective power | Overload release current setting | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Phase failure sensitive | Pollution degree | Product Status | Rated current In | Rated operating voltage | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Rated surge voltage | RoHS | SNMP | Suitable for network-management | Surface protection | Switch off technique | Transparent | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type | With integrated auxiliary switch | With integrated under voltage release | With label space | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Depth | Termination Style | Note | Inductance | Contact Current Rating | Contact Form | Size | Thread Size | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Frequency Range | Features | Current Ratio | Product Category | Auxiliary Contacts | Primary Current | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN02H003277A Siemens | 616 |
| - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | -40...+120°C | AS | - | - | - | Solid Core | - | - | - | - | - | - | - | - uH | - | - | 17,2x20,4x9,53mm | - | - | - | - | - | - | - | - | - | - | - | - | 20-200kHz | - | 1:200CT | - | - | 30A | - | - | - | - | ||
![]() LCE04C402024A Siemens | 698 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-253A.EC ZETTLER | 38 |
| - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Letters | - | - | - | - | - | - | American Zettler | - | Booklet shape | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Yes | - | * | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 2.3 | ||
![]() LCE02C109024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Power current connection | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 10PST-9NO/1NC (9 Form A, 1 Form B) | - | - | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() US2:40IP320D Siemens | In Stock | - | - | Chassis Mount | - | - | 0.3 | - | - | - | - | - | Free standing model | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | 25 | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | No | No | - | - | - | - | - | - | DC | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | 28 | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | - | 41 ms | 208VAC | - | 600VAC - Max | - | 19 ms | 176.8 VAC | 115 A | 310VA | - | - | Auxiliary Contacts | - | - | - | - | - | 95 | - | 95 | ||
![]() 40EP82BC Siemens | 611 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | Gold | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | -30 - 80 | -5 - 70 | - | - | Active | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | - | 29 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 40 A | 218VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE02C804480A Siemens | 731 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | - | - | - | 460 ~ 480VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE04C504240A Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-254.ED ZETTLER | 38 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() LCE02C407600A Siemens | 882 |
| - | - | 0932 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | Siemens | -55°C | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | ±0.5% | - | ±25% | - | 120Ω | - | 1W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX22BD Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | 17.65Ohms | - | Flange | - | - | - | - | - | - | - | - | - | - | Other | - | Sensata-Gigavac Clean Energy | - | - | - | - | 6 inch (150) | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | GX22 | - | - | - | - | - | - | - | - | - | Stud | - | - | 225 A | SPST-NO (DM) (1 Form X) | - | - | - | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 225 A | 8W | 0.5 VDC | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | ||
![]() LCE02C600208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | 750 - 750 | - | - | - | - | - | Silver Alloy | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 20 - 20 | Bulk | - | - | No | - | Active | - | 525 - 525 | 20 | 35 | - | - | - | - | - | Thermomagnetic | - | - | Other | Screw connection | - | Yes | Yes | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | 86 | Screw Terminal | - | - | - | 6PST-NC (6 Form B) | - | - | - | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | 163 | - | 104 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 30 | - | - | Positronic | MC2A-3-01-AT-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | 480 VAC | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | 1NC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 25 | - | - | Positronic | MC1A-3-10-AT-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | 1NO | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 25 | - | - | Positronic | MC1C-4-00-AT-D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | None | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | 25 | - | - | Positronic | MC1C-4-00-AT-DD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | None | - | - | - | - | - | ||
![]() LCE02C304024A Siemens | 973 |
| - | Chassis Mount | - | - | - | 800 - 1600 | - | - | - | - | - | Silver Alloy | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 0 | 0 | - | 125 - 125 | Bulk | - | - | - | - | Active | - | - | 125 | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 7PST-4NO/3NC (4 Form A, 3 Form B) | - | - | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LEBT4B003347B Siemens | 650 |
| - | Chassis Mount | - | - | - | - | - | - | Black | - | - | - | IP20 | - | - | - | Separate | - | - | - | - | - | Siemens | - | - | - | 1.5 | - | - | - | - | - | Bulk | - | - | - | 3 | Active | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | Class LE | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 347VAC | - | 600VAC - Max | - | - | 294.95 VAC | 20 A | 31.7VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 40GP820G Siemens | 874 |
| - | Chassis Mount | - | - | - | - | - | - | Grey | - | - | - | IP20 | - | - | - | Separate | - | - | - | - | - | Siemens | - | - | - | 1.5 | - | - | - | - | - | Bulk | - | - | - | 3 | Active | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | - | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 60 A | 218VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LEN04B003240B Siemens | 678 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |