- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Operating Temperature | Series | Subcategory | Power Rating | Termination Style | Number of Poles | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J7KN-40 110 Omron | 30 | - | - | - | Omron Automation and Safety | - | - | 1 | Omron | - | - | J7KN40110 | - | - | - | Contactors | 11 kW | - | 3 | 40 A | - | Electromechanical Contactors | - | 110 VAC | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | ||
![]() CON-2/24/30 Littelfuse | 72 |
| - | Chassis Mount | - | - | Silver Cadmium Oxide (AgCdO) | - | - | Hartland Controls/Littelfuse | Box | - | Discontinued at Digi-Key | -40°C ~ 65°C | HCC | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | 30 A | DPST-NO (2 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | 18 VAC | 30 A | - | 6 VAC | - | - | ||
![]() CON-1/24/30 Littelfuse | 45 |
| - | Chassis Mount | - | - | Silver Cadmium Oxide (AgCdO) | - | - | Hartland Controls/Littelfuse | Box | - | Discontinued at Digi-Key | -40°C ~ 65°C | HCC | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | 30 A | SPST-NO (1 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | 18 VAC | 30 A | - | 6 VAC | - | - | ||
![]() HX200BAB Sensata Technologies | In Stock | - | - | Chassis Mount | - | 50Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | HX200 | - | - | Stud, Wire Leads | - | 350 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | DC Type | 1500VDC - Nom | 240 mA | 12 ms | 8 VDC | 350 A | 2.9W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() GX46FD Sensata Technologies | In Stock | - | - | Chassis Mount | - | 300Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | GX46 | - | - | Screw Terminal | - | 600 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 48VDC | DC Type | 800VDC - Max | 160 mA | 7 ms | 30 VDC | 600 A | 7.8W | 2 VDC | Sealed - Hermetically | - | ||
![]() XMC0-404.ED ZETTLER | In Stock | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:CLMSE03024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | ||
![]() GX32BDB Sensata Technologies | 2895 |
| - | Chassis Mount | - | 17.65Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | GX32 | - | - | Stud | - | 150 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | DC Type | 800VDC - Max | 680 mA | 12 ms | 8 VDC | 150 A | 8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() CLM2D08600 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | - | - | Screw Terminal | - | - | 8PST-NO (8 Form A) | - | - | 600VAC | - | 600VAC - Max | - | - | 510 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | ||
![]() US2:40DP32WH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | - | Active | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | ||
![]() GV241MBB Sensata Technologies | 2680 |
| - | Chassis Mount | - | - | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | GV24 | - | - | Stud, Wire Leads | - | 400 A | SPST-NO (DM) (1 Form X) | - | 25 ms | 12 ~ 24VDC | PWM | 800VDC - Nom | 130 mA | 12 ms | 8.5 VDC | 400 A | 1.7W | 6.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() GV224CPB Sensata Technologies | 41 |
| - | Chassis Mount | - | 85.71Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | GV22 | - | - | PC Pins | - | 200 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | DC Type | 800VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() GX11SAC Sensata Technologies | 2827 |
| - | Chassis Mount | - | 146.34Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | GX11 | - | - | Stud, Wire Leads | - | 150 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | DC Type | 800VDC - Max | 82 mA | 12 ms | 9 VDC | 150 A | 1W | 1 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() GV141CAB Sensata Technologies | 2957 |
| - | Chassis Mount | - | 247.42Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 85°C | GV14 | - | - | Stud, Wire Leads | - | 400 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | Dual DC | 100VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Sealed - Hermetically | - | ||
![]() 40CP820D Siemens | 766 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | - | Active | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 29 ms | 208VAC | - | 600VAC - Max | - | 24 ms | 176.8 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | ||
![]() US2:43GP32BC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | - | Active | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 29 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | - | ||
![]() US2:40HP120G Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | - | Active | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 41 ms | 220 ~ 240VAC | - | 240VAC - Max | - | 19 ms | - | 90 A | 310VA | - | Auxiliary Contacts | - | ||
![]() MX11TAB Sensata Technologies | 2375 |
| - | Chassis Mount | - | 421.05Ohms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | -55°C ~ 100°C | MX11 | - | - | Stud, Wire Leads | - | 150 A | SPST-NO (1 Form A) | - | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() LCE04C703600A Siemens | 973 |
| - | Chassis Mount | - | - | Silver Alloy | - | - | Siemens | Bulk | - | Active | -25°C ~ 40°C | - | - | - | Screw Terminal | - | - | 10PST-3NO/7NC (3 Form A, 7 Form B) | - | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | ||
![]() XMC0-324.LC ZETTLER | In Stock | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |