- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1076-6AS36 Siemens | 828 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 610A | 500A | 430A | 250kW | 250kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 500 ~ 550VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RH21401AU60 Siemens | 2112 |
| - | Chassis Mount, DIN Rail | - | 3RH21401 | - | - | - | - | - | - | Siemens | - | - | - | - | - | 4 | - | - | Box | Active | - | - | 277 - 277 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | No | - | - | - | 4PST-NO (4 Form A) | 33 ms | 277VAC | 690VAC - Max | - | 15 ms | 235.5 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1075-6NP36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | Box | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 90 ms | 200 ~ 277VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RH23441BG40 Siemens | 2020 |
| - | Chassis Mount, DIN Rail | Box | 3RH23441 | - | - | - | - | - | - | Siemens | - | - | - | - | 4 | 4 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | No | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 100 ms | 125VDC | 690VAC - Max | - | 13 ms | 100 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10762NF36 Siemens | 600 |
| - | Chassis Mount, DIN Rail | Box | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 90 ms | 96 ~ 127VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() LCE00C012120A Siemens | 881 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1266-6AP36 Siemens | 683 |
| - | Chassis Mount, DIN Rail | - | 3RT1266 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 220 - 240 | 220 - 240 | 220 - 240 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 206mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | - | 80 ms | - | 300 A | 700W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT14562AR380PB0 Siemens | 872 |
| - | - | 3RT1456 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 3RT20361AG20 Siemens | 2790 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S2 | 22 kW | 130mm | Screw Terminal | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | - | 18 ms | 93.5 VAC | 50 A | 210VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20231AN20 Siemens | 37 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S0 | 4 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 38 ms | 220VAC | 690VAC - Max | - | 16 ms | 187 VAC | 9 A | 68VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RH24221XF400LA2 Siemens | 2812 |
| - | Chassis Mount, DIN Rail | - | 3RH24221 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 2 | - | - | Box | Active | - | - | - | 72 - 125 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 70 ms | 72 ~ 125VDC | 690VAC - Max | - | 45 ms | - | 10 A | 4.5W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1076-6NF36 Siemens | 519 |
| - | Chassis Mount, DIN Rail | Box | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 90 ms | 96 ~ 127VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RH21401AT60 Siemens | 2627 |
| - | Chassis Mount, DIN Rail | Box | 3RH21401 | - | - | - | - | - | - | Siemens | - | - | - | - | - | 4 | - | - | - | Active | - | - | 600 - 600 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | No | - | - | - | 4PST-NO (4 Form A) | 33 ms | 600VAC | 690VAC - Max | - | 15 ms | 510 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20373KB443MA0 Siemens | 2859 |
| - | Chassis Mount, DIN Rail | Box | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 178 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S2 | - | 178mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 24VDC | 690VAC - Max | - | 55 ms | 19.2 VDC | 65 A | 21.5W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT10766AF360UA0 Siemens | 655 |
| - | Chassis Mount, DIN Rail | Box | 3RT1076 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 2 | 2 | 0 | 3 | - | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 610 | 540 | 430 | 250 | 250 | 294.2 | - | Screw connection | AC/DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21222JC40 Siemens | 35 |
| - | Chassis Mount, DIN Rail | - | 3RH21222 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Spring Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 30VDC | - | 10.7 A | 13 ms | 21 VDC | - | 2.8W | - | Auxiliary Contacts, Diode | - | - | ||
![]() 3RT1275-6AU36 Siemens | 592 |
| - | Chassis Mount, DIN Rail | Box | 3RT1275 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 610A | 400A | 350A | 200kW | 200kW | - | Yes | - | - | -25°C ~ 60°C | - | S12 | - | 206mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 240 ~ 277VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RH21402AV60 Siemens | 2649 |
| - | Chassis Mount, DIN Rail | - | 3RH21402 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Spring Terminal | - | - | - | - | 4PST-NO (4 Form A) | 33 ms | 480VAC | 690VAC - Max | - | 15 ms | 408 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() US2:43EP12FF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | - | 24 ms | 102 VAC | 35 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1076-6AU36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 240 - 277 | 240 - 277 | 240 - 277 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 240 ~ 277VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | 160mm |