- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE04C104277A Siemens | 874 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV141CAX Sensata Technologies | 2467 |
| - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GV14 | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | Dual DC | 100VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Sealed - Hermetically | ||
![]() US2:40JG32WH Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 34 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 12 ms | - | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() GX54BDB Sensata Technologies | In Stock | - | - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX54 | Stud | - | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | - | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 350 A | 2.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() US2:CLM2E05024 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | - | Screw Terminal | - | 5PST-NO (5 Form A) | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() LCE02C406600A Siemens | 923 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:43EP32WH Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() GXL14B2C Sensata Technologies | 2347 |
| - | Chassis Mount | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GXL14 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 12VDC | DC Type | 800VDC - Max | - | 12 ms | 7.5 VDC | 350 A | - | - | Sealed - Hermetically | ||
![]() US2:40FP320H Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() 43HP32BG Siemens | 892 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 41 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 19 ms | - | 90 A | 310VA | - | Auxiliary Contacts | ||
![]() 43CP32WC Siemens | 536 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:43CP320G Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE01C004347A Siemens | In Stock | - | - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX12LC Sensata Technologies | 2411 |
| - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 240VAC | AC Type | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 225 A | 9.6W | 9 VAC | Sealed - Hermetically | ||
![]() XMC0-753.FC ZETTLER | 2326 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEFA1B003277B Siemens | 669 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEBV2C003277B Siemens | 996 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | 0°C ~ 40°C | Class LE | Screw Terminal | - | 3PST-NO (3 Form A) | - | 277VAC | - | 600VAC - Max | - | - | 235.45 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE04C500277A Siemens | 666 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -25°C ~ 40°C | Class LC | Screw Terminal | - | 5PST-NC (5 Form B) | - | 277VAC | - | 600VAC - Max | - | - | 235.45 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE04C010024A Siemens | In Stock | - | - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX11KC Sensata Technologies | In Stock | - | - | Chassis Mount | 2kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX11 | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | 30 ms | 120VAC | AC Type | 800VDC - Max | 60 mA | 50 ms | 80 VAC | 150 A | 7.2W | 4.5 VAC | Sealed - Hermetically |