- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Range | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2832 |
| - | - | - | 5.5 kW | Reversing | 3 | 12 A | 415 V | - | ||
Tiny WHSL | 26042053 |
| - | - | - | 5.5 kW | Reversing | 4 | 13.8 A | 24 V | - | ||
Tiny WHSL | 26042053 |
| - | BC7-30-01 | B | 5.5 kW | Control Unit | 3 | 20 A | 125 V | - | ||
Tiny WHSL | 26042053 |
| - | - | - | 5.5 kW | Reversing | 3 | 20 A | 42 V | - | ||
Tiny WHSL | 26042053 |
| - | - | - | 5.5 kW | Reversing | 3 | 20 A | 12 V dc | - | ||
Tiny WHSL | 36 |
| - | B7D-30-01 | B | 5.5 kW | Control Unit | 3 | 20 A | 24 V | - | ||
Tiny WHSL | 2797 |
| - | - | - | 5.5 kW | Reversing | 3 | 20 A | 127 V | - | ||
Tiny WHSL | 2428 |
| - | - | - | 5.5 kW | Reversing | 3 | 20 A | 12 V dc | - | ||
Tiny WHSL | 20 |
| - | - | - | 5.5 kW | Control Unit | 4 | 20 A | 12 V dc | - | ||
Tiny WHSL | 17 |
| - | VBC7-30-01 | - | 5.5 kW | Reversing | 3 | 20 A | 240 V | - | ||
Tiny WHSL | 2751 |
| - | - | - | 5.5 kW | Reversing | 3 | 20 A | 240 V | - | ||
Tiny WHSL | 2975 |
| - | - | - | 5.5 kW | Reversing | 3 | 20 A | 125 V | - | ||
Tiny WHSL | 26042053 |
| - | - | - | 5.5 kW | Control Unit | 4 | 20 A | 415 V | - | ||
Tiny WHSL | 23 |
| - | B6-22-00 | B | 4 kW | Control Unit | 4 | 20 A | 415 V | - | ||
Tiny WHSL | 28 |
| - | BC6-30-10 | B | 4 kW | Control Unit | 3 | 20 A | 48 V | - | ||
Tiny WHSL | 23 |
| - | VB6A-30-01 | VB | 4 kW | Reversing | 3 | 20 A | 127 V | - | ||
Tiny WHSL | 26042053 |
| - | - | - | 4 kW | Reversing | 3 | 20 A | 48 V | - | ||
Tiny WHSL | 26042053 |
| - | B7-30-10 | B | 5.5 kW | Control Unit | 3 | 20 A | 127 V | - | ||
Tiny WHSL | 18 |
| - | VBC6-30-10 | VB | 4 kW | Reversing | 3 | 20 A | 24 V | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | 4 A | - | 48 V dc |