- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part # Aliases | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Termination Style | Failure Rate | Number of Poles | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX21CA Sensata Technologies | In Stock | - | - | Chassis Mount | 0805 (2012 Metric) | 0805 | - | RN73R2A | - | 85.71Ohms | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±50ppm/°C | - | 12.4 Ohms | Thin Film | 0.125W, 1/8W | - | - | Stud, Wire Leads | - | - | 150 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | DC Type | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() LC1D323F7 Schneider | 2654 |
| - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | - | - | TeSys D | 110 - 110 | 110 - 110 | - | 50 | 32 | 32 | 15 | 7.5 | 14.9 | Spring clamp connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | - | 3 | 32 A | - | - | - | 110 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() LEBT1B003600B Siemens | 927 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 3RT20161UB41 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2016 | - | - | - | - | - | Siemens | Yes | - | - | 1 | - | 3 | Box | - | Active | - | - | - | 24 - 24 | 22 | 9 | 8.5 | 4 | - | 3.677 | Screw connection | - | DC | -25°C ~ 60°C | SIRIUS | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | - | 690VAC - Max | - | 13 ms | 19.2 VDC | 9 A | 4W | - | - | Auxiliary Contacts | - | - | - | - | - | - | |||
![]() 3RT20371AU60 Siemens | 2105 |
| - | Chassis Mount, DIN Rail | - | - | Box | 3RT2037 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 80 ms | 277VAC | - | 690VAC - Max | - | 18 ms | 221.6 VAC | 65 A | 190VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() J7KCR-12-10 AC110 Omron Automation and Safety | 2678 |
| - | Chassis Mount, DIN Rail | - | - | J7KCR | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KCR1210AC110 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | J7KC | - | - | - | - | Reversing Magnetic Contactor | - | - | - | Contactors | - | Spring Terminal | - | - | 15 A | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 110VAC | - | - | - | 16 ms | 93.5 VAC | 15 A | - | 22 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 90.5 mm | 88 mm | - | |||
![]() J7KC-12-01 DC110 Omron Automation and Safety | 14 |
| - | Chassis Mount, DIN Rail | - | - | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KC1201DC110 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | J7KC | - | - | - | - | Magnetic | - | - | - | Contactors | - | Spring Terminal | - | - | 15 A | 3PST-NO (3 Form A) | Electromechanical Contactors | 60 ms | 110VDC | - | - | - | 10 ms | 93.5 VDC | 15 A | - | 11 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 45 mm | 62 mm | - | |||
![]() J7KC-12-10 AC24 Omron Automation and Safety | 23 |
| - | Chassis Mount, DIN Rail | - | - | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KC1210AC24 | Active | - | - | - | - | - | - | - | - | - | - | - | 6.702053 oz | - | -10°C ~ 55°C | J7KC | - | - | - | - | Magnetic | - | - | - | Contactors | - | Spring Terminal | - | - | 15 A | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 24VAC | - | - | - | 16 ms | 20.4 VAC | 15 A | - | 4.8 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 45 mm | 62 mm | - | |||
![]() J7KCA-31 AC220 Omron Automation and Safety | 2576 |
| - | Chassis Mount, DIN Rail | - | - | J7KCA | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KCA31AC220 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | J7KCA | - | - | - | - | Auxiliary Contact | - | - | - | Contactors | - | Spring Terminal | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Electromechanical Contactors | 26 ms | 220VAC | - | - | - | 16 ms | 187 VAC | - | - | 44 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 62 mm | 45 mm | - | |||
![]() J7KCR-12-10 DC12 Omron Automation and Safety | 2271 |
| - | Chassis Mount, DIN Rail | - | - | J7KCR | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KCR1210DC12 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | J7KC | - | - | - | - | Reversing Magnetic Contactor | - | - | - | Contactors | - | Spring Terminal | - | - | 15 A | 3PST-NO (3 Form A) | Electromechanical Contactors | 60 ms | 12VDC | - | - | - | 10 ms | 10.2 VDC | 15 A | - | 1.2 VDC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 90.5 mm | 88 mm | - | |||
![]() J7KCR-12-01 AC110 Omron Automation and Safety | 2243 |
| - | Chassis Mount, DIN Rail | - | - | J7KCR | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KCR1201AC110 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | J7KC | - | - | - | - | Reversing Magnetic Contactor | - | - | - | Contactors | - | Spring Terminal | - | - | 15 A | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 110VAC | - | - | - | 16 ms | 93.5 VAC | 15 A | - | 22 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 90.5 mm | 88 mm | - | |||
![]() J7KC-12-01 AC48 Omron Automation and Safety | 14 |
| - | Chassis Mount, DIN Rail | - | - | J7KC-12 | Omron Automation and Safety | - | Silver Alloy | 1 | Omron | Omron Automation and Safety | - | Chassis Mount, DIN Rail | - | - | - | - | Box | J7KC1201AC48 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | J7KC | - | - | - | - | Magnetic | - | - | - | Contactors | - | Spring Terminal | - | - | 15 A | 3PST-NO (3 Form A) | Electromechanical Contactors | 26 ms | 48VAC | - | - | - | 16 ms | 40.8 VAC | 15 A | - | 9.6 VAC | Contactors | Auxiliary Contacts | Contactors - Electromechanical | 67.5 mm | - | 45 mm | 62 mm | - | |||
![]() ALEV200-F Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | - | - | 357Ohms | - | - | - | Altran Magnetics, LLC | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | ALEV200 | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 30 ms | 72VDC | - | 900VDC - Max | 200 mA | 12 ms | 57 VDC | 200 A | 14.4W | 4 VDC | - | - | - | - | - | - | - | - | |||
![]() ALEV50-CA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | - | - | 96Ohms | - | - | - | Altran Magnetics, LLC | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | ALEV50 | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 25 ms | 24VDC | - | 750VDC - Max | 250 mA | 10 ms | 16 VDC | 50 A | 6W | 2.4 VDC | - | Auxiliary Contacts | - | - | - | - | - | - | |||
![]() ALEV200-ES Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | - | - | 145Ohms | - | - | - | Altran Magnetics, LLC | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | ALEV200 | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 30 ms | 48VDC | - | 900VDC - Max | 300 mA | 12 ms | 38 VDC | 200 A | 14.4W | - | - | - | - | - | - | - | - | - | |||
![]() ALEV200-EA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | - | - | 145Ohms | - | - | - | Altran Magnetics, LLC | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | ALEV200 | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 30 ms | 48VDC | - | 900VDC - Max | 300 mA | 12 ms | 38 VDC | 200 A | 14.4W | - | - | Auxiliary Contacts | - | - | - | - | - | - | |||
![]() AEV250-GA Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AEV250 | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 25 ms | 48 ~ 72VDC | - | 900VDC - Max | - | 12 ms | 32 VDC | 250 A | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | |||
![]() ALEV200-FAS Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | - | - | - | - | 357Ohms | - | - | - | Altran Magnetics, LLC | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | ALEV200 | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 30 ms | 72VDC | - | 900VDC - Max | 200 mA | 12 ms | 57 VDC | 200 A | 14.4W | 4 VDC | - | Auxiliary Contacts | - | - | - | - | - | - | |||
![]() LRD05TQ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 3RT1326-1AV00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |