- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Function | Interface | Number of Poles | Contact Current Rating | Product Type | Coil Voltage | Coil Type | NEMA Frame Size | Auxiliary Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | ABB | A50N2-30-11-84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | Contactors | 110 VAC, 120 VAC | Magnetic | 2 | 1NO, 1NC | ||
Tiny WHSL | In Stock | - | - | - | - | ABB | AL26-30-10-81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 24 VDC | Magnetic | - | 1NO | ||
![]() J7KA9131B Omron | In Stock | - | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | - | 110 - 115 | - | - | - | - | - | - | - | DC | - | - | - | No | - | - | - | - | - | - | - | ||
![]() LC1FG150FD Schneider | In Stock | - | - | - | - | - | - | No | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VW3AE0209 Schneider | In Stock | - | - | - | - | - | - | Yes | 0 | 0 | 0 | 0 | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | - | - | Other | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2D093BL Schneider | 2011 |
| - | IP20 | Other | - | - | - | - | - | 0 | 3 | No | TeSys D | - | - | 24 - 24 | - | 9 | - | 4 | - | 3.73 | Spring clamp connection | DC | LC2D | - | Reversing contactor | - | 3 | 9 A | - | 24 V | - | - | - | ||
![]() LC1F1400P7 Schneider | 898 |
| - | - | - | - | - | No | 0 | 0 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | - | 1400 | - | - | - | - | - | Bolt connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VW3AE0208 Schneider | In Stock | - | - | - | - | - | - | Yes | 0 | 0 | 0 | 0 | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | - | - | Other | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2D80ABNE Schneider | 648 |
| - | IP20 | Other | - | - | - | - | - | 0 | 3 | No | TeSys D | 24 - 60 | 24 - 60 | 24 - 60 | - | 66 | - | 37 | - | 29.8 | Screw connection | AC/DC | LC2D | - | Reversing contactor | - | 3 | 80 A | - | - | - | - | - | ||
![]() LC1F1700P7 Schneider | 575 |
| - | - | - | - | - | No | 0 | 0 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | - | 1700 | - | - | - | - | - | Bolt connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KA9026M Omron | In Stock | - | - | - | - | - | - | No | 0 | 1 | 0 | 3 | - | - | - | - | - | 20 | 9 | 9 | 4 | 4 | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KA9185A Omron | In Stock | - | - | Other | Other | - | - | - | - | - | - | - | - | - | 220 - 230 | 240 - 240 | - | - | 9 | - | 4 | - | - | Screw connection | AC | - | - | Reversing contactor | - | - | - | - | - | - | - | - | ||
![]() J7KN9473E Omron | In Stock | - | - | - | - | - | - | No | 0 | 0 | 0 | 3 | - | - | - | - | 38.4 - 52.8 | - | 24 | 24 | 11 | 11 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KA9193B Omron | In Stock | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | 48 - 48 | - | 9 | - | 4 | - | - | Screw connection | DC | - | - | Reversing contactor | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1 | 1 | 0 | 3 | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0 | 0 | 0 | 3 | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2200 |
| - | - | - | - | - | - | 0 | 0 | 0 | 3 | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | Screw connection | AC | 1SBL37 | - | Control Unit | - | 3 | 63 A | - | 220 → 230 V ac | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0 | 1 | 0 | 3 | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2759 |
| - | - | - | - | - | - | 0 | 0 | 0 | 3 | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | Screw connection | AC | 1SBL41 | - | Control Unit | - | 3 | 75 A | - | 220 → 230 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0 | 0 | 0 | 3 | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - |