- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Built-in depth | Connections | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | Max. temperature | Min. temperature | Modular version | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Type | Function | Interface | Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 052005 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | No | - | - | - | ||
![]() 231787 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | 48 - 48 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | No | - | - | - | ||
![]() 199206 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | No | - | - | - | ||
![]() 051805 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | - | - | 0 | 4 | - | 380 - 380 | 440 - 440 | 0 - 0 | - | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | - | Screw connection | AC | - | - | - | - | - | - | ||
![]() 277175 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 0 | - | - | 0 | 3 | - | 200 - 200 | 200 - 220 | 0 - 0 | - | 45 | 25 | 13 | 11 | 6 | 11 | - | - | - | Screw connection | AC | - | - | - | - | - | - | ||
![]() 191701 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 3 | 2 | - | - | 0 | 3 | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 22 | 7 | 5 | 3 | 2.2 | 2.2 | - | - | - | Screw connection | AC | - | - | - | - | - | - | ||
![]() 191702 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 3 | 2 | - | - | 0 | 3 | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 22 | 9 | 6 | 4 | 2.5 | 3.7 | - | - | - | Screw connection | AC | - | - | - | - | - | - | ||
![]() 293911 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 1 | - | - | 0 | 3 | - | 230 - 230 | 240 - 240 | 0 - 0 | - | 22 | 15.5 | 7 | 7.5 | 3 | 7.4 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | ||
![]() 191762 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 3 | 2 | - | - | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 22 | 9 | 6 | 4 | 2.5 | 3.7 | - | - | - | Screw connection | DC | - | - | - | - | - | - | ||
![]() 190982 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | - | - | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 40 | 32 | 0 | 15 | 0 | 0 | - | - | - | Screw connection | DC | - | - | - | - | - | - | ||
![]() 190965 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | - | - | 0 | 3 | - | 230 - 230 | 240 - 240 | 0 - 0 | - | 110 | 80 | 0 | 37 | 0 | 0 | - | - | - | Screw connection | AC | - | - | - | - | - | - | ||
![]() 199242 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 1 | - | - | 0 | 3 | - | 42 - 42 | 48 - 48 | 0 - 0 | - | 22 | 12 | 7 | 5.5 | 3 | 0 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | ||
![]() 199257 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 0 | - | - | 0 | 3 | - | 42 - 42 | 48 - 48 | 0 - 0 | - | 22 | 15.5 | 7 | 7.5 | 3 | 0 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | ||
![]() 199228 Eaton | In Stock | - | - | 1 breaker | - | Push-in connector | 1pc(s) | 24V AC | - | - | - | - | +60°C | -25°C | No | - | 1 | 0 | - | - | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 22 | 7 | 5 | 3 | 2.2 | 0 | Yes | - | - | Spring clamp connection | DC | DILM7-01(24VDC)-PI | - | - | 3kW | - | - | ||
![]() 199290 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 1 | - | - | 0 | 3 | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 45 | 32 | 15 | 15 | 7 | 0 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | ||
![]() 199648 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 0 | - | - | 0 | 3 | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 22 | 9 | 6 | 4 | 2.5 | 0 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | ||
![]() 051849 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | 0 | 6 | No | 230 - 230 | 240 - 240 | 0 - 0 | - | 9 | 9 | - | 4 | - | 3.7 | - | - | - | Screw connection | AC | - | Reversing contactor | - | - | - | - | ||
![]() 107022 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | 0 | 6 | No | 0 - 0 | 0 - 0 | 24 - 24 | - | 9 | 9 | - | 4 | - | 3.7 | - | - | - | Screw connection | DC | - | Reversing contactor | - | - | - | - | ||
![]() 278183 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | Other | - | - | - | - | - | - | - | - | - | - | 0 | 6 | No | 110 - 110 | 120 - 120 | 0 - 0 | - | 32 | 32 | - | 15 | - | 14.9 | - | - | - | Screw connection | AC | - | Reversing contactor | - | - | - | - | ||
![]() 193907 Eaton | In Stock | - | - | - | 60 | Screw terminals | 1pc(s) | - | IP20 | - | (W x H) 18 mm x 60 mm | White | - | - | - | 12V DC/AC | - | - | 2 | 0 | - | - | - | - | - | - | 400 - 400 | - | - | - | - | - | - | - | 20A | 230V AC | - | - | CR2002012 | - | - | - | 60mm | 18mm |