- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Connections | Content | Control voltage (max.) | Control voltage (min.) | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Type | Interface | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 276388 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | 240 - 240 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | AC | - | No | - | ||
![]() 276495 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | AC | - | No | - | ||
![]() 231825 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | 42 - 42 | 42 - 42 | 0 - 0 | - | - | - | - | - | - | - | - | AC | - | No | - | ||
![]() 276378 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | 0 - 0 | 0 - 0 | 0 - 12 | - | - | - | - | - | - | - | - | DC | - | No | - | ||
![]() 190990 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 0 | 3 | - | - | 230 - 230 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | - | No | - | ||
![]() 277136 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 24 - 24 | 24 - 24 | 0 - 0 | 45 | 25 | 13 | 11 | 6 | 11 | - | Screw connection | AC | - | - | - | ||
![]() 277264 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 24 - 24 | 24 - 24 | 0 - 0 | 45 | 32 | 15 | 15 | 7 | 14.9 | - | Screw connection | AC | - | - | - | ||
![]() 276587 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | 400 - 400 | 440 - 440 | 0 - 0 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | - | Screw connection | AC | - | - | - | ||
![]() 051785 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 220 - 220 | 240 - 240 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | Screw connection | AC | - | - | - | ||
![]() 109855 Eaton | In Stock | - | - | - | Screws | 1pc(s) | 240V AC | 230V AC | No | 4-pin | 0 | 0 | 0 | 4 | 230 - 230 | 240 - 240 | 0 - 0 | 63 | 40 | 25 | 18.5 | 12 | 22 | Yes | Screw connection | AC | DILMP63(230V50HZ,240V60HZ) | - | 18.5kW | ||
![]() 109885 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | 240 - 240 | 0 - 0 | 0 - 0 | 80 | 50 | 40 | 22 | 20 | 29.8 | - | Screw connection | AC | - | - | - | ||
![]() 239586 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | 42 - 48 | 42 - 48 | 0 - 0 | 190 | 150 | 65 | 75 | 33 | 93 | - | Screw connection | AC | - | - | - | ||
![]() 276833 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 415 - 415 | 480 - 480 | 0 - 0 | 22 | 12 | 7 | 5.5 | 3 | 7.4 | - | Screw connection | AC | - | - | - | ||
![]() 276837 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 220 - 220 | 220 - 220 | 0 - 0 | 22 | 12 | 7 | 5.5 | 3 | 7.4 | - | Screw connection | AC | - | - | - | ||
![]() 277251 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 0 - 0 | 24 - 24 | 0 - 0 | 45 | 32 | 15 | 15 | 7 | 14.9 | - | Screw connection | AC | - | - | - | ||
![]() 277500 Eaton | In Stock | - | - | 1 breaker | Spring-loaded connector | 1pc(s) | 24V DC | - | No | 3-pin | 1 | 0 | 0 | 3 | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 9 | 6 | 4 | 2.5 | 3.7 | Yes | Spring clamp connection | DC | DILMC9-01(24VDC) | - | 4kW | ||
![]() 277762 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | 42 - 42 | 48 - 48 | 0 - 0 | 60 | 40 | 18 | 18.5 | 9 | 22 | - | Screw connection | AC | - | - | - | ||
![]() 290099 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | 110 - 110 | 110 - 110 | 0 - 0 | 22 | 15.5 | 7 | 7.5 | 3 | 7.4 | - | Screw connection | AC | - | - | - | ||
![]() 208220 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | 480 - 500 | 480 - 500 | 250 - 700 | 1041 | 650 | 512 | 355 | 280 | 373 | - | Rail connection | AC | - | - | - | ||
![]() 231663 Eaton | In Stock | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 415 - 415 | 480 - 480 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | Spring clamp connection | AC | - | - | - |