- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C406024A Siemens | In Stock | - | - | Chassis Mount | Box | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21404BW40 Siemens | 2298 |
| - | Chassis Mount, DIN Rail | Box | - | 3RH21404 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() LCE01C605347A Siemens | 536 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 11PST-5NO/6NC (5 Form A, 6 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C008240A Siemens | 895 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 8PST-NO (8 Form A) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C206240A Siemens | 583 |
| - | Chassis Mount | Box | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C206277A Siemens | 675 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C406347A Siemens | 645 |
| - | Chassis Mount | Box | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C204347A Siemens | 980 |
| - | Chassis Mount | Box | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C604480A Siemens | 616 |
| - | Chassis Mount | Box | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 10PST-4NO/6NC (4 Form A, 6 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20261BW44 Siemens | 2264 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 151 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 48 - 48 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 151mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20172BE41 Siemens | 2509 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 60 - 60 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20371AR64 Siemens | 2609 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 400 - 400 | 400 - 440 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 400 ~ 440VAC | 690VAC - Max | 18 ms | - | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20371AP64 Siemens | 2773 |
| - | Chassis Mount, DIN Rail | Box | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 220 - 220 | 240 - 240 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20172KB420LA0 Siemens | 2216 |
| - | Chassis Mount, DIN Rail | - | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 70 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 0 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 13W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20232AL243MA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2023 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 9 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20281AG60 Siemens | 2687 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 100 - 100 | 110 - 110 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 38 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20274AP60 Siemens | 2614 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2027 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 32 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT23252BM40 Siemens | 2936 |
| - | Chassis Mount, DIN Rail | - | 1 maker,1 breaker | 3RT2325 | - | - | - | 1pc(s) | (W x H x D) 60 x 102 x 107 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | - | 4 | Box | Active | - | - | - | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | 1000 0000 | 4PST-NO (4 Form A) | 170 ms | 220VDC | 690VAC - Max | 18 ms | 176 VDC | 30 A | 5.9W | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RT20241AK64 Siemens | 2735 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 12 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT23172BF40 Siemens | 47 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2317 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | Box | Active | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4kW | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 20 A | 4W | - | Auxiliary Contacts | 70mm | 45mm |