- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20282XG400LA2 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H) 45 mm x 102 mm | - | Siemens | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 50A | 38A | 22A | 18.5kW | 11.0kW | - | - | - | - | -40°C ~ 70°C | SIRIUS | S0 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 125VDC | 690VAC - Max | 50 ms | 87.5 VDC | 38 A | 13.2W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20251AN10 Siemens | 2683 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 220 - 220 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 220VAC | 690VAC - Max | 16 ms | 176 VAC | 17 A | 73VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20164AN61 Siemens | 6 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Ring terminal | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 200 - 200 | 220 - 220 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 220VAC | 690VAC - Max | 13 ms | 187 VAC | 9 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT25181BM40 Siemens | 2049 |
| - | Chassis Mount, DIN Rail | - | 3RT2518 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | - | - | 22A | 16A | - | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 16 A | 4W | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT25162AK60 Siemens | 6 |
| - | Chassis Mount, DIN Rail | - | 3RT2516 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | - | - | 18A | 9A | - | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 9 A | 32VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT23271BG40 Siemens | 2502 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 60 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 0 - 0 | 0 - 0 | 125 - 125 | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 170 ms | 125VDC | 690VAC - Max | 18 ms | 100 VDC | 42 A | 5.9W | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20361AD00 Siemens | 2711 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 42 - 42 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 42VAC | 690VAC - Max | 18 ms | 33.6 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361AD04 Siemens | 2767 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 42 - 42 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 42VAC | 690VAC - Max | 18 ms | 33.6 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20182BB420CC0 Siemens | 2409 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RA23188XB301BW4 Siemens | 2819 |
| - | Chassis Mount, DIN Rail | - | 3RA23188XB | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | 16A | - | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 16 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT20254AG60 Siemens | 2311 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Ring terminal | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 100 - 100 | 110 - 110 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 17 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20261BF44 Siemens | 2910 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 151 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 110 - 110 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 151mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363XF400LA2 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 110 - 110 | 70A | 51A | 41A | 22kW | 22kW | 29.42 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 110VDC | 690VAC - Max | 55 ms | 77 VDC | 51 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361AP600UA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | 70A | 45A | 41A | 22kW | 22 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 50 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20252CK643MA0 Siemens | 2043 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 17 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20172AV01 Siemens | 2117 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 400 - 400 | 400 - 400 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 12 A | 33VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RA23188XB301AF0 Siemens | 2897 |
| - | Chassis Mount, DIN Rail | - | 3RA23188XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 16A | - | 7.5kW | - | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 16 A | 37VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT20361AJ60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 92 - 92 | 110 - 110 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20232AG24 Siemens | 2204 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 9 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20272BM40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | 220 - 220 | 50A | 32A | 22A | 15kW | - | 14.71 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 220VDC | 690VAC - Max | 17.5 ms | 176 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm |