- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Voltage type for actuating | Operating Temperature | Series | Termination Style | Interface | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C402277A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 6PST-2NO/4NC (2 Form A, 4 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02B003480B Siemens | 520 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C600240A Siemens | 852 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 6PST-NC (6 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 3RH21402LJ80 Siemens | 2065 |
| - | Chassis Mount, DIN Rail | 3RH21402 | - | - | Siemens | 0 | 4 | Box | Active | 0 - 0 | 0 - 0 | 72 - 72 | DC | -25°C ~ 60°C | SIRIUS | Spring Terminal | No | 4PST-NO (4 Form A) | 130 ms | 72VDC | 690VAC - Max | 20 ms | 50.4 VDC | 10 A | 2.8W | - | Auxiliary Contacts | ||
![]() LCE00C601024A Siemens | 574 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 7PST-1NO/6NC (1 Form A, 6 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C506208A Siemens | 703 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 11PST-6NO/5NC (6 Form A, 5 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:43JG32FL Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | - | - | Box | Active | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 34 ms | 277VAC | 600VAC - Max | 12 ms | 235.5 VAC | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() 40DP12BJ Siemens | 2880 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | - | - | Box | Active | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 24VAC | 240VAC - Max | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 40GP32BA Siemens | 927 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | - | - | Box | Active | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D10208 Siemens | 864 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | Screw Terminal | - | 10PST-NO (10 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() 40IP32FF Siemens | In Stock | - | - | Chassis Mount | 40IP | - | Copper | Siemens | - | - | Box | Active | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 41 ms | 120VAC | 600VAC - Max | 19 ms | 102 VAC | 115 A | 310VA | - | Auxiliary Contacts | ||
![]() CLM32061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | Active | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40EP32BL Siemens | 697 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | - | - | - | Active | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM1B03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM0C04208 Siemens | 936 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE02C210277A Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | - | - | Box | Active | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C606277A Siemens | 994 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 12PST-6NO/6NC (6 Form A, 6 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40FP320F Siemens | 539 |
| - | Chassis Mount | 40FP | - | Copper | Siemens | - | - | Box | Active | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D10277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | Screw Terminal | - | 10PST-NO (10 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0H03120 Siemens | 749 |
| - | Chassis Mount | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 400 A | 1600VA | - | Auxiliary Contacts |