- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20284AP00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 38 A | 77VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT23261AV60 Siemens | 2302 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 60 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | - | 4 | - | Active | - | - | - | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | - | - | - | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 480VAC | 690VAC - Max | 16 ms | 408 VAC | 35 A | 87VA | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT1456-6AD36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | - | Active | 42 - 48 | 42 - 48 | 42 - 48 | 275A | 97A | 0 | 55 | 0 | 55.162 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 42 ~ 48VAC/DC | 1000VAC - Max | 60 ms | - | 275 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10542AP36 Siemens | 653 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 220 - 240 | 220 - 240 | 220 - 240 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10543NB36 Siemens | 606 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Clamp | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20284BW40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 48 - 48 | 50 | 38 | 22 | 18.5 | 11 | 18.387 | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 38 A | 5.9W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1466-6NF36 Siemens | 561 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1466 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 96 - 127 | 96 - 127 | 96 - 127 | 400A | 138A | 0 | 75 | 0 | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RA23358XB301AG2 Siemens | 795 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 41A | - | 18.5kW | - | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 40 A | 188VA | - | Auxiliary Contacts | 141mm | 120mm | ||
![]() 3RT20162AK61 Siemens | 37 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 73mm | Spring Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 14 ms | 96 VAC | 9 A | 26.4VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20284BG40 Siemens | 2411 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 50 | 38 | 22 | 18.5 | 11 | 18.387 | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 38 A | 5.9W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10642AM36 Siemens | 588 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 200 - 220 | 200 - 220 | 200 - 220 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20174KB420LA0 Siemens | 2564 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 0 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 12 | 8.5 | 5.5 | 4 | 5.516 | - | Other | DC | -40°C ~ 70°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RA23468XB301AL2 Siemens | 798 |
| - | Chassis Mount, DIN Rail | - | 3RA23468XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 150 x 160 x 152 mm | +60°C | Siemens | - | - | 3-pin | 1000V AC | - | - | - | - | Box | Active | 230 - 230 | 230 - 230 | - | - | 95A | - | 45kW | - | 55.162 | Yes | Screw connection | AC | 60°C | SIRIUS | S3 | 152mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 230VAC | 400VAC - Max | - | 195.5 VAC | 95 A | 296VA | - | Auxiliary Contacts | 160mm | 150mm | ||
![]() 3RT20152BF483MA4 Siemens | 2416 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 7 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RA23478XB301AG2 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RA23478XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 150 x 160 x 152 mm | +60°C | Siemens | - | - | 3-pin | 1000V AC | - | - | - | - | - | Active | 110 - 110 | 110 - 110 | - | - | 110A | - | 55kW | - | 55.162 | Yes | Screw connection | AC | 60°C | - | S3 | 152mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 400VAC - Max | - | 93.5 VAC | 110 A | 296VA | - | Auxiliary Contacts | 160mm | 150mm | ||
![]() 3RT20241KB401AA0 Siemens | 2023 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 16.8 VDC | 12 A | 4.5W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20161CK27 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 117 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 3 | - | 3 | - | Active | - | - | - | 22A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | - | S00 | 117mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 102 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT14566AB380PA5 Siemens | 602 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 23 - 26 | 23 - 26 | 23 - 26 | 275A | 97A | 0 | 55.0kW | 0 | 55.162 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 10 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20271BA40 Siemens | 2732 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 12 - 12 | 50A | 32A | 22A | 15.0kW | 11.0kW | 14.71 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 12VDC | 690VAC - Max | 17.5 ms | 9.6 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20251AD20 Siemens | 2877 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 40A | 17A | 15.5A | 7.5kW | 7.5kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 42VAC | 690VAC - Max | 16 ms | 35.7 VAC | 17 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm |