- Manufacturer
- Circuit
- Mounting Type
- Output Type
- Package / Case
- Series
- Termination Style
- Voltage - Load
- Load Current
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Number of contacts as normally closed contact | Number of contacts as normally open contact | Output Device | Package | Product Status | Range | RoHS | Special Features | Standards Met | Switching Mode | Voltage type for actuating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Max Power Dissipation | Depth | Termination Style | Output Type | Operating Supply Voltage | Circuit | Failure Rate | Number of Poles | Throw Configuration | Contact Form | Relay Type | Terminal Type | Product Type | Number of Phases | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Contact Configuration | Product | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC2P60AA40C1 Carlo Gavazzi | 2993 |
| - | - | - | - | Nylon | - | Carlo Gavazzi | - | - | 1 | - | Thomas & Betts | 696-40527-3-9 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | RGC2P | - | - | - | - | - | - | - | - | - | Orange, White | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Contactors | - | - | - | - | - | - | - | Solid State Relays | - | Contactors - Solid State | - | - | - | - | 0.093 | ||
![]() SSRDP8S20A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape (CT) | - | - | 10 % | 2 | 250 ppm/°C | - | 8.2 kΩ | 155 °C | -55 °C | Metal Film | - | - | - | 500 mW | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 20 A | - | - | Flame Retardant Coating | - | - | - | - | 8.9916 mm | - | ||
![]() SAL962360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | celpac 2G® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() SAM965360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | celpac 2G® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() SUL842970 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | Yes | - | - | - | - | - | - | celpac 2G® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 275 V | 16 mOhms | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() SUM867070 Celduc | 2578 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | celpac 2G® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 510 V | 4.5 mOhms | - | 45 A | - | - | - | - | - | - | - | - | - | ||
![]() SSRDCDS10A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 10 A | 1NO / 1NC | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS50A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 V | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() SUL842070 Celduc | 42 | - | - | Panel Mount | Module | - | - | - | - | - | 91 x 22.5 x 73.5mm | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | - | Triac | Box | Active | celpac - A ready to use SSR | - | - | CE, EAC, cURus | Zero Crossing | - | - | - | SUL8-SUM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 12 V ~ 275 V | 16 mOhms | - | 25A | - | - | - | - | - | 73.5mm | - | 91mm | - | ||
![]() SUL865970 Celduc | 37 |
| - | Panel Mount | Module | - | - | - | - | - | 91 x 22.5 x 73.5mm | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | - | Thyristor | Box | Active | celpac - A ready to use SSR | - | - | CE, cURus 100kA, EAC | Zero Crossing | - | - | - | SUL8-SUM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 24 V ~ 510 V | 7.5 mOhms | - | 32A | - | - | - | - | - | 73.5mm | - | 91mm | - | ||
![]() SAL965460 Celduc | 364 |
| - | Panel Mount | Module | - | - | - | - | - | 91 x 22.4 x 73.5mm | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | - | Thyristor | Box | Active | celpac - A ready to use SSR | - | - | CE, cURus 100kA, EAC | - | - | - | - | SAL9-SAM9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.4mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 24 V ~ 600 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | 73.5mm | - | 91mm | - | ||
![]() SSRPCDM40D5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRDP8S30A1 Schneider | In Stock | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | ||
![]() RGC1A23D15KEM Carlo Gavazzi | 2499 |
| - | DIN Rail | - | - | - | - | - | - | 17.8 x 134 x 110mm | 1 | 4000 Vrms | - | - | + 80 C | - | - 40 C | - | DIN Rail Mount | - | - | Varistor | - | - | - | Details | Alarm Transistor Output, Integrated Monitoring | - | - | - | - | - | RGC1A | - | - | - | - | 1-Phase Solid State Contactors | - | - | - | - | - | - | - | - | 134mm | Screw | PNP Open Collector | - | - | - | 1 Position | - | SPST (1 Form A) | Solid State Relay | Screw | - | 1 Phase | -20 → +65°C | - | - | 150 mA | - | - | Solid State Contactors | - | - | IP20 | 110mm | - | 17.8mm | - | ||
![]() SUL867070 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | celpac 2G® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 4.5 mOhms | - | 35 A | - | - | - | - | - | - | - | - | - | ||
![]() SUL865770 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | Yes | - | - | - | - | - | - | celpac 2G® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 510 V | 7.5 mOhms | - | 32 A | - | - | - | - | - | - | - | - | - | ||
![]() SIT865990 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | 90 x 98 x 122mm | - | - | - | - | +100°C | Celduc Inc. | -40°C | - | - | - | - | Thyristor | Box | Obsolete | celpac Ready to use | - | - | CE, cURus | - | - | - | - | Celpac® | - | - | - | - | - | - | - | - | - | - | - | - | - | 98mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 3 | - | - | Three Phase Solid State Contactor | Screw | - | - | -40 → +100°C | 24 V ~ 520 V | 12 mOhms | - | 50 A | - | - | - | - | - | 122mm | - | 90mm | - | ||
![]() DP4RSC60E60B Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60E40B Crouzet | In Stock | - | - | - | Axial | Axial | - | ERC55 | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | ERC | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±25ppm/°C | - | 316 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() SIT865570 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | Celpac® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | 12 mOhms | - | 50 A | - | - | - | - | - | - | - | - | - |