- Manufacturer
- Circuit
- Mounting Type
- Output Type
- Package / Case
- Series
- Termination Style
- Voltage - Load
- Load Current
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Nominal Supply Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Contact Current Rating | Relay Type | Voltage - Load | Max Input Current | Coil Voltage (DC) | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP4RSB60E20 Sensata-Crydom | 2934 |
| Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | DP | Active | 1 (Unlimited) | Screw | 14mOhm | 80°C | -30°C | - | - | 73.5mm | - | Screw Terminal | - | - | DC | - | 48V | SPST-NO (1 Form A) | - | - | - | - | - | 3PST, SPST | 48V | - | - | - | Contactor | 1V~48V | - | - | - | 20A | 48V | 2.5kV | 1V | - | - | 20mm | 104mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRA3P48A4 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | 220V | - | Bulk | 2011 | DRA3P | Active | 1 (Unlimited) | Screw | - | 60°C | -20°C | 20pF | - | 44.9mm | 4.2A | Screw Terminal | 480V | CE, cULus | AC, Zero Cross | - | 480V | 3PST-NO (3 Form A) | - | - | - | 5.7mA | 3 | 3PST | - | 20 ms | 510V | - | Relay | 48V~510V | - | - | 5.7mA | 4.2A | - | 3.75kV | - | - | - | 73.9mm | 89.6mm | 44.9mm | No | Unknown | RoHS Compliant | - | ||
![]() DR2260A35WJ Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2015 | DR22 | Active | - | Screw | - | - | - | - | - | - | - | Elevator Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Contactor | 48V~600V | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RGC1P23AA42E Carlo Gavazzi Inc. | 45 | - | Datasheet | 10 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2015 | RGC1P | Active | Not Applicable | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 85V~265V | - | - | - | 43A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DP4RSB60D40B5 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2011 | DP | Active | 1 (Unlimited) | Screw | 7mOhm | - | - | - | - | - | - | Screw Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 3PST, SPST | - | - | - | - | Contactor | 1V~48V | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2297387 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2011 | ELR W2+1 | Active | - | Screw | - | 70°C | -25°C | - | - | 114.5mm | 37A | Screw Terminal | 575V | UL | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST, DPDT, SPST | - | - | - | - | Contactor | 48V~575V | - | - | 11.2mA | - | - | - | - | - | - | - | 99mm | 147.5mm | - | - | RoHS Compliant | - | ||
![]() DR2260A30V Sensata-Crydom | 39 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2012 | DR22 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 600V | - | - | SPST | - | - | - | - | Contactor | 48V~600V | - | - | - | 30A | - | - | - | 600V | 48V | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DP4RSA60D20B5 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | DP | Active | 1 (Unlimited) | Screw | 14mOhm | - | - | - | - | - | - | Screw Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 3PST, SPST | - | - | - | - | Contactor | 1V~48V | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDC200D160 Sensata-Crydom | 2113 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2016 | HDC | Active | 1 (Unlimited) | Stud | 4mOhm | 80°C | -30°C | - | -150V | 20.1mm | 160A | Stud | - | CE, UL | DC | - | 150V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | 150V | - | Contactor | 7V~150V | - | - | 45mA | 160A | 150V | 2.5kV | 7V | - | - | 73.5mm | 104mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() RGC1A23D20KGU Carlo Gavazzi Inc. | 51 |
| Datasheet | 10 Weeks | DIN Rail | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | 4 | - | 32V | Bulk | 2010 | RGC | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 5.0038mm | 20A | Screw Terminal | - | CSA, EN, IEC, UL | AC, Zero Cross | 23A | 240V | SPST-NO (1 Form A) | 240V | 24V | - | 20A | 1 | - | - | 1 s | 230V | 23A | - | 24V~240V | - | - | - | - | - | 4kV | - | - | - | 110mm | 109.982mm | 17.8054mm | - | No SVHC | RoHS Compliant | - | ||
![]() HAC24A150-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2016 | HAC | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Stud | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Contactor | 24V~280V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HDC200A160 Sensata-Crydom | 2665 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2012 | HDC | Active | 1 (Unlimited) | - | 4mOhm | 80°C | -30°C | - | -150V | 20.1mm | 160A | Stud | - | CE, UL | DC | - | 150V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | 6 ms | 150V | - | Contactor | 7V~150V | - | - | 33mA | - | 150V | 2.5kV | 7V | - | - | 73.5mm | 104mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() DRC3P48D4112 Sensata-Crydom | 2451 |
| Datasheet | 6 Weeks | DIN Rail | Chassis Mount, DIN Rail | Module | - | - | - | Bulk | 2013 | Solicon DRC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST | - | - | - | - | Contactor | 48V~530V | - | - | - | 7.6A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRC3P48A411 Sensata-Crydom | 2308 |
| Datasheet | 6 Weeks | DIN Rail | Chassis Mount, DIN Rail | Module | - | - | - | Bulk | 2016 | Solicon DRC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST | - | - | - | - | Contactor | 48V~530V | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DP4RSA60E20B2 Sensata-Crydom | In Stock | - | - | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | DP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 1V~48V | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RGC3A60D25KKE Carlo Gavazzi Inc. | 44 | - | Datasheet | 12 Weeks | DIN Rail | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2013 | RGC3 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 125.5mm | - | Screw Terminal | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 1 s | - | - | - | 42V~600V | - | - | - | 28A | - | - | - | - | - | 110mm | 72mm | - | - | - | RoHS Compliant | - | ||
![]() HDC200A120 Sensata-Crydom | 2967 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2012 | HDC | Active | 1 (Unlimited) | Stud | 6mOhm | 80°C | -30°C | - | - | - | 120A | Stud | - | - | DC | - | 150V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | 150V | - | 150V | - | Contactor | 7V~150V | - | - | - | 120A | 150V | 2.5kV | 7V | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DRA3R48E4 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | Bulk | 2011 | DRA3R | Active | 1 (Unlimited) | Screw | - | 60°C | -20°C | - | - | 61.7mm | 4.2A | Screw Terminal | 480V | CE, IEC, cUL | AC | - | 480V | 3PST-NO (3 Form A) | - | - | - | 18mA | 3 | 3PST, DPDT | - | 120 ms | 510V | - | Contactor | 48V~510V | 18mA | 24V | 18mA | 4.2A | - | 4kV | - | - | - | 73.9mm | 89.6mm | 61.7mm | No | Unknown | RoHS Compliant | - | ||
![]() DRA3P48E2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 9 | - | - | Bulk | 2011 | DRA3P | Active | 1 (Unlimited) | Screw | - | 60°C | -20°C | 20pF | - | 3.9878mm | 2.4A | Screw Terminal | 480V | CE, cULus | AC, Zero Cross | - | 480V | 3PST-NO (3 Form A) | - | - | - | 25mA | 3 | 3PST | - | 100 μs | 510V | - | Contactor | 48V~510V | - | 24V | 25mA | - | - | 3.75kV | - | - | - | 73.8886mm | 89.5858mm | 44.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() DRC3P48A420 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | Chassis Mount, DIN Rail | Module | 13 | 230V | - | Bulk | 2016 | Solicon DRC | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST, DPST | - | - | - | 5A | Contactor | 48V~530V | - | - | - | 5A | - | - | - | - | - | - | 45.31mm | - | - | - | RoHS Compliant | - |