- Manufacturer
- Circuit
- Mounting Type
- Output Type
- Package / Case
- Series
- Termination Style
- Voltage - Load
- Load Current
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | CoilResistance | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Termination Style | Output Type | Operating Supply Voltage | Circuit | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Relay Type | Coil Type | Coil Current | Voltage - Load | Coil Voltage (DC) | Load Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2260A50V Sensata-Crydom | 62 |
| - | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Module | - | - | - | Bulk | 2015 | PM22 | Active | - | Screw | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | Contactor | - | - | 48V~600V | - | 50A | RoHS Compliant | ||
![]() 3RHP1250D12 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail, Flanges, Panel | Chassis Mount | Module | 8 | 120V | 1kOhm | Bulk | 2009 | 3RHP | Obsolete | 1 (Unlimited) | Screw | - | 75°C | -20°C | 50A | Screw Terminal, Quick Connect - 0.250 (6.3mm) | AC | - | 3PST-NO (3 Form A) | 120V | 50A | 3PST | Contactor | Non-Latching | 12mA | 100V~120V | 12V | 50A | RoHS Compliant | ||
![]() CNR60A20V Sensata-Crydom | In Stock | - | - | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2015 | CNR | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | Contactor | - | - | 48V~600V | - | 20A | RoHS Compliant | ||
![]() HAC24D150-10 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2016 | HAC | Active | 1 (Unlimited) | - | - | - | - | - | Stud | AC | 280V | SPST-NO (1 Form A) | - | - | SPST | Contactor | - | - | 24V~280V | - | 150A | RoHS Compliant | ||
![]() DP4RSC60E40B8 Sensata-Crydom | In Stock | - | - | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | DP | Active | 1 (Unlimited) | Screw | 7mOhm | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | 3PST, SPST | Contactor | - | - | 1V~48V | - | 40A | RoHS Compliant | ||
![]() SUL963460 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3RHP2850G Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Flanges, Panel | Chassis Mount | Module | - | 240V | - | Bulk | 2009 | 3RHP | Obsolete | 1 (Unlimited) | Screw | - | 65°C | -20°C | 50A | Screw Terminal, Quick Connect - 0.250 (6.3mm) | AC | - | 3PST-NO (3 Form A) | 280V | 50A | 3PST | Contactor | Non-Latching | - | 24V~280V | - | 50A | RoHS Compliant | ||
![]() 3RHP2840E Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Flanges, Panel | Chassis Mount | Module | - | 26V | - | Bulk | 2009 | 3RHP | Obsolete | 1 (Unlimited) | Screw | - | 65°C | -20°C | 40A | Quick Connect - 0.250 (6.3mm) | AC | - | 3PST-NO (3 Form A) | 280V | 40A | 3PST | Contactor | Non-Latching | - | 24V~280V | - | 40A | RoHS Compliant | ||
![]() 3RHP6050E Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Flanges, Panel | Chassis Mount | Module | - | 26V | - | Bulk | 2009 | 3RHP | Obsolete | 1 (Unlimited) | Screw | - | 65°C | -20°C | 50A | Screw Terminal, Quick Connect - 0.250 (6.3mm) | AC | - | 3PST-NO (3 Form A) | 600V | 50A | 3PST | Contactor | Non-Latching | - | 48V~600V | - | 50A | RoHS Compliant | ||
![]() SUL942460 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SUL967460 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() G3PE-535B-2 DC12-24 Omron Automation and Safety | 2956 |
| - | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 200V~480V | - | 35A | RoHS Compliant | ||
![]() G3PE-235B-2 DC12-24 Omron Automation and Safety | 2740 |
| - | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 100V~240V | - | 35A | RoHS Compliant | ||
![]() G3PE-225B-2H DC12-24 Omron Automation and Safety | 30 |
| - | 17 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 100V~240V | - | 25A | RoHS Compliant | ||
![]() G3PE-245B-2N DC12-24 Omron Automation and Safety | 2183 |
| - | 2 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 100V~240V | - | 45A | RoHS Compliant | ||
![]() G3PE-245B-3N DC12-24 Omron Automation and Safety | 2633 |
| - | 2 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | 100V~240V | - | 45A | RoHS Compliant | ||
![]() G3PE-225B-2 DC12-24 Omron Automation and Safety | 2286 |
| - | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 100V~240V | - | 25A | RoHS Compliant | ||
![]() G3PE-535B-3 DC12-24 Omron Automation and Safety | 2909 |
| - | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | 200V~480V | - | 35A | RoHS Compliant | ||
![]() G3PE-545B-3H DC12-24 Omron Automation and Safety | 2740 |
| - | 2 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | 200V~480V | - | 45A | RoHS Compliant | ||
![]() G3PE-235B-2H DC12-24 Omron Automation and Safety | 2849 |
| - | 17 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 100V~240V | - | 35A | RoHS Compliant |