- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Color
- Voltage - Output
- Current-Input
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Approval Agency
Attribute column
Categories
I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Current-Input | Turn Off Delay Time | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Style | Current Rating | Number of Outputs | Approval Agency | Housing Color | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Poles | Throw Configuration | Turn On Delay Time | Voltage - Output | Min Input Voltage | Max Input Voltage | Max Input Current | Turn On Time | Load Current | Max Input Voltage (DC) | Min Input Voltage (DC) | Turn Off Time | Min Input Voltage (AC) | Max Input Voltage (AC) | Nominal Input Voltage (DC) | Features | Number of Analog Outputs | Nominal Input Voltage (AC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70L-IAC Grayhill Inc. | 17 |
| - | 16 Weeks | DIN Rail, PCB, Snap in | Module | 9 | 8mA | 20 ms | - | - | 2007 | 70 | Active | 1 (Unlimited) | PCB | AC Input Module | 22kOhm | 85°C | -40°C | Gray | - | - | OpenLine® | 8mA | 1 | CE, CSA, TUV, UL | - | - | - | - | 2 | 28V | 4.5V | - | - | SPST | 20 ms | 5VDC | 0V | 140V | 8mA | 20ms | - | - | - | 20ms | 0V | 140V | - | 2 Channel, Status LED(s) | - | 120V | 56.6mm | 53.1mm | 9.65mm | No SVHC | Non-RoHS Compliant | Exempt | ||
![]() 70M-ODC5R Grayhill Inc. | 72 |
| - | 16 Weeks | PCB, Plug-In, Screw, Through Hole | Module | 5 | 10mA | 1 ms | 60V | - | 1999 | 70 | Active | 1 (Unlimited) | PC Pins | DC Output Module | 500Ohm | 70°C | -40°C | Red | 60V | 10.16mm | Mini | 3.5A | 1 | CSA, UL | - | Digital | - | - | 1 | - | - | - | 1 | SPST | 1 ms | 0V~120VAC 0V~100VDC | 4.8V | 6V | - | 1ms | - | 100.12kV | - | 1ms | - | - | - | - | 1 | - | 25.4mm | 43.18mm | 25.4mm | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 70L-IDCNP Grayhill Inc. | 29 |
| - | 16 Weeks | PCB, Rack, Through Hole | Module | 70 | 17mA | 5 ms | - | - | 1999 | 70 | Active | 1 (Unlimited) | PCB | AC/DC Input Module | 1.9kOhm | 85°C | -40°C | Gray | - | - | OpenLine® | - | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | - | SPST | 5 ms | 5VDC | 15V | 32V | - | 5ms | - | 32V | 10V | 5ms | 15V | 32V | - | 2 Channel, Status LED(s) | - | - | 56.6mm | 53.1mm | 9.65mm | - | Non-RoHS Compliant | Exempt | ||
![]() 70G-OAC5A-L Grayhill Inc. | 63 |
| - | 16 Weeks | PCB, Screw, Through Hole | Module | 4 | 20mA | 8.33 ms | 280V | - | 2010 | 70 | Active | 1 (Unlimited) | PC Pins | AC Output Module | 100Ohm | 100°C | -40°C | Black | 280V | 11.7mm | G5 | 3.5A | - | CE, CSA, TUV, UL | - | Digital | - | - | - | - | - | - | 1 | SPST | 8.33 ms | 24V~280VAC | 4V | 6V | - | 8.33ms | - | - | - | 8.33ms | - | - | - | Hold Down Screw, Fused, Status LED(s) | - | 240V | 55.9mm | 48.3mm | 55.88mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() IAC15A Sensata-Crydom | In Stock | - | Datasheet | - | Plug-In, Through Hole | Module | - | 8mA | 30 ms | - | - | 2016 | IAC | Obsolete | Not Applicable | - | AC Input Module | - | 80°C | -30°C | Yellow | - | 31.7mm | Standard | - | - | CE, CSA, UL | - | - | - | - | 1 | - | - | - | - | - | 20 ms | 15VDC | - | - | - | 20ms | - | 280.28kV | - | - | - | - | 240.24kV | Hold Down Screw | - | - | - | 43.1mm | 15.2mm | - | RoHS Compliant | Lead Free | ||
![]() 70G-OAC15 Grayhill Inc. | 14 |
| - | 16 Weeks | Screw, Through Hole | Module | 4 | 12mA | 8.33 ms | - | - | 2010 | 70 | Active | 1 (Unlimited) | - | AC Output Module | - | 100°C | -40°C | Black | - | - | G5 | - | - | CE, CSA, TUV, UL | Black | - | - | - | - | - | - | - | - | SPST | 8.33 ms | 24V~140VAC | - | - | - | 8.33ms | - | - | - | 8.33ms | - | - | - | Hold Down Screw, Fused, Status LED(s) | - | 120V | 55.9mm | 48.3mm | 11.7mm | - | Non-RoHS Compliant | Exempt | ||
![]() X4IAC24A Sensata-Crydom | In Stock | - | Datasheet | - | - | Module | - | 8mA | 30 ms | - | - | 2016 | X4IAC | Obsolete | Not Applicable | - | AC Input Module | - | - | - | Yellow | 240V | - | X4 | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | 20 ms | 24VDC | - | - | - | 20ms | - | - | - | 30ms | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | 45.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() 70L-IDCB Grayhill Inc. | 16 |
| - | 16 Weeks | PCB, Snap in | Module | 9 | 18mA | 75 μs | - | - | 2003 | 70 | Active | 1 (Unlimited) | PCB | DC Input Module | 900Ohm | 85°C | -40°C | Gray | - | - | OpenLine® | 18mA | - | CE, CSA, TUV, UL | - | - | 50mA | - | - | - | - | - | - | SPST | 50 μs | 5VDC | 0V | 32V | - | 0.05ms | - | 32V | 0V | 0.075ms | - | - | - | 2 Channel, Status LED(s) | - | - | 56.6mm | 53.1mm | 9.65mm | - | Non-RoHS Compliant | Exempt | ||
![]() ODC5ML Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | 18mA | - | - | - | 2010 | ODC | Active | 1 (Unlimited) | - | DC Output Module | - | - | - | Red | 5V | - | Standard | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V~50VDC | - | - | - | 1ms | - | - | - | 0.05ms | - | - | - | Hold Down Screw | - | - | - | 31.8mm | 43.2mm | - | RoHS Compliant | - | ||
![]() 70G-ODC5B Grayhill Inc. | 29 |
| - | 16 Weeks | PCB, Screw, Through Hole | Module | 4 | 13mA | 500 μs | - | - | 2001 | 70 | Active | 1 (Unlimited) | PC Pins | DC Output Module | 150Ohm | 100°C | -40°C | Red | 60V | 11.7mm | G5 | 3.5A | - | CE, CSA, TUV, UL | - | Digital | - | 60V | 1 | - | - | 1W | 1 | SPST | 75 μs | 3V~60VDC | 4V | 6V | - | 0.075ms | - | 60V | - | 0.50ms | - | - | - | Hold Down Screw, Fused, Status LED(s) | - | - | 55.9mm | 48.3mm | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM-IAC5E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2009 | SM | Obsolete | 1 (Unlimited) | - | AC Input Module | - | - | - | Yellow | - | - | Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | 20ms | - | - | - | 20ms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IAC5A Sensata-Crydom | 12 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2009 | IAC | Not For New Designs | Not Applicable | - | AC Input Module | - | - | - | Yellow | 280V | - | Standard | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | 20ms | 10mA | - | - | - | - | - | - | Hold Down Screw | - | - | - | 31.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() M-IDC5 Sensata-Crydom | In Stock | - | Datasheet | 7 Weeks | - | - | - | 34mA | - | - | - | 2003 | M | Active | Not Applicable | - | DC Input Module | - | - | - | White | - | - | Mini | 34mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | 1ms | - | - | - | 1ms | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84115501 Sensata-Crydom | In Stock | - | Datasheet | - | - | - | - | 14mA | - | - | - | - | 17.5MM | Obsolete | 1 (Unlimited) | - | AC Input Module | - | - | - | Yellow | 140V | - | DIN Rail Mount | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30VDC | - | - | - | 20ms | - | - | - | - | - | - | - | Status LED(s) | - | - | - | 83mm | - | - | RoHS Compliant | - | ||
![]() IDC15 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Module | 5 | 16mA | 1 ms | - | - | 2003 | IDC | Not For New Designs | - | - | DC Input Module | - | - | - | White | 24V | - | Standard | 16mA | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 ms | 15VDC | - | - | - | 1ms | - | - | - | 1ms | - | - | - | Hold Down Screw | - | - | 31.7mm | 31.7mm | 15.2mm | - | RoHS Compliant | Lead Free | ||
![]() 84145041 Crouzet | In Stock | - | Datasheet | - | - | Module | - | 20mA | 10 ms | - | - | 2003 | SIMM | Obsolete | 1 (Unlimited) | - | AC Output Module | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 8 ms | 1V~250VAC | - | - | - | 8ms | 6A | - | - | 10ms | - | - | - | Status LED(s) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IAC24 Sensata-Crydom | 20 |
| Datasheet | 8 Weeks | PCB, Plug-In, Through Hole | Module | - | 6mA | 20 ms | - | - | 2008 | IAC | Not For New Designs | - | - | AC Input Module | - | 80°C | -30°C | Yellow | 140V | 31.8mm | Standard | 6mA | - | CE, CSA, UL | - | - | - | - | 1 | - | - | - | - | SPST | 20 ms | 24VDC | - | - | - | 20ms | 10mA | 140.14kV | - | 20ms | - | - | - | Hold Down Screw | - | - | 31.7mm | 43.2mm | 15.2mm | - | RoHS Compliant | Lead Free | ||
![]() C4OAC Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | - | - | - | 22mA | - | - | Box | 2003 | C4 | Active | 1 (Unlimited) | - | AC Output Module | - | - | - | Black | - | - | - | 22A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12V~140VAC | - | - | - | 8.33ms | - | - | - | - | - | - | - | Hold Down Screw, Fused, Status LED(s) | - | - | - | 44.45mm | - | - | RoHS Compliant | - | ||
![]() 70G-IDC5G Grayhill Inc. | 20 |
| Datasheet | 16 Weeks | Through Hole | Module | - | 6mA | 10 ms | - | - | 2010 | 70 | Active | 1 (Unlimited) | PC Pins | AC/DC Input Module | - | 100°C | -40°C | White | - | - | G5 | 6mA | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | - | SPST | 10 ms | 5VDC | - | - | 6mA | 10ms | - | 6.06kV | 3.535kV | 10ms | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 70G-ODC24A Grayhill Inc. | 29 |
| - | 16 Weeks | PCB, Screw | Module | 4 | 9mA | 750 μs | - | - | 2007 | 70 | Active | 1 (Unlimited) | PCB | DC Output Module | 2.7kOhm | 100°C | -40°C | Red | - | 11.7mm | G5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 75 μs | 3V~60VDC | 18V | 32V | - | 0.075ms | - | - | - | 0.75ms | - | - | - | Hold Down Screw, Fused, Status LED(s) | - | - | 55.9mm | 48.3mm | - | - | RoHS Compliant | - |