- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Color
- Voltage - Output
- Current-Input
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Approval Agency
Attribute column
Categories
I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Coil Voltage AC | Contact Materials | Current-Input | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Depth | Style | Current Rating | Voltage - Rated AC | Approval Agency | Lead Length | Number of Channels | Current - Output | Throw Configuration | Turn On Delay Time | Voltage - Output | Contact Current Rating | Min Input Voltage | Max Input Voltage | Forward Current-Max | Coil Voltage (DC) | Turn On Time | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Turn Off Time | Isolation Voltage-Max | Switching Current | Switching Capacity | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLI120CR Weidmüller | 38 |
| - | 12 Weeks | - | - | - | - | - | 7mA | - | - | - | 50 ms | - | - | DELCON | Active | 1 (Unlimited) | - | AC Input Module | - | - | Yellow | - | - | - | - | G5 | - | - | - | - | - | - | - | 50 ms | 0V~60VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6101A Sensata-Crydom | In Stock | - | Datasheet | - | PCB, Through Hole | Module | - | - | - | 34mA | - | - | - | 5 ms | - | - | 6 | Obsolete | Not Applicable | - | DC Input Module | 80°C | -40°C | White | - | - | 36V | - | Standard | 100mA | - | CSA, UL | 44mm | 1 | - | - | 5 ms | 5VDC | - | - | - | - | - | 5ms | - | - | - | 4kV | 36V | 5ms | - | - | - | Hold Down Screw | - | 32mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 70G-IAC15 Grayhill Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | 8mA | - | - | - | - | - | 2010 | 70 | Obsolete | 1 (Unlimited) | - | AC Input Module | - | - | Yellow | - | - | - | - | G5 | - | - | - | - | - | 10mA | - | - | 15VDC | - | - | - | - | - | 20ms | - | - | - | - | - | 20ms | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | - | - | - | - | - | ||
![]() 39.51.0.024.0060 Finder Relays, Inc. | 60 |
| - | - | - | Module | - | - | - | - | - | - | - | 6 ms | Box | - | 39 | Active | - | - | AC/DC Output Module | 70°C | -40°C | Black | - | - | - | 90.7mm | DIN Rail Mount | - | - | - | - | - | - | - | 5 ms | 250VAC | - | - | 24V | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | 87mm | 6.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() 39.21.0.024.0060 Finder Relays, Inc. | 35 | - | - | - | DIN Rail | Module | - | 24V | Silver | - | - | - | - | 6 ms | Box | - | 39 | Active | - | Screw | AC/DC Output Module | 70°C | -40°C | Black | - | - | - | 90.7mm | DIN Rail Mount | - | - | - | - | - | - | SPST | 5 ms | 250VAC | 6A | - | 24V | - | 24V | 5ms | 11mA | - | - | - | - | - | - | 6A | 1.5 kW | - | 87mm | 6.2mm | 6.2mm | - | No SVHC | RoHS Compliant | - | IP20 | ||
![]() EXO24CHX Weidmüller | 30 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | DELCON | Active | 1 (Unlimited) | - | DC Output Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() OAC5Q Sensata-Crydom | In Stock | - | - | 8 Weeks | - | - | - | - | - | 20mA | - | - | - | - | - | 2008 | QUAD | Obsolete | Not Applicable | - | AC Output Module | - | - | Black | - | - | 5V | - | Quad | 20A | - | - | - | - | - | - | - | 12V~140VAC | - | - | - | - | - | 8.33ms | - | - | - | - | - | 8.33ms | - | - | - | Hold Down Screw, Status LED(s) | - | 73.2mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 6351 Sensata-Crydom | In Stock | - | Datasheet | - | Screw | Module | 5 | - | - | 25mA | - | - | - | 100 μs | - | - | 6 | Obsolete | Not Applicable | - | DC Output Module | 80°C | -40°C | Red | - | - | - | - | Standard | - | - | - | - | - | - | - | 100 μs | 3V~60VDC | - | - | - | - | - | 0.10ms | - | - | - | - | - | 0.10ms | - | - | - | Hold Down Screw | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 39.71.0.125.5060 Finder Relays, Inc. | 12 |
| - | - | - | Module | - | - | Gold | - | - | - | - | 6 ms | Box | - | 39 | Active | - | - | AC/DC Input Module | 70°C | -40°C | Black | - | - | - | 90.7mm | DIN Rail Mount | - | - | - | - | - | - | - | 5 ms | 250VAC | - | 110V | 125V | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | 94.3mm | 6.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() 6402A Sensata-Crydom | In Stock | - | Datasheet | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | 6 | Obsolete | Not Applicable | - | AC Output Module | - | - | Black | - | - | 280V | - | Standard | 3A | 280V | - | 44mm | - | - | - | - | 24V~280VAC | - | - | - | - | - | 1/2 Cycle | - | - | 3A | 4kV | 6V | 1/2 Cycle | - | - | - | Hold Down Screw | - | 32mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() G7T-1012S DC24 Omron Automation and Safety | 12 |
| Datasheet | 9 Weeks | - | - | - | - | - | 21mA | - | - | - | - | - | - | G7T | Active | 1 (Unlimited) | - | DC Output Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | 15ms | - | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ODC-24 Sensata-Crydom | 146 |
| Datasheet | 6 Weeks | - | - | - | - | - | 13mA | - | - | - | - | - | 2007 | ODC | Active | Not Applicable | - | DC Output Module | - | - | Red | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 3V~60VDC | - | - | - | - | - | 0.10ms | - | - | - | - | - | 0.75ms | - | - | - | Hold Down Screw | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G3R-OD201SN-UTU DC5-24 Omron Automation and Safety | 29 |
| - | 2 Weeks | - | - | - | - | - | 8mA | 1 | 80°C | -30°C | - | - | 2003 | G3R-I/O | Active | 1 (Unlimited) | - | DC Output Module | - | - | Black | VDE APPROVED, UL RECOGNIZED | 8541.40.95.00 | - | - | QC | - | - | - | - | - | - | - | - | 40V~200VDC | - | - | - | 0.008A | - | 1ms | - | 1.5A | - | - | - | 2ms | 4000V | - | - | Status LED(s) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G7T-1122S AC200/220 Omron Automation and Safety | 12 |
| Datasheet | 9 Weeks | - | - | - | - | - | 3.5mA | - | - | - | - | - | 2002 | G7T | Active | 1 (Unlimited) | - | AC Input Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220VAC | - | - | - | - | - | 15ms | - | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G3TA-OA101SZ-1 DC24 Omron Automation and Safety | 13 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | G3TA | Active | 1 (Unlimited) | - | AC Output Module | - | - | Black | - | - | - | - | QC | - | - | - | - | - | - | - | - | 85V~140VAC | - | - | - | - | - | 1/2 Cycle + 1ms | - | - | - | - | - | 1/2 Cycle + 1ms | - | - | - | Status LED(s) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G3R-IDZR1SN-1 DC12-24 Omron Automation and Safety | 20 |
| - | 2 Weeks | - | - | - | - | - | 8mA | - | - | - | - | - | 2003 | G3R-I/O | Active | 1 (Unlimited) | - | DC Input Module | - | - | Black | - | 8541.40.95.00 | - | - | QC | - | - | - | - | - | - | - | - | 4V~32VDC | - | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | Status LED(s) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLO24IRA Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | 15mA | - | - | - | 300 μs | - | - | DELCON | Active | 1 (Unlimited) | - | AC/DC Output Module | - | - | Black | - | - | - | - | G5 | - | - | - | - | - | 1.8A | - | 300 μs | 0V~240VAC/DC | - | - | - | - | - | 0.30ms | - | - | - | - | - | - | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ODC5Q.11 Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | QUAD | Obsolete | 1 (Unlimited) | - | DC Output Module | - | - | Red | - | - | - | - | Quad | - | - | - | - | - | - | - | - | 3V~60VDC | - | - | - | - | - | 0.10ms | - | - | - | - | - | 0.75ms | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | - | - | - | - | - | ||
![]() 6202A Sensata-Crydom | In Stock | - | Datasheet | - | PCB, Through Hole | Module | - | - | - | 5mA | - | - | - | 20 ms | - | - | 6 | Obsolete | Not Applicable | - | AC Input Module | 80°C | -40°C | Yellow | - | - | - | - | Standard | - | - | CSA, UL | 44mm | 1 | - | - | 20 ms | 5VDC | - | - | - | - | - | 20ms | - | - | - | - | 280.28kV | 20ms | - | - | - | Hold Down Screw | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SLI125CH Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | 4.2mA | - | - | - | 500 μs | - | - | DELCON | Obsolete | 1 (Unlimited) | - | DC Input Module | - | - | White | - | - | - | - | G5 | - | - | - | - | - | - | - | 500 μs | 0V~60VDC | - | - | - | - | - | 0.50ms | - | - | - | - | - | - | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | - | - | RoHS Compliant | - | - |