- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Maximum Switched Current | Maximum Switched Power | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Coil Suppression Diode | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE3621A0500 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 14V | 500Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | HE3600 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 200V | - | 5.08mm | - | - | CUL; UL | PC Pin | - | - | - | - | - | - | - | 150mOhm | - | - | 0.5A | HERMETICALLY SEALED | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | - | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | - | - | - | - | - | - | 500mA | - | - | 10 W | - | - | 7.62mm | 19.05mm | 5.08mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721C0510 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 3.75V | 200Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | WITH COIL SUPPRESSED DOIDE | - | 175V | BULK | 9.52mm | - | - | CUL; UL | PC Pin | - | - | - | - | - | 7.22 mm | 19.05mm x 7.22mm x 5.5mm | 200mOhm | 10GOhm | - | 0.25A | HERMETICALLY SEALED | - | 250mA | - | SPDT | 175V | SPDT (1 Form C) | - | Reed | 500mV | - | - | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | - | 125mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | 8 | - | 250 Vrms | Random | 500 Vrms | 250mA | - | - | 5 W | Diode | - | 7.5mm | 19.05mm | 7.24mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE3621A0510 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 3.75V | 500Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE3600 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 200V | - | 5.08mm | - | 1.2A | UL | PC Pin | - | - | - | - | 2 | - | - | 150mOhm | 10000000000Ohm | - | 0.5A | HERMETICALLY SEALED | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | 500mV | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | - | 3.75VDC | - | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | - | 6 | - | - | - | 1500 Vrms | 500mA | - | - | 10 W | Diode | - | 7.45mm | 19.05mm | 5.08mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() 9001-05-00 Coto Technology | In Stock | - | Datasheet | 42 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2003 | 9000 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 200V | - | - | - | 1.5A | CSA; UL | PC Pin | 200V | CSA, UL | - | - | 1 | 5.08 mm | - | 200mOhm | 1 TΩ | - | 0.5A | HERMETICAL | - | - | - | SPST | - | SPST-NO (1 Form A) | 350μs | Reed | - | 0.5A | 0.5A@200VAC | 0.35ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | - | AC/DC | LATCHED | 5V | DC | 4 | - | 300 Vrms | Random | - | 500mA | - | - | - | - | - | 7.6mm | - | 19.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE3321A0400 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | HE3300 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 7mm | - | - | CUL; UL | PC Pin | - | - | - | - | - | - | - | 150mOhm | 10000000000Ohm | - | 0.5A | HERMETICALLY SEALED | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | 4 | - | - | Random | - | 500mA | 10W@200VDC | - | - | - | - | 8.51mm | 24.13mm | 7.62mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2333-05-000 Coto Technology | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | DIP | 8 | - | - | 175Ohm | Ruthenium | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2011 | 2300 | e3 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 1.5A | - | PC Pin | - | - | - | 2.54mm | 3 | - | - | 100mOhm | 1 TΩ | 2.54 mm | 0.5A | - | 200V | - | - | 3PST | - | 3PST-NO (3 Form A) | 500μs | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 28.6mA | 0.15ms | 0.5A@200VDC | 3.8VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 8 | Sealed - Hermetically | 250 Vrms | Random | 1000 Vrms | 500mA | 10W@200VDC | - | - | - | - | 9.7mm | 20.6mm | 20.57mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CRR05-1A Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 10 | 370mg | - | 150Ohm | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | CRR | e4 | Active | 1 (Unlimited) | - | - | EAR99 | - | GOLD | - | - | - | 8536.49.00.50 | - | - | 4.4mm | - | - | - | SMD (SMT) Tab | - | - | - | - | - | - | 8.6mm x 4.4mm x 3.4mm | 250mOhm | - | - | 0.5A | - | - | - | 1 | SPST | - | SPST-NO (1 Form A) | - | Reed | - | 0.5A | - | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.05ms | - | 3.75VDC | - | 167mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 500mA | - | - | - | - | - | 3.4mm | 8.6mm | 8.6mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() HE3621A1210 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 8V | 1kOhm | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | HE3600 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 200V | - | 5.08mm | - | 1.2A | UL | PC Pin | - | - | - | - | 1 | - | - | 150mOhm | 10GOhm | - | 0.5A | HERMETICALLY SEALED | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | 1V | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.5 ms | .5A@200VDC | 8VDC | - | - | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | - | 500mA | - | - | 10 W | Diode | - | 7.45mm | 19.05mm | 5.08mm | - | - | No | Unknown | ROHS3 Compliant | Contains Lead | IP67 | ||
![]() HE3321A1200 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | HE3300 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | 200V | - | 7mm | - | - | - | PC Pin | - | - | - | - | - | - | - | 150mOhm | 10000000000Ohm | - | 0.5A | HERMETICALLY SEALED | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | .5A@200VDC | 9VDC | - | 288mW | 1VDC | - | DC | MOMENTARY | 12V | DC | 4 | - | - | Random | 2500 Vrms | 500mA | 10W@200VDC | - | 10 W | - | - | 8.51mm | 24.13mm | 7.62mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP54 | ||
![]() 2974-05-00 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 230Ohm | - | - | - | - | - | - | - | - | -35°C~125°C | Tube | 2010 | 2970 | e3 | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 20.82mm | - | - | - | - | 100mOhm | 1000000000000Ohm | - | - | HERMETICAL | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 13.5mA | 0.1ms | 0.5A@200VDC | 3.8VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 8 | - | 350 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | - | 0.0027 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HE721A0510 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 3.75V | 500Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 200V | - | 9.52mm | - | - | CUL; UL | PC Pin | - | - | - | - | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10GOhm | - | 0.5A | HERMETICALLY SEALED | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | 500mV | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | - | 4 | - | 250 Vrms | - | 500 Vrms | 500mA | 10W@200VDC | - | 10 W | Diode | - | 7.5mm | 19.05mm | 7.24mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() SIL05-1A72-71D Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | SIL | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 5.08mm | unknown | - | - | PC Pin | - | - | - | - | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | - | - | - | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1A@200VAC | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 1A@200VDC | 3.5VDC | 500mA | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 1A | - | - | - | - | - | 7.8mm | 19.8mm | 5.08mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HE24-1A69-02 Meder | In Stock | - | - | - | - | - | - | - | - | - | 465 Ohms | - | - | 34 | 3 A | 50 W | - | Details | 1.365896 oz | - | - | - | HE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 24 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM24-1A69-02 Meder | In Stock | - | - | - | - | - | - | - | - | - | 600 Ohms | - | - | 24 | 3 A | 50 W | 8424169002 | Details | 2.066049 oz | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 24 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ||
![]() HM12-1A69-04 Meder | In Stock | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | 12 | 3 A | 50 W | 8412169004 | Details | - | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 12 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9104-05-10 Coto Technology | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | SIP | - | - | 5V | 175Ohm | Ruthenium | 300000000 Cycle(s) | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 9104 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.49.00.50 | 1kV | - | - | - | 1.3A | UL | PC Pin | 1kV | - | - | - | 1 | - | - | - | - | - | 0.5A | HERMETICAL | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | 0.5A | - | 0.75ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 28.6mA | 0.5ms | - | 3.75VDC | - | - | 0.5VDC | - | AC/DC | LATCHED | 5V | DC | 4 | - | 2000 Vrms | Random | 3000 Vrms | 500mA | - | - | - | EMI Shielded | - | 8.13mm | - | 6.22mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MS05-1A87-75DHR Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | - | - | - | 500Ohm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Tube | 2005 | MS | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | TIN | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 3.81 mm | 15.2mm x 3.81mm x 6.8mm | 150mOhm | - | - | 0.5A | - | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 500mA | - | - | - | Diode | - | 7mm | 15.2mm | 4.57mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE722A0510 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 3.75V | 200Ohm | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 200V | - | 9.52mm | - | - | UL | PC Pin | - | - | - | - | - | - | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10GOhm | - | 0.5A | HERMETICALLY SEALED | - | 500mA | - | DPST | 200V | DPST-NO (2 Form A) | - | Reed | 500mV | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | .5A@200VDC | 3.75VDC | - | 125mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | 8 | - | 500 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | 1 FORM A | - | Diode | - | - | 19.05mm | 7.24mm | 7.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HM12-1A69-02 Meder | In Stock | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | 24 | 3 A | 50 W | - | Details | - | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 12 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342-05-000 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | DIP | 8 | - | 3.8V | 175Ohms | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2005 | 2300 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 200mOhm | 1GOhm | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | 1.5ms | Reed | - | - | - | 1.5ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 28.6mA | 2ms | - | 3.8VDC | 250mA | - | 0.4VDC | - | - | - | 5V | - | - | Sealed - Hermetically | - | - | - | 250mA | - | - | - | - | - | 9.4mm | 20.6mm | 5.33mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |