- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2911-12-311 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 7 | 12V | 1.5kOhm | Ruthenium | - | -20°C~85°C | Tube | 2006 | 2900 | e3 | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | 20.82mm | - | - | - | 200mOhm | 100GOhm | - | HERMETICAL | - | - | SPDT | - | SPDT (1 Form C) | - | Reed | - | - | - | 1ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 8mA | 2ms | - | 9VDC | - | - | 1VDC | - | AC/DC | LATCHED | 12V | DC | 8 | - | 200 Vrms | Random | - | 250mA | - | - | - | 7.11mm | - | 6.35mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7101-12-1011 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 1.6kOhm | Ruthenium | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | 1ms | Reed | - | - | - | - | 12VDC | Non Latching | 200VAC 200VDC -Max | 7.5mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 500mA | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE721A1200 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 1kOhm | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | 200V | 9.52mm | - | CUL; UL | PC Pin | - | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | - | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | - | Reed | - | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | .5A@200VDC | 8VDC | - | 144mW | 1VDC | - | - | MOMENTARY | 12V | DC | 4 | - | 250 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | 10 W | - | 7.5mm | 19.5mm | 7.24mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() CRR05-1B Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 150Ohm | - | 1000000000 Cycle(s) | -40°C~125°C | Tape & Reel (TR) | 2012 | CRR | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | GOLD | 8536.49.00.50 | - | - | - | - | SMD (SMT) Tab | - | 8.6mm | - | 8.6mm x 4.4mm x 3.4mm | - | - | - | - | - | 170V | - | SPST | - | SPST-NC (1 Form B) | - | Reed | - | - | .5A@170VAC | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.05ms | .5A@170VDC | 3.75VDC | 500mA | 167mW | 0.75VDC | 170V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 3.4mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP05-1A72-11D Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Molded | - | - | 500Ohm | - | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2015 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin (Sn) | 8536.49.00.50 | - | - | unknown | UL | PC Pin | - | 19.3mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | - | - | WATER PROOF | 200V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 1A | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | Diode | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DIP05-1A72-13L Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 500Ohm | - | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2009 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin (Sn) | 8536.49.00.50 | - | - | - | UL | PC Pin | - | 19.3mm | - | 19.3mm x 6.4mm x 5.1mm | - | - | - | - | WATER PROOF | 200V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 1A | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 500mA | - | - | - | - | - | 6.4mm | 5.1mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() DIP05-1A72-11L Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Molded | - | - | 500Ohm | - | 1000000000 Cycle(s) | -20°C~70°C | Tube | 2011 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | 8536.49.00.50 | - | - | unknown | UL | PC Pin | - | 19.3mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | 150mOhm | - | - | - | 200V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 1A | 50mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7104-24-1010 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 2kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | 4PST-NO (4 Form A) | - | Reed | - | - | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7204-12-1001 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 250Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Obsolete | 1 (Unlimited) | 10 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | 100mOhm | - | - | - | - | - | 4PST | - | 4PST-NO (4 Form A) | - | Reed | - | - | - | 2ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 48mA | 1ms | - | 9VDC | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 1A | - | - | Diode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 8L01-05-011 Coto Technology | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | 6 | - | 500Ohm | Ruthenium | - | -20°C~85°C | Tube | 2004 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | UL | PC Pin | UL | 19.5mm | - | - | - | 150mOhm | 10GOhm | 0.5A | HERMETICAL | 200V | - | SPST | - | SPST-NO (1 Form A) | 500μs | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 1ms | 0.5A@200VDC | 3.8VDC | - | - | 0.5VDC | 200V | AC/DC | - | 5V | DC | 8 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | Diode | - | - | 7.62mm | - | 0.0035 inch | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 9094-12-01 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | SIP | - | - | 500Ohm | - | 500000000 Cycle(s) | -20°C~85°C | Tube | 2012 | 9094 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | PC Pin | - | 15.62mm | 3.81 mm | 15.62mm x 3.81mm x 6.98mm | - | 125mOhm | 1000000000000Ohm | - | HERMETICAL | 200V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.3ms | 0.5A@200VDC | 9VDC | 500mA | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 4 | - | 200 Vrms | Random | 1500 Vrms | - | 20W@200VDC | - | Diode | - | - | - | 6.98mm | 0.0032 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 9007-24-00 Coto Technology | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | SIP | - | - | 2kOhm | - | 100000000 Cycle(s) | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.3mm | 5.08 mm | 19.3mm x 5.08mm x 7.6mm | - | 200mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | 200V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | 0.5A | .5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.2ms | .5A@200VDC | 18VDC | - | 288mW | 2VDC | 200V | AC/DC | MOMENTARY | 24V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 8L02-05-10 Coto Technology | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | 200Ohm | Ruthenium | - | -20°C~85°C | Tube | 2011 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | UL | PC Pin | UL | - | 7.62 mm | - | - | - | 10GOhm | 0.5A | HERMETICAL | 200V | - | DPST | - | DPST-NO (2 Form A) | 500μs | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.5 ms | 0.5A@200VDC | 3.8VDC | - | - | 0.5VDC | 200V | AC/DC | - | 5V | DC | 8 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | Electrostatic Shield | 6.6mm | 19.7mm | 6.86mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 8L01-12-001 Coto Technology | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | 500Ohm | Ruthenium | - | -20°C~85°C | Tube | 2011 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | UL | PC Pin | UL | 19.5mm | 7.62 mm | - | - | - | 10GOhm | 0.5A | HERMETICAL | 200V | - | SPST | - | SPST-NO (1 Form A) | 500μs | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.5 ms | 0.5A@200VDC | 9.6VDC | - | - | 1VDC | 200V | AC/DC | - | 12V | DC | 8 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | 0.0035 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE3351A1200 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | 500Ohm | - | - | -20°C~85°C | Bulk | 2007 | HE3300 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 300V | 7mm | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | 0.5A | HERMETICALLY SEALED | - | 1A | SPST | 300V | SPST-NO (1 Form A) | - | Reed | - | - | - | 1ms | 12VDC | Non Latching | 300VDC -Max | 24mA | 1 ms | .5A@300VDC | 9VDC | - | 288mW | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | - | 1A | - | - | - | 8.51mm | 24.13mm | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3602-12-52 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 2kOhm | - | - | -20°C~85°C | Tube | 2006 | 3600 | e3 | - | Active | 1 (Unlimited) | 10 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | 30.48mm | 16.76 mm | 30.48mm x 16.76mm x 12.06mm | - | 200mOhm | - | - | HERMETICAL | 150V | - | DPST | - | DPST-NO (2 Form A) | - | Reed | - | - | 0.25A@150VAC | 0.75ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 6mA | 0.1ms | 0.25A@150VDC | 9VDC | 250mA | - | 1VDC | 150V | AC/DC | LATCHED | 12V | DC | 10 | - | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | 12.06mm | 0.0029 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MRX05-1A71 Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 360Ohm | - | 10000000 Cycle(s) | -40°C~85°C | Tube | 2015 | MRX | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 8536.49.00.50 | - | - | unknown | - | PC Pin | - | 30mm | 10 mm | 30mm x 10mm x 10mm | - | 150mOhm | - | 0.5A | - | 200V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14mA | 0.1ms | .5A@200VDC | 3.8VDC | - | 70mW | 1VDC | - | DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | 500mA | - | - | - | - | - | - | 10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2920-05-101 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 75Ohm | - | - | -20°C~85°C | Tube | 2012 | 2900 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | PC Pin | - | 20.82mm | 6.35 mm | 20.82mm x 6.35mm x 7.62mm | - | 100mOhm | 10GOhm | - | HERMETICAL | 500V | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | 1.5ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 66.7mA | 1ms | - | 3.8VDC | 1A | - | 0.4VDC | 500V | AC/DC | LATCHED | 5V | DC | 8 | - | 1000 Vrms | Random | 1500 Vrms | - | 50W@500VDC | - | - | - | - | - | 7.62mm | 0.0027 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7122-05-1100 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 100Ohm | - | - | -20°C~85°C | Tube | 2014 | 7000 | - | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | DPST | - | DPST-NC (2 Form B) | - | Reed | - | - | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 50mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9012-05-11 Coto Technology | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | SIP | - | 6.5V | 500Ohm | - | - | -20°C~85°C | Tube | 2003 | 9012 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | UL | PC Pin | - | - | 3.81 mm | 10.16mm x 3.81mm x 10.16mm | 3.75V | 120mOhm | 10GOhm | 0.5A | HERMETICAL | 200V | - | SPST | - | SPST-NO (1 Form A) | 350μs | Reed | 400mV | 0.5A | 0.5A@200VAC | 0.35ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 4 | - | 200 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | Diode, EMI Shielded | 10.16mm | - | 10.16mm | - | 0.0033 inch | - | Unknown | ROHS3 Compliant | Lead Free | - |