- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Features | Mercury | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3350-1275-126 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 175Ohm | - | - | -20°C~85°C | Bulk | 2014 | 3350 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 68.6mA | - | - | 9VDC | - | - | 1VDC | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8L21-24-10 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 2kOhms | - | - | -20°C~85°C | Tube | 2015 | 8L | - | - | Obsolete | 1 (Unlimited) | 8 | PC Pin | - | - | 85°C | -20°C | - | - | - | PC Pin | UL | - | - | - | - | 1GOhm | - | - | SPST | SPST-NC (1 Form B) | Reed | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.5ms | - | 19.2VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3572-1220-243 Comus International | 13 |
| - | 14 Weeks | - | Through Hole | - | 2.15kOhm | - | - | -20°C~85°C | Tube | 2015 | 3572 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 0.5ms | 24VDC | Non Latching | 150VDC -Max | 11mA | - | - | 18VDC | 500mA | - | 2VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BFH-3A-05 Comus International | 17 |
| - | 14 Weeks | - | Through Hole | - | 175Ohm | Ruthenium (Ru) | - | -20°C~85°C | Tube | 2016 | BFH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 0.5ms | 5VDC | Non Latching | 200VDC -Max | 28.6mA | 0.15ms | - | 3.8VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIL05-1A31-71M Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 80Ohm | - | 100000000 Cycle(s) | -20°C~70°C | Tube | 2015 | SIL | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | 8536.49.00.50 | unknown | - | PC Pin | - | 20.8mm | 5.8 mm | 20.8mm x 5.8mm x 8.5mm | - | - | - | 500V | SPST | SPST-NO (1 Form A) | Reed | - | 1.2ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 62mA | 1ms | - | 3.5VDC | 2A | 312mW | 0.75VDC | 500V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | Contains Mercury | - | - | - | 8.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 9081C-12-00 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | 500Ohms | Ruthenium | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | - | Obsolete | 1 (Unlimited) | 5 | PC Pin | - | - | 85°C | -20°C | - | - | - | PC Pin | CSA, UL | - | - | - | - | 10GOhm | - | - | SPDT, SPST | SPDT (1 Form C) | Reed | - | 1ms | 12VDC | Non Latching | 175VAC 175VDC -Max | 24mA | 1.5ms | - | 9VDC | 400mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | 8.25mm | 22.6mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HE221A0550 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 140Ohm | - | - | -40°C~85°C | Bulk | 2001 | 200 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | unknown | - | PC Pin | - | 32.5mm | 10.5 mm | 32.5mm x 10.5mm x 10mm | 150mOhm | 10000000000Ohm | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 35.7mA | 1 ms | - | 3.5VDC | 500mA | - | 0.28VDC | - | DC | - | 5V | DC | - | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | 10mm | 0.0032 inch | ROHS3 Compliant | Lead Free | ||
![]() 8L21-24-00 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 2kOhms | - | - | -20°C~85°C | Tube | 2015 | 8L | - | - | Obsolete | 1 (Unlimited) | 8 | PC Pin | - | - | 85°C | -20°C | - | - | - | PC Pin | UL | - | - | - | - | 1GOhm | - | - | SPST | SPST-NC (1 Form B) | Reed | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.5ms | - | 19.2VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8L21-24-11 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 2kOhm | - | - | -20°C~85°C | Tube | 2015 | 8L | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 1ms | - | 19.2VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3570-1517-053 Comus International | 764 |
| - | 14 Weeks | - | Through Hole | - | 400Ohms | - | - | -40°C~85°C | Tube | 2016 | 3570 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.2ms | 5VDC | Non Latching | 170VDC -Max | 12.5mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3350-4275-126 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 175Ohm | - | - | -20°C~85°C | Bulk | 2016 | 3350 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 68.6mA | - | - | 9VDC | 3A | - | 1VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8L21-05-01 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 200Ohm | - | - | -20°C~85°C | Tube | 2015 | 8L | e3 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 1ms | - | 3.8VDC | 500mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9007-12-50 Coto Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | SIP | 2kOhm | - | 100000000 Cycle(s) | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Obsolete | 1 (Unlimited) | 4 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.3mm | 5.08 mm | 19.3mm x 5.08mm x 7.6mm | 200mOhm | 10GOhm | HERMETICALLY SEALED | 200V | SPST | SPST-NO (1 Form A) | Reed | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.2ms | .5A@200VDC | 9VDC | 500mA | 72mW | 1VDC | 200V | AC/DC | MOMENTARY | 12V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | 7.6mm | - | RoHS Compliant | Lead Free | ||
![]() 3570-1210-242 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 2.15kOhm | - | - | -20°C~85°C | Tube | - | 3570 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.5ms | 24VDC | Non Latching | 150VDC -Max | 11mA | - | - | 18VDC | 500mA | - | 2VDC | - | - | - | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS05-1A71-75LHR Standex-Meder Electronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 500Ohm | - | - | -20°C~65°C | Tube | 2005 | MS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 3.5VDC | 500mA | 50mW | 0.75VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE721A0515 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 500Ohms | - | - | -40°C~85°C | Tube | 1998 | 700 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1ms | - | 3.75VDC | 500mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8L21-05-10 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 200Ohm | - | - | -20°C~85°C | Tube | 2015 | 8L | e3 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | - | - | 3.8VDC | 500mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8L21-12-11 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 500Ohm | - | - | -20°C~85°C | Tube | 2012 | 8L | e3 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 1ms | - | 9.6VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9007-24-11 Coto Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | - | 2kOhm | - | 100000000 Cycle(s) | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Obsolete | 1 (Unlimited) | 4 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | CSA; UL | PC Pin | - | 19.8mm | 5.6 mm | 19.8mm x 5.6mm x 8.1mm | 200mOhm | 10000000000Ohm | HERMETICALLY SEALED | 200V | SPST | SPST-NO (1 Form A) | Reed | .5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.2ms | .5A@200VDC | 18VDC | 500mA | 288mW | 2VDC | 200V | AC/DC | MOMENTARY | 24V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | - | 10W@200VDC | Diode, EMI Shielded | - | - | - | - | 8.1mm | 0.0034 inch | RoHS Compliant | Lead Free | ||
![]() 7160-05-1000 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 80Ohm | - | - | -20°C~85°C | Tube | 2014 | 7000 | - | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST, SPST | DPST-NO/NC (1 Form A, 1 Form B) | Reed | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 62.5mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |