- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7241-12-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 300Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | Reed | - | 2ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 40mA | 1.5ms | - | 9VDC | 1A | - | 1VDC | - | - | - | 12V | - | - | Diode, Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7122-12-1110 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 800Ohm | - | - | -20°C~85°C | Tube | 2014 | 7000 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST | DPST-NC (2 Form B) | Reed | - | 1ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 15mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7104-12-1111 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 550Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PST | 4PST-NO (4 Form A) | Reed | - | 1ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 21.8mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | Diode, Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 3351-1275-126 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 175Ohm | - | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 3ms | 12VDC | Non Latching | 7500VAC 7500VDC -Max | 68.6mA | - | - | 9VDC | - | - | 1VDC | - | - | - | - | - | 3A | - | - | ROHS3 Compliant | - | ||
![]() 2653-05-310 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | 230Ohm | - | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | Reed | - | - | 5VDC | Non Latching | 250VAC -Max | - | - | - | 3.7VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 7102-24-1101 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 3.5kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | Reed | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 6.9mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | Diode | - | RoHS Compliant | - | ||
![]() 7142-12-1001 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 490Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | Reed | - | 2ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 24.5mA | 2.5ms | - | 9VDC | 250mA | - | 1VDC | - | - | - | 12V | - | - | Diode | - | RoHS Compliant | - | ||
![]() 7303-05-1101 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 65Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | 3PST | 3PST-NO (3 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 77mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | Diode | - | RoHS Compliant | - | ||
![]() 7202-05-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 60Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | Reed | - | 2ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 83.3mA | 1ms | - | 3.75VDC | 1A | - | 0.4VDC | - | - | - | 5V | - | - | Diode, Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7122-24-1010 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 2.4kOhm | - | - | -20°C~85°C | Tube | 2014 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | DPST | DPST-NC (2 Form B) | Reed | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | Electrostatic Shield | - | RoHS Compliant | - | ||
![]() CGSM-031A-G Comus International | 17 |
| - | 8 Weeks | - | Surface Mount | 70Ohm | Ruthenium (Ru) | - | -40°C~85°C | Tube | 2015 | CGSM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.25ms | 3.3VDC | Non Latching | 120VAC 170VDC -Max | 47.1mA | 0.05ms | - | 2.5VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RM05-6AS-4/1 Standex-Meder Electronics | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 185Ohm | - | - | -20°C~85°C | Bulk | - | RM | e4 | Obsolete | 1 (Unlimited) | 38 | - | EAR99 | GOLD | LOW PROFILE | 8536.49.00.50 | - | BGA | 20mm | 16 mm | 20mm x 16mm x 3.4mm | 200mOhm | - | 180V | 6PST | 6PST-NO (6 Form A) | Reed | .3A@180VAC | 0.6ms | 5VDC | Non Latching | 180VAC 180VDC -Max | 27mA | 0.05ms | .3A@180VDC | 3.75VDC | 300mA | 135mW | 0.5VDC | 180V | AC/DC | MOMENTARY | 5V | DC | - | - | 3.4mm | RoHS Compliant | - | ||
![]() 7104-24-1101 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 2kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | 4PST | 4PST-NO (4 Form A) | Reed | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | Diode | - | RoHS Compliant | - | ||
![]() 7101-24-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4.2kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 5.7mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | Diode, Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7142-24-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 1.55kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | Reed | - | 2ms | 24VDC | Non Latching | 150VAC 150VDC -Max | 15.5mA | 2.5ms | - | 18VDC | 250mA | - | 2VDC | - | - | - | 24V | - | - | Diode, Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7304-05-1010 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 55Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PST | 4PST-NO (4 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 91mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7201-12-1010 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 450Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 2ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 26.7mA | 1ms | - | 9VDC | 1A | - | 1VDC | - | - | - | 12V | - | - | Electrostatic Shield | - | RoHS Compliant | - | ||
![]() 7241-24-1010 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 1.2kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | Reed | - | 2ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 20mA | 1.5ms | - | 18VDC | 1A | - | 2VDC | - | - | - | 24V | - | - | Electrostatic Shield | - | RoHS Compliant | - | ||
![]() SIL05-BV50179 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | Tube | - | SIL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8021-05-01 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 200Ohm | - | 500000000 Cycle(s) | -20°C~85°C | Tube | 2006 | 8000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | Matte Tin (Sn) | - | 8536.49.00.50 | UL | PC Pin | 19.5mm | 6.58 mm | 19.5mm x 6.58mm x 6.6mm | - | HERMETICALLY SEALED | 200V | SPST | SPST-NC (1 Form B) | Reed | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 1ms | .5A@200VDC | 3.8VDC | 500mA | 125mW | 0.5VDC | 200V | - | MOMENTARY | 5V | DC | - | Diode | 6.6mm | RoHS Compliant | - |