- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Reach Compliance Code | Termination Style | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Switching Current | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGSM-051A-GTR Comus International | In Stock | - | - | 8 Weeks | - | Surface Mount | 150Ohm | Ruthenium (Ru) | -40°C~85°C | Tape & Reel (TR) | 2015 | CGSM | - | Active | 1 (Unlimited) | - | - | - | Gull Wing | - | SPST-NO (1 Form A) | - | 0.25ms | 5VDC | Non Latching | 120VAC 170VDC -Max | 33.3mA | 0.05ms | 3.8VDC | 500mA | 0.4VDC | - | - | - | ROHS3 Compliant | - | ||
![]() 2653-05-300 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | 230Ohm | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | PC Pin | DPST | DPST-NO (2 Form A) | Reed | - | 5VDC | Non Latching | 250VAC -Max | - | - | 3.7VDC | 500mA | 0.4VDC | 5V | - | - | RoHS Compliant | Lead Free | ||
![]() 2611-12-311 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | 1.5kOhm | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | PC Pin | SPDT | SPDT (1 Form C) | Reed | - | 12VDC | Non Latching | 200VDC -Max | - | - | 9VDC | 250mA | 1VDC | 12V | - | - | RoHS Compliant | Lead Free | ||
![]() 2653-12-311 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | 1.5kOhm | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | PC Pin | DPST | DPST-NO (2 Form A) | Reed | - | 12VDC | Non Latching | 250VAC -Max | - | - | 9VDC | 500mA | 1VDC | 12V | - | - | RoHS Compliant | Lead Free | ||
![]() HM24-1B83-02 Standex-Meder Electronics | In Stock | - | - | - | - | Through Hole | 1kOhm | - | -20°C~70°C | Bulk | 2015 | HM | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | SPST-NC (1 Form B) | DRY REED RELAY | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 24mA | 1.5ms | 18VDC | 3A | 2VDC | - | - | - | ROHS3 Compliant | - | ||
![]() BFH 2A-12 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 1kOhm | Ruthenium (Ru) | -20°C~85°C | Tube | 2016 | BFH | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | DPST-NO (2 Form A) | - | 0.5ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.15ms | 9VDC | 500mA | 1VDC | - | - | - | ROHS3 Compliant | - | ||
![]() 7302-05-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 100Ohm | - | -20°C~85°C | Bulk | 2012 | 7000 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | PC Pin | DPST | DPST-NO (2 Form A) | Reed | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 50mA | 0.1ms | 3.75VDC | 500mA | 0.4VDC | 5V | - | Diode, Electrostatic Shield | RoHS Compliant | - | ||
![]() 7203-24-1101 Coto Technology | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | 1.2kOhm | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | compliant | PC Pin | - | 3PST-NO (3 Form A) | - | 2ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 20mA | 1ms | 18VDC | 1A | 2VDC | - | - | Diode | RoHS Compliant | - | ||
![]() BFH-2A-05 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 175Ohm | Ruthenium (Ru) | -20°C~85°C | Tube | 2016 | BFH | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | DPST-NO (2 Form A) | - | 0.5ms | 5VDC | Non Latching | 200VDC -Max | 28.6mA | 0.15ms | 3.8VDC | 500mA | 0.4VDC | - | - | - | ROHS3 Compliant | - | ||
![]() 3351-4275-246 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 575Ohm | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | SPST-NC (1 Form B) | - | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 41.7mA | - | 18VDC | - | 2VDC | - | 3A | - | ROHS3 Compliant | - | ||
![]() 9401-12-10 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 825Ohm | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | Obsolete | 2 (1 Year) | - | Gold (Au) | - | Axial | SPST | SPST-NO (1 Form A) | Reed | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | 9VDC | 500mA | 1VDC | 12V | - | - | RoHS Compliant | - | ||
![]() 7141-05-1000 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 175Ohm | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | PC Pin | Matte Tin (Sn) | - | PC Pin | SPDT | SPDT (1 Form C) | Reed | 2ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 28.6mA | 2.5ms | 3.75VDC | 250mA | 0.4VDC | 5V | - | - | RoHS Compliant | - | ||
![]() 3350-4275-246 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 575Ohm | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | SPST-NC (1 Form B) | - | 3ms | 24VDC | Non Latching | 3500VAC 3500VDC -Max | 41.7mA | - | 18VDC | - | 2VDC | - | 3A | - | ROHS3 Compliant | - | ||
![]() BF-1C-12 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 1.5kOhm | Ruthenium (Ru) | -25°C~85°C | Tube | 2015 | BF | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | SPDT (1 Form C) | - | 1ms | 12VDC | Non Latching | 150VDC -Max | 8mA | 2ms | 9VDC | 250mA | 1VDC | - | - | - | ROHS3 Compliant | - | ||
![]() 7203-24-1001 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 1.2kOhm | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | PC Pin | Matte Tin (Sn) | - | PC Pin | 3PST | 3PST-NO (3 Form A) | Reed | 2ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 20mA | 1ms | 18VDC | 1A | 2VDC | 24V | - | Diode | RoHS Compliant | - | ||
![]() 7204-24-1100 Coto Technology | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | 960Ohm | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | compliant | PC Pin | - | 4PST-NO (4 Form A) | - | 2ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 25mA | 1ms | 18VDC | 1A | 2VDC | - | - | - | RoHS Compliant | - | ||
![]() CGSM-051A-JTR Comus International | In Stock | - | - | 8 Weeks | - | Surface Mount | 150Ohm | Ruthenium (Ru) | -40°C~85°C | Tape & Reel (TR) | 2015 | CGSM | - | Active | 1 (Unlimited) | - | - | - | J Lead | - | SPST-NO (1 Form A) | - | 0.25ms | 5VDC | Non Latching | 120VAC 170VDC -Max | 33.3mA | 0.05ms | 3.8VDC | 500mA | 0.4VDC | - | - | - | ROHS3 Compliant | - | ||
![]() BFH-2A-12C Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 1kOhm | Ruthenium (Ru) | -20°C~85°C | Tube | 2016 | BFH | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | DPST-NO (2 Form A) | - | 0.5ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.15ms | 9VDC | 500mA | 1VDC | - | - | - | ROHS3 Compliant | - | ||
![]() BFH-2C-12 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | 1kOhm | Ruthenium (Ru) | -20°C~85°C | Tube | 2016 | BFH | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | DPDT (2 Form C) | - | 1.5ms | 12VDC | Non Latching | 100VDC -Max | 12mA | 2ms | 9VDC | 250mA | 1VDC | - | - | - | ROHS3 Compliant | - | ||
![]() 9901-05-10 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 150Ohm | - | -20°C~85°C | Tube | 2012 | 9900 | - | Obsolete | 2 (1 Year) | - | - | - | Axial | SPST | SPST-NO (1 Form A) | Reed | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | 3.8VDC | 250mA | 0.4VDC | 5V | - | EMI Shielded | RoHS Compliant | - |