- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switched Current | Maximum Switched Power | Mfr | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Accuracy | Contact Form | Relay Type | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Maximum Pressure | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAR71210 Sensata Technologies | 916 |
| - | Through Hole | - | - | - | - | - | - | 150 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | Tray | - | - | - | Active | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | - | 9 VDC | 3 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU-1A05 Bright Toward Industrial | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | Tube | - | - | - | Active | - | - | - | -20°C ~ 85°C | - | BU | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0.25 ms | 5VDC | Non Latching | - | - | 0.05 ms | - | - | 1 A | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | ||
![]() HM24-1A69-150 Standex | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 600 Ohms | - | 50000000 Cycle(s) | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM24-1A69-150 | 3 A | 50 W | - | - | - | ROHS AND REACH COMPLIANT | - | Active | - | 5.17 | - | - | - | - | - | e3 | - | EAR99 | - | TIN | PANEL MOUNTABLE | 8536.49.00.50 | - | BOX | - | unknown | - | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | - | 3 A | WATER PROOF | 10000 V | SOLDER | - | - | DRY REED RELAY | - | - | - | - | - | 3 A | - | 3 ms | 24 VDC | - | 10 kVAC, 10 kVDC | - | 1.5 ms | - | - | - | 960 mW | - | 10000 V | - | AC/DC | MOMENTARY | DC | - | SPST | 24 V | 0.04 A | 18 V | 2 V | - | - | - | 19.8 mm | ||
![]() V23100V4515A010 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | V23100 | TE Connectivity / Axicom | 2 kOhms | Rhodium | - | 25 | - | - | TE Connectivity | - | 500 mA | 113 mW | TE Connectivity Potter & Brumfield Relays | - | Tube | - | 5-1393763-0 5-1393763 | - | Active | - | Details | - | -40°C ~ 85°C | Box/Tube | V23100-V4, AXICOM | - | - | - | - | - | - | - | Relays | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | Reed Relays | - | - | 0.75 ms | 15 VDC | Non Latching | 200VAC, 200VDC - Max | 7.5 mA | 0.15 ms | - | 10.5 VDC | 500 mA | - | 2.25 VDC | - | - | - | - | - | - | - | - | - | - | - | Diode | Yes | Reed Relays | - | ||
![]() 9000-0327 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | - | Tube | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT71205SU Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | DAT71205 | - | 150 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | Bulk | - | - | - | Active | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 3 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 80 mA | 2 ms | - | 9 VDC | 2 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHV12-1A85-78L4K MEDER | In Stock | - | - | - | - | - | - | - | - | MEDER electronic (Standex) | 500 Ohms | - | - | 24 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | 3312185478 | - | - | - | Details | 0.053264 oz | - | Tube | SHV | - | - | - | - | - | - | - | Relays | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | Reed Relays | - | - | - | 12 VDC | - | 1 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | ||
![]() 117SIP-3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | - | P171010E | 3 A | 290 mW | - | - | - | - | - | - | - | - | Details | 0.035274 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 12 VDC | - | 120 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | No | - | - | ||
![]() 117SIP-1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | - | P171007E | 3 A | 290 mW | - | - | - | - | - | - | - | - | Details | 0.035274 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 5 VDC | - | 120 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | No | - | - | ||
![]() 171DIP-10 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 2.2 kOhms | Rhodium | - | 10 | - | - | - | - | 3 A | 290 mW | - | - | - | - | - | - | - | - | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 24 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | Yes | - | - | ||
![]() S1-05-BDM Sensata Technologies | 45 |
| - | Through Hole | - | - | - | - | S1-05 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | Bulk | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | S1 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | 5VDC | Non Latching | 1000VDC - Max | 6.4 mA | - | - | 3.75 VDC | 500 mA | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | Diode, EMI Shielded | - | - | - | ||
![]() HGJM51131V00 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2200-0262 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBR72410T Sensata Technologies | In Stock | - | - | Through Hole | - | - | - | - | DBR72410 | - | 925 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | Bulk | - | - | - | Active | - | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | - | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR1-1C12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | - | - | - | - | - | 0.25 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | MCR1 | - | - | - | Shielded Reed Switch Relay | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() DIP1-1C15-D Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 850 Ohms | Rhodium | - | - | DIP-14 | - | - | - | 0.25 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | DIP1 | - | - | - | DIP Package Reed Switch Relay | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 VDC | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() DIP1-1C05-D Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 200 Ohms | Rhodium | - | - | DIP-14 | - | - | - | 0.25 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | DIP1 | - | - | - | DIP Package Reed Switch Relay | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() DIP1-1B05-D Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 500 Ohms | Rhodium | - | - | DIP-14 | - | - | - | 0.5 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | DIP1 | - | - | - | DIP Package Reed Switch Relay | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 6HV1A100 Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 25 Ohms | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | Bulk | - | - | - | Active | - | - | - | - | - | XXHV | - | - | - | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 6VDC | Non Latching | 5000VDC - Max | 240 mA | - | - | 5 VDC | 3 A | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGM1011 Coto Technology | In Stock | - | - | - | Module Cube | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -40°C ~ 85°C | - | -- | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | 0 V ~ 5 V | Connector | - | - | - | Analog, RS-232 | - | - | - | - | ±0.05% | - | - | 1 PSI (6.89 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 PSI (20.68 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - |