- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switched Current | Maximum Switched Power | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Military Standard | Termination Style | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Features | Coil Suppression Diode | Product Category | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBR72410T Sensata Technologies | In Stock | - | - | - | - | Through Hole | DBR72410 | - | 925 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | - | - | - | - | ||
![]() SPL12-BV50037 MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | - | - | - | Standex Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() D31A7110 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBR71275SU Sensata Technologies | 42 |
| - | - | - | Chassis Mount | DBR71275 | - | 240 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | - | - | - | - | - | ||
![]() H24-1A83 MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 700 Ohms | - | 12 | Standex Electronics | 3 A | 50 W | - | - | 1924183110 | - | Details | 1 oz | - | - | H | - | - | - | - | - | - | - | Relays | - | - | - | - | SPST (1 Form A) | Reed Relays | - | 24 VDC | - | 7.5 kVDC | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | - | ||
![]() MS05-1A87-75LHR MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 500 Ohms | - | 32 | Standex Electronics | 500 mA | 10 W | - | - | 4205187975 | - | Details | 0.031747 oz | - | Tube | MS | - | - | - | - | - | - | - | Relays | - | - | - | - | SPST (1 Form A) | Reed Relays | - | 5 VDC | - | 200 VDC | - | - | - | - | - | - | Sealed relay | No | Reed Relays | - | - | - | - | - | ||
![]() HG-1003 NTE ELECT | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 25 ppm/°C | 156 Ω | 175 °C | -65 °C | Metal Film | - | 100 mW | 100 mW | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 1.78 mm | 3.81 mm | 1.78 mm | No | Contains Lead | ||
![]() BFM-1C05C Bright Toward Industrial | In Stock | - | - | - | - | Through Hole | DL64R18 | - | 230 Ohms | - | - | - | - | - | TE Connectivity Deutsch Connectors | Bag | - | Active | - | - | -25°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | - | 1 ms | 5VDC | Non Latching | 150VDC - Max | 22 mA | 2 ms | 3.8 VDC | 250 mA | 0.4 VDC | Sealed - Hermetically | Coaxial Shield | - | - | - | - | - | - | - | ||
![]() HG4A1011 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9000-0330 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1-05-2AM Sensata Technologies | In Stock | - | - | - | - | Through Hole | S1-05 | - | 250 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -40°C ~ 85°C | - | S1 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) x 2 | - | 0.75 ms | 5VDC | Non Latching | 1000VDC - Max | 20 mA | 0.3 ms | 3.75 VDC | 500 mA | 0.5 VDC | - | EMI Shielded | - | - | - | - | - | - | - | ||
![]() DAR72405U Sensata Technologies | In Stock | - | - | - | - | Through Hole | DAR72405 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | - | - | - | - | ||
![]() JMF-5080-61 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D41A5100L Celduc | In Stock | - | - | - | - | Through Hole | - | - | 1 kOhms | Rhodium (Rh) | - | - | - | - | Celduc Inc. | Tray | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | - | 300 µs | 12VDC | Non Latching | 100VDC - Max | 12 mA | 50 µs | 9 VDC | 500 mA | 1 VDC | - | - | - | - | - | - | - | - | - | ||
![]() 2200-0038 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9000-0344 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT72475-HR Sensata Technologies | 48 |
| - | - | - | Through Hole | DAT72475 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | - | ||
![]() DAT71275SU Sensata Technologies | 45 |
| - | - | - | Chassis Mount | DAT71275 | - | 150 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | - | - | - | - | - | ||
![]() DAT70575FU Sensata Technologies | 41 |
| - | - | - | Through Hole | DAT70575 | - | 28 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | - | - | - | - | ||
![]() DBT72410PU Sensata Technologies | In Stock | - | - | - | - | Chassis Mount | DBT72410 | - | 925 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | - | - | Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | - |