- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance - nF | CoilResistance | Contact Materials | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Switched Current | Maximum Switched Power | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Dielectric | Note | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Speed Grade | Seal Rating | Contact Arrangement | Contact Configuration | Product | Features | Coil Suppression Diode | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAR72410PU Sensata Technologies | 28 |
| - | Chassis Mount | - | DAR72410 | - | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | Solder Turret | - | - | - | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1-2404 Sensata Technologies | 52 |
| - | Through Hole | - | - | - | - | 1 kOhms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | S1 | - | - | - | - | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | 16 VDC | 1 A | 1.25 VDC | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | ||
![]() DIL05-1A66-11F MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | - | 450 Ohms | - | - | - | - | Standex Electronics | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIL | - | - | - | - | Relays | - | - | - | - | - | - | SPST (1 Form A) | Reed Relays | - | 5 VDC | - | 200 VAC, VDC 200 | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | - | ||
![]() DBR70510P Sensata Technologies | 20 |
| - | Chassis Mount | - | DBR70510 | - | - | 38 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Tray | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | Solder Turret | - | - | - | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT72405SU Sensata Technologies | In Stock | - | - | Chassis Mount | - | DAT72405 | - | - | 780 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT70515T Sensata Technologies | 34 |
| - | Through Hole | - | DAT70515 | - | - | 16 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 312.5 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT70505-HR Sensata Technologies | 38 |
| - | Through Hole | - | DAT70505 | - | - | 28 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBT72410P Sensata Technologies | 471 |
| - | Chassis Mount | - | DBT72410 | - | - | 925 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | Solder Turret | - | - | - | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393771-5 TE Connectivity | 551 |
| - | - | DIP | - | - | - | 500 ohm | Ru | 0.5VDC | - | No | - | - | - | - | - | - | - | - | Through Hole | - | 3.8VDC | 7.62 mm | - | No | Non-Latching | - | Unsealed | - | - | Box or Tray | - | - | - | Industrial Relay | - | - | - | 8 | PC Pin | - | - | 0.5 A | 1 Form A | - | 1.5 ms | - | - | - | 10 mA | - | - | - | - | 5V | - | - | SPST-NO | - | - | - | No | - | 19.55 mm | - | - | - | 8.13 mm | ||
![]() 1-1393771-2 TE Connectivity | 1265 |
| - | Through Hole | - | 1393771 | - | - | 1.2 kOhms | Ruthenium (Ru) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Box | - | - | Active | - | - | - | - | - | -35°C ~ 85°C | Tray | JWD | - | - | - | - | - | - | - | PC Pin | - | - | - | SPST-NC (1 Form B) | - | 1.5 ms | 12VDC | Non Latching | 100VDC - Max | 10 mA | 0.5 ms | 9.6 VDC | 500 mA | 1 VDC | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | ||
![]() 3206-05-90 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23100V4315C010 TE Connectivity | In Stock | - | - | Through Hole | - | V23100 | - | - | 2 kOhms | Ruthenium (Ru) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Tube | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Tube | V23100-V4, AXICOM | - | - | - | - | - | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | 1.1 ms | 15VDC | Non Latching | 175VDC - Max | 7.5 mA | 1.6 ms | 10.5 VDC | 250 mA | 2.25 VDC | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | ||
![]() 2900-0078 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR6T1025 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUPP001A112 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Yes | - | - | - | - | Printed Circuit | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUPP-001A-512 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79x49x86mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2-24EU Sensata Technologies | 36 |
| - | Through Hole | - | - | - | - | 1kohm | Rhodium (Rh) | - | - | - | Vishay | IRKT500-08PBF | - | - | - | Sensata-Cynergy3 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | S2 | - | - | - | - | - | - | - | Axial | - | - | - | SPST-NO (1 Form A) | - | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | 19 VDC | 1 A | 4 VDC | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | ||
![]() 3600-0043 Coto Technology | In Stock | - | - | - | 2220 (5750 metric) | - | Johanson Dielectrics | 0.22 nF | - | - | - | 2500 | - | Johanson | - | + 125 C | - | - | Coto Technology | - 55 C | - | - | Tube | - | - | Obsolete | - | - | Details | - | 5 kVDC | - | Reel | - | - | 20 % | AC Safety Capacitor | 220 pF | Capacitors | - | - | SMD/SMT | X7R | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety MLCCs | - | - | Safety Capacitors | - | 3.81 mm | 5.72 mm | 5.08 mm | - | ||
![]() DIP-2A24 Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 2.15 kOhms | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | Tube | - | - | Active | - | - | - | - | - | -20°C ~ 85°C | - | DIP | - | - | - | - | - | - | - | PC Pin | - | - | - | DPST-NO (2 Form A) | - | 1 ms | 24VDC | Non Latching | 100VAC, 100VDC - Max | 11.2 mA | 0.5 ms | 18 VDC | 500 mA | 2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGSR52211P01 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |