- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switched Current | Maximum Switched Power | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Subcategory | Termination Style | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Contact Configuration | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC3572-1220-123 Multicomp | 759 | - | - | - | - | - | 500ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | DPDT-NO | - | - | ||
![]() MC3570-1331-053 Multicomp | 819 | - | - | - | - | - | 500ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | SPST-NO | - | - | ||
![]() MC3563-1231-053 Multicomp | 1172 | - | - | - | - | - | 200ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | SPDT | - | - | ||
![]() DIP-1C05D Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | 200 Ohms | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | - | Active | - | - | -20°C ~ 85°C | DIP | - | PC Pin | SPDT (1 Form C) | - | 1.5 ms | 5VDC | Non Latching | 100VAC, 100VDC - Max | 25 mA | 2 ms | 3.75 VDC | 200 mA | 0.6 VDC | - | - | Diode | - | ||
![]() DAT70505U Sensata Technologies | 51 |
| - | Through Hole | DAT70505 | - | 28 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | DA | - | PC Pin | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() DAT72410F Sensata Technologies | 186 |
| - | Through Hole | DAT72410 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Tray | - | Active | - | - | -20°C ~ 70°C | DA | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | ||
![]() BU-1C05J Bright Toward Industrial | In Stock | - | - | Surface Mount | - | - | 110 Ohms | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | - | Active | - | - | -20°C ~ 85°C | BU | - | J Lead | SPDT (1 Form C) | - | 0.3 ms | 5VDC | Non Latching | 30VAC, 30VDC - Max | 45.5 mA | 0.3 ms | 3.8 VDC | 100 mA | 0.4 VDC | Sealed - Hermetically | - | - | - | ||
![]() DAR71205PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR71205 | - | 150 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | DA | - | Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | ||
![]() DBT72405SU Sensata Technologies | 5 |
| - | Chassis Mount | DBT72405 | - | 925 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | DB | - | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | ||
![]() S1-12-2A Sensata Technologies | 40 |
| - | Through Hole | S1-12 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -40°C ~ 85°C | S1 | - | PC Pin | SPST-NO (1 Form A) x 2 | - | 0.75 ms | 12VDC | Non Latching | 1000VDC - Max | 15.4 mA | 0.3 ms | 9 VDC | 500 mA | 1.2 VDC | - | - | - | - | ||
![]() DAR71275F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR71275 | - | 150 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | D-HR | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | ||
![]() DAT72475F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAT72475 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | D-HR | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | ||
![]() DBT70510PU Sensata Technologies | In Stock | - | - | Chassis Mount | DBT70510 | - | 38 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | DB | - | Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() S1-12-2ADM Sensata Technologies | 34 |
| - | Through Hole | S1-12 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -40°C ~ 85°C | S1 | - | PC Pin | SPST-NO (1 Form A) x 2 | - | 0.75 ms | 12VDC | Non Latching | 1000VDC - Max | 15.4 mA | 0.3 ms | 9 VDC | 500 mA | 1.2 VDC | - | - | Diode, EMI Shielded | - | ||
![]() HI12-1A85 MEDER | In Stock | - | - | - | - | MEDER electronic (Standex) | - | - | 100 | Standex Electronics | - | - | - | - | 3912185000 | - | Details | 0.199347 oz | - | HI | Relays | - | SPST (1 Form A) | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | ||
![]() BE24-1A66-M MEDER | In Stock | - | - | - | - | MEDER electronic (Standex) | 7.845 kOhms | - | - | Standex Electronics | 500 mA | 10 W | - | - | 8824171200 | - | Details | - | - | BE | Relays | - | SPST (1 Form A) | Reed Relays | - | 24 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | Sealed relay | Reed Relays | ||
![]() DAT70575-HR Sensata Technologies | In Stock | - | - | Through Hole | DAT70575 | - | 28 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | D-HR | - | PC Pin | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() DBT72475SU Sensata Technologies | In Stock | - | - | Chassis Mount | DBT72475 | - | 925 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | DB | - | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | ||
![]() D1-05-CM Sensata Technologies | 16 |
| - | Through Hole | - | - | 50 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -40°C ~ 65°C | D1 | - | PC Pin | SPDT (1 Form C) | - | - | 5VDC | Non Latching | 240VDC - Max | 100 mA | - | 3.75 VDC | 3 A | 0.5 VDC | - | - | EMI Shielded | - | ||
![]() MVS41A12 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |