- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switched Current | Maximum Switched Power | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Contact (DC) Max Power Rating R Load | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KT24-1A-40L-SMD Standex-Meder Electronics | In Stock | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 1.8kOhm | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2013 | KT | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | 8536.49.00.50 | - | - | - | - | - | - | Gull Wing | - | - | 30mm | - | 11 mm | 30mm x 11mm x 9mm | - | - | 1A | - | 1000V | SPST | SPST-NO (1 Form A) | - | Reed | - | 1A | 1A@1000VAC | 1.1 ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 13.3mA | 0.1 ms | 1A@1000VDC | 16VDC | - | 320mW | 2.9VDC | 1000V | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | 1A | - | - | - | - | - | 10.2mm | 9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 5504-12-1 Coto Technology | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | 175Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 5500 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 10GOhm | - | - | - | SPST | SPST-NC (1 Form B) | - | Reed | - | - | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 68.6mA | - | - | 9VDC | 3A | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9104-12-40 Coto Technology | In Stock | - | - | - | - | Through Hole | - | - | - | 9104 | Coto Technology | 500 Ohms | - | - | 18 | Coto Technology | - | - | Coto Technology | Bulk | - | Active | Details | 0.108644 oz | -20°C ~ 85°C | Tube | - | 9104 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | Reed Relays | - | - | 0.75 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 24 mA | 0.5 ms | - | 9 VDC | 500 mA | - | 1 VDC | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | EMI Shielded | Reed Relays | - | - | - | - | - | - | - | - | ||
![]() HM24-1B83-08 Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | 12 | - | 3 A | 50 W | - | - | 8424583008 | - | Details | - | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | - | - | - | - | 24 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | ||
![]() DIP15-1B72-19L Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 2 kOhms | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | 0.077603 oz | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | - | - | - | - | 15 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | ||
![]() 2332-05-000 Coto Technology | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | - | - | - | - | 175Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2006 | 2300 | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 8536.49.00.50 | - | - | - | - | - | - | PC Pin | - | - | 20.57mm | - | 5.33 mm | 20.57mm x 5.33mm x 9.7mm | - | 1000000000000Ohm | - | - | 200V | - | DPST-NO (2 Form A) | - | - | - | - | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 28.6mA | 0.15ms | 0.5A@200VDC | 3.8VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | - | DC | 8 | Sealed - Hermetically | 250 Vrms | Random | 1000 Vrms | - | - | 10W@200VDC | - | - | - | - | - | 9.7mm | 0.0034 inch | - | ROHS3 Compliant | - | ||
![]() KT12-1A-40L-SMD Standex-Meder Electronics | In Stock | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 475Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2013 | KT | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | - | 2.5A | - | Gull Wing | - | - | - | 1 | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | - | - | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 25mA | - | - | 9VDC | - | 303mW | 1VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | - | 100°C | 1A | - | - | - | 8.7mm | - | 10.2mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5503-05-1 Coto Technology | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | 40Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 5500 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 10GOhm | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | - | 3ms | 5VDC | Non Latching | 3500VAC 3500VDC -Max | 125mA | - | - | 3.75VDC | 3A | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2332-12-010 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2012 | 2300 | e3 | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | 20.57mm | - | 5.33 mm | 20.57mm x 5.33mm x 9.7mm | 200mOhm | 1000000000000Ohm | 0.5A | - | 200V | DPST | DPST-NO (2 Form A) | - | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.15ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 8 | Sealed - Hermetically | 250 Vrms | Random | 1000 Vrms | - | 500mA | 10W@200VDC | - | - | - | - | - | 9.7mm | 0.0034 inch | - | ROHS3 Compliant | Lead Free | ||
![]() DIL12-1A66-10L Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 1.8 kOhms | - | - | 25 | - | 500 mA | 10 W | - | - | - | - | N | 0.504594 oz | - | Bulk | - | DIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 12 VDC | - | 200 VAC, VDC 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9094-05-00 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | 125Ohm | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 9094 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 15.62mm | - | 3.81 mm | 15.62mm x 3.81mm x 6.98mm | - | 1000000000000Ohm | - | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 40mA | 0.3ms | 0.5A@200VDC | 3.75VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 4 | - | 200 Vrms | Random | 1500 Vrms | - | - | 20W@200VDC | - | - | - | - | - | 6.98mm | 0.0032 inch | - | ROHS3 Compliant | - | ||
![]() DIP05-1C90-51D Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 1.5g | - | - | 200Ohm | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | 7.62mm | unknown | - | UL | PC Pin | - | UL | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | 0.5A | WATER PROOF | - | SPDT | SPDT (1 Form C) | - | Reed | - | 0.5A | .5A@175VAC | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 25mA | 1.5ms | - | 3.5VDC | - | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | 250mA | - | Diode | - | - | 19.6mm | 19.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2341-05-010 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | 230Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2012 | 2300 | e3 | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 200mOhm | 1000000000000Ohm | - | - | 200V | SPDT | SPDT (1 Form C) | - | Reed | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 21.7mA | - | - | 3.8VDC | - | - | 0.4VDC | 200V | AC/DC | - | 5V | DC | 8 | Sealed - Hermetically | - | Random | 1000 Vrms | - | 500mA | 10W@200VDC | - | - | - | - | - | 9.7mm | 0.0034 inch | - | ROHS3 Compliant | Lead Free | ||
![]() H24-1A83 Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Through Hole | Chassis Mount | SIP | 2 | 30g | - | - | 700Ohm | - | 50000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | H | e3 | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | TIN | 8536.49.00.50 | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 150mOhm | - | 3A | WATER PROOF | 7500V | SPST | SPST-NO (1 Form A) | - | Reed | - | 3A | 3A@7500VAC | 3.2ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 34.3mA | 1.5ms | 3A@7500VDC | 18VDC | - | 822mW | 2VDC | 7500V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 3A | - | - | - | - | - | 18mm | 30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2341-12-010 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2012 | 2300 | e3 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 200mOhm | 1000000000000Ohm | - | - | 200V | SPDT | SPDT (1 Form C) | - | Reed | - | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | - | - | 9VDC | - | - | 1VDC | 200V | AC/DC | - | 12V | DC | 8 | Sealed - Hermetically | - | Random | 1000 Vrms | - | 500mA | 10W@200VDC | - | - | - | - | 5.33mm | 9.7mm | 0.0034 inch | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 3501-12-711 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2kOhm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3500 | e3 | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | 30.48mm | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 300mOhm | 1000000000000Ohm | - | - | 200V | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A@200VAC | 0.75ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.1ms | 0.5A@200VDC | 9VDC | 500mA | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 14 | Sealed - Hermetically | 700 Vrms | Random | 1500 Vrms | - | - | 10W@200VDC | - | - | - | - | - | 12.32mm | 0.0032 inch | - | ROHS3 Compliant | Lead Free | ||
![]() SIL24-1A72-71D Standex-Meder Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | - | 2kOhm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | BULK | 5.08mm | unknown | - | UL | PC Pin | 200V | - | - | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | - | WATER PROOF | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1A@200VAC | 0.7ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 16.8VDC | 500mA | 290mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 1A | - | Diode | - | - | 19.8mm | 5.08mm | 7.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2341-05-000 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | 230Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2006 | 2300 | e3 | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 200mOhm | 1000000000000Ohm | - | HERMETICALLY SEALED | 200V | SPDT | SPDT (1 Form C) | 500μs | Reed | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 21.7mA | - | - | 3.8VDC | - | 110mW | 0.4VDC | 200V | AC/DC | MOMENTARY | 5V | DC | 8 | Sealed - Hermetically | - | Random | 1000 Vrms | - | 500mA | 10W@200VDC | - | - | 9.4mm | 20.6mm | 5.33mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 8L41-05-001 Coto Technology | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | 6 | - | - | - | 200Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2004 | 8L | e3 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | UL | PC Pin | - | UL | - | - | - | - | 200mOhm | 1GOhm | - | HERMETICAL | 100V | SPDT | SPDT (1 Form C) | 1ms | Reed | - | - | 0.25A@100VAC | - | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | - | 0.25A@100VDC | 3.8VDC | 250mA | - | 0.5VDC | 100V | AC/DC | - | 5V | DC | 8 | - | 200 Vrms | Random | 1500 Vrms | - | 250mA | 3W@100VDC | - | - | 6.6mm | 19.7mm | 6.86mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5501-05-1 Coto Technology | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | - | - | - | - | - | 40Ohm | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 5500 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | DRY REED RELAY | - | - | - | 3ms | 5VDC | Non Latching | 7500VAC 7500VDC -Max | 125mA | - | - | 3.75VDC | 3A | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | - |